IC SW SPST-NCX1 1.3OHM 6MINIQFN Product overview: DG2512DN-T1-E4 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 1.3OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2512DN-T1-E4 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1033158-DG2512DN-T1-
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NC
Charge Injection: 14pC
Crosstalk: -64dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 150 mOhm (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 1.3 Ohm
Case / Package: 6-miniQFN
Single Supply Voltage (V+): 1.8 V to 5.5 V
Max Switch Time (Ton,Toff): 35ns, 31ns
Channel Capacitance(CS off, CD off): 19pF
Max Leakage Current (IS off): 2nA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
1 Circuit IC Switch 1:1 1.3Ohm 6-miniQFN (1x1.2)
1 Circuit IC Switch 1:1 1.3Ohm 6-miniQFN (1x1.2)
IC SWITCH DUAL LV 6MINIQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-DG2512DN-T1-E4 | 1033158-DG2512DN-T1-E4 | DG2512DN-T1-E4-ND | DG2512DN-T1-E4 | DG2512DN-T1-E4 |
| Product Name | 1.3OHM Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2512DN-T1-E4 | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | |||
| Ron | 0.1500 ohms | 1.3 ohms | 1.3 ohms | 0.1500 ohms | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape & Reel (TR) | 6-miniQFN | 6-UFDFN | 6-UFDFN | |
| Normal Condition | Normally Closed (NC) | Normally Closed (NC) | Normally Closed (NC) |