2 Circuit IC Switch 2:1 500mOhm 10-MSOP
IC SWITCH SPDTX2 500MOHM 10MSOP Product overview: DG2535DQ-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 500MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2535DQ-T1-E3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 014221-DG2535DQ-T1-E
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
Charge Injection: 21pC
Crosstalk: -69dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 50 mOhm (Max)
Family Name: DG2535
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 500 mOhm
Case / Package: 10-MSOP
Single Supply Voltage (V+): 3V
Max Switch Time (Ton,Toff): 82ns, 73ns
Channel Capacitance(CS off, CD off): 145pF
Max Leakage Current (IS off): 1nA
Alternative Parts (Cross-Reference): DG2535EDQ-T1-GE3; MAX4762EUB; MAX4762EUB+T; MAX4764EUB-T;
Introduction Date: April 09, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
IC SWITCH LV DUAL SPST 10MSOP
2 Circuit IC Switch 2:1 500mOhm 10-MSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG2535DQ-T1-E3-ND | 747-DG2535DQ-T1-E3 | 014221-DG2535DQ-T1-E3 | DG2535DQ-T1-E3 | DG2535DQ-T1-E3 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 500MOHM Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2535DQ-T1-E3 | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | ||||
| Supply Voltage (VS) | 3 volts | 3 volts | |||
| Ron | 0.5000 ohms | 0.0500 ohms | 0.0500 ohms | 0.5000 ohms | |
| tON | 82 ns | ||||
| tOFF | 73 ns |