Vishay Intertechnology, Inc. Analog Switches, Multiplexers, Demultiplexers DG213DY-T1-E3

Description
4 Circuit IC Switch 1:1 60Ohm 16-SOIC
Request a Quote Datasheet
Description
4 Circuit IC Switch 1:1 60Ohm 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - DG213DY-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG213DY-T1-E3CT-ND
Analog Switches, Multiplexers, Demultiplexers DG213DY-T1-E3CT-ND
4 Circuit IC Switch 1:1 60Ohm 16-SOIC

4 Circuit IC Switch 1:1 60Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG213DY-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG213DY-T1-E3DKR-ND
Analog Switches, Multiplexers, Demultiplexers DG213DY-T1-E3DKR-ND
4 Circuit IC Switch 1:1 60Ohm 16-SOIC

4 Circuit IC Switch 1:1 60Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG213DY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG213DY-T1-E3TR-ND
Analog Switches, Multiplexers, Demultiplexers DG213DY-T1-E3TR-ND
4 Circuit IC Switch 1:1 60Ohm 16-SOIC

4 Circuit IC Switch 1:1 60Ohm 16-SOIC

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG213DY-T1-E3 - 110389-DG213DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG213DY-T1-E3
110389-DG213DY-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG213DY-T1-E3 110389-DG213DY-T1-E3
Manufacturer: Vishay Win Source Part Number: 110389-DG213DY-T1-E3 Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NO/NC Charge Injection: 1pC Crosstalk: -95dB @ 100kHz Channel-to-Channel Matching (ΔRon): 1 Ohm Family Name: DG213 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 60 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 3 V to 40 V Dual Supply Voltage(V±): ±3 V to 22 V Max Switch Time (Ton,Toff): 130ns, 100ns Channel Capacitance(CS off, CD off): 5pF, 5pF Max Leakage Current (IS off): 500pA Alternative Parts (Cross-Reference): MAX314ESE-T; MAX314ESE; MAX4606ESE-T; Introduction Date: May 16, 2000 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Vishay
Win Source Part Number: 110389-DG213DY-T1-E3
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NO/NC
Charge Injection: 1pC
Crosstalk: -95dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 1 Ohm
Family Name: DG213
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 60 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 3 V to 40 V
Dual Supply Voltage(V±): ±3 V to 22 V
Max Switch Time (Ton,Toff): 130ns, 100ns
Channel Capacitance(CS off, CD off): 5pF, 5pF
Max Leakage Current (IS off): 500pA
Alternative Parts (Cross-Reference): MAX314ESE-T; MAX314ESE; MAX4606ESE-T;
Introduction Date: May 16, 2000
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
Quad 40V SOIC Analog Switch and Multiplexer IC
747-DG213DY-T1-E3
Quad 40V SOIC Analog Switch and Multiplexer IC 747-DG213DY-T1-E3
Quad SPST Analog Switch, 4Ch, SOIC, 40V, 60R Product overview: DG213DY-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 40V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, 40V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG213DY-T1-E3 can be used for catalog matching and distributor lookup.

Quad SPST Analog Switch, 4Ch, SOIC, 40V, 60R Product overview: DG213DY-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 40V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, 40V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG213DY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG213DY-T1-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG213DY-T1-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG213DY-T1-E3
IC SWITCH QUAD SPST 16SOIC

IC SWITCH QUAD SPST 16SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG213DY-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG213DY-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG213DY-T1-E3
4 Circuit IC Switch 1:1 60Ohm 16-SOIC

4 Circuit IC Switch 1:1 60Ohm 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number DG213DY-T1-E3CT-ND 110389-DG213DY-T1-E3 747-DG213DY-T1-E3 DG213DY-T1-E3 DG213DY-T1-E3
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG213DY-T1-E3 Quad 40V SOIC Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Closed (NC); Normally Open (NO) Normally Open (NO) Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 7 to 36 volts 3 to 40 volts 3 to 40 volts
Ron 60 ohms 1 ohms 60 ohms
tON 130 ns
Unlock Full Specs
to access all available technical data