Manufacturer: Vishay
Win Source Part Number: 737901-DG221BDJ-E3
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-DIP (0.300", 7.62mm)
Number of Circuits: 4
Switch Circuit: SPST - NC
Charge Injection: 20pC
Crosstalk: -90dB @ 100kHz
Channel Capacitance (CS(off), CD(off)): 8pF, 9pF
Family Name: DG221B
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 16-PDIP
On-State Resistance (Maximum): 90 Ohm
Dual Voltage Supply: ±15V
Switch Time (Ton, Toff) (Maximum): 550ns, 340ns
Current - Leakage (IS(off)) (Maximum): 5nA
Alternative Parts (Cross-Reference): LTC221CN; LTC221CN#PBF; DG201AAK/883B;
Introduction Date: April 23, 2001
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 500
Quad SPST Analog Switch IC, 15V Dual Supply, PDIP, Through Hole Product overview: DG221BDJ-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, Through-Hole, 15V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, Quad, Through-Hole, 15V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG221BDJ-E3 can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 90Ohm 16-PDIP
4 Circuit IC Switch 1:1 90Ohm 16-PDIP
IC SWITCH QUAD SPST/CMOS 16DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 737901-DG221BDJ-E3 | 747-DG221BDJ-E3 | DG221BDJ-E3-ND | DG221BDJ-E3 | DG221BDJ-E3 |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG221BDJ-E3 | Dual Quad Through-Hole 15V Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Normal Condition | Normally Closed (NC) | Normally Closed (NC) | Normally Closed (NC) | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Standards and Certifications | RoHS | RoHS | |||
| Supply Voltage (VS) | 15 volts | 7 to 18 volts | |||
| Min Operating Current | 1.5 mA |