2 Circuit IC Switch 2:1 3.1Ohm 10-DFN (3x3)
2 Circuit IC Switch 2:1 3.1Ohm 10-DFN (3x3)
2 Circuit IC Switch 2:1 3.1Ohm 10-DFN (3x3)
3-ohm Dual SPDT Analog Switch
3-ohm Dual SPDT Analog Switch
3-ohm Dual SPDT Analog Switch
2 Circuit IC Switch 2:1 3.1Ohm 10-DFN (3x3)
IC SWITCH DUAL SPDT 10DFN
| DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG2517EDN-T1-GE4TR-ND | 2567246 | DG2517EDN-T1-GE4 | DG2517EDN-T1-GE4 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Multiplexer & Demultiplexer ICs | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | Dual SPDT | ||
| Supply Voltage (VS) | 1.8 to 5.5 volts | |||
| Ron | 3.1 ohms | 3.1 ohms | 0.0100 ohms | |
| Bandwidth | 221 MHz | 221 MHz | 221 MHz | |
| tON | 40 ns |