CMOS Single 16-Channel Analog Multiplexer/Demultip
CMOS Single 16-Channel Analog Multiplexer/Demultip
1 Circuit IC Switch 16:1 240Ohm 24-CDIP
CMOS Single 16-Channel Analog Multiplexer/Demultip
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CD4067BF | 747-CD4067BF | CD4067BF | 815-CD4067BF |
| Product Name | CD4067B-MIL CMOS Single 16-Channel Analog Multiplexer/Demultiplexer | Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | CMOS Single 16-Channel Analog Multiplexer/Demultiplexer 24-CDIP -55 to 125 |
| Configuration | 1 X 1:16 MUX | |||
| Applications | Military | |||
| Supply Voltage (VS) | 5 to 18 volts | 3 to 18 volts | ||
| Ron | 125 ohms | 240 ohms | ||
| Min Operating Current | 8.00E-5 mA |