Dual DPCO Analog Switch QFN16
Dual DPCO Analog Switch QFN16
Dual DPCO Analog Switch QFN16
2 Circuit IC Switch 2:2 550mOhm 16-QFN (3x3)
2 Circuit IC Switch 2:2 550mOhm 16-QFN (3x3)
2 Circuit IC Switch 2:2 550mOhm 16-QFN (3x3)
DPDT, Product overview: DG2523DN-T1-GE4 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2523DN-T1-GE4 can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 2:2 550mOhm 16-QFN (3x3)
IC SWITCH DUAL SPDT 16QFN
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1647573 | 1648040P | DG2523DN-T1-GE4DKR-ND | 747-DG2523DN-T1-GE4 | DG2523DN-T1-GE4 | DG2523DN-T1-GE4 |
| Product Name | Multiplexer & Demultiplexer ICs | Multiplexer & Demultiplexer ICs | Analog Switches, Multiplexers, Demultiplexers | Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Package Type | Qfn | QFN | 16-VFQFN | 16-VFQFN Exposed Pad | ||
| Number of Pins | 16 | 16 | 16 | |||
| Configuration | 2:2 | |||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to ? volts | ||||
| Ron | 0.5500 ohms | 0.5500 ohms | 0.0500 ohms |