The DG2517EDQ-T1-GE3 is a dual single-pole/double-t
2 Circuit IC Switch 2:1 3.1Ohm 10-MSOP
2 Circuit IC Switch 2:1 3.1Ohm 10-MSOP
2 Circuit IC Switch 2:1 3.1Ohm 10-MSOP
2 Circuit IC Switch 2:1 3.1Ohm 10-MSOP
IC SWITCH DUAL SPDT 10MSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 742-DG2517EDQ-T1-GE3TR-ND | DG2517EDQ-T1-GE3 | DG2517EDQ-T1-GE3 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | ||
| Supply Voltage (VS) | 1.8 to 5.5 volts | ||
| Ron | 3.1 ohms | 3.1 ohms | 0.0100 ohms |
| Bandwidth | 221 MHz | 221 MHz | 221 MHz |
| tON | 40 ns |