CMOS Single 16-Channel Analog Multiplexer/Demultip
1 Circuit IC Switch 16:1 240Ohm 24-TSSOP
16:1 Analog MUX/DEMUX IC, 18V, 14MHz, TSSOP Product overview: CD4067BPW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 14MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 18V, 14MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4067BPW can be used for catalog matching and distributor lookup.
IC MUX/DEMUX 1X16 24TSSOP
LOGIC, SNGL 16CH MUS/DEMUX, 24TSSOP; Multiplexer Configuration:16:1; No. of Circuits:1Circuits; On State Resistance Max:125ohm; Supply Voltage Range:3V to 18V; Analogue Multiplexer Case:TSSOP; No. of Pins:24Pins; Operating RoHS Compliant: Yes
1 Circuit IC Switch 16:1 240Ohm 24-TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CD4067BPW | 296-32905-5-ND | 747-CD4067BPW | CD4067BPW | 36AJ8541 | CD4067BPW |
| Product Name | CD4067B CMOS Single 16-Channel Analog Multiplexer/Demultiplexer | Analog Switches, Multiplexers, Demultiplexers | 18V 14MHz TSSOP Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Logic, Sngl 16Ch Mus/demux, 24Tssop; Multiplexer Configuration Texas Instruments | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1 X 1:16 MUX | 16x1 | ||||
| Applications | Catalog | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 5 to 18 volts | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts | ||
| Ron | 125 ohms | 240 ohms | 5 ohms | 125 ohms | 240 ohms |