CMOS Analog Multiplexer/Demultip
20-V, 8:1 differential, 1-channel analog multiplexer 24-TSSOP -55 to 125 Product overview: CD4097BPW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4097BPW can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 8:1 240Ohm 24-TSSOP
IC MUX/DEMUX DUAL 1X8 24TSSOP
2 Circuit IC Switch 8:1 240Ohm 24-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CD4097BPW | 747-CD4097BPW | 296-49585-ND | CD4097BPW | CD4097BPW |
| Product Name | CD4097B CMOS Analog Multiplexer/Demultiplexer | TSSOP Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2 X 1:8 MUX | 8x1 | |||
| Applications | Catalog | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 5 to 18 volts | 3 to 18 volts | 3 to 18 volts | ||
| Ron | 125 ohms | 240 ohms | 5 ohms | 240 ohms |