Radwell International Datasheets for Photoelectric Sensors
Photoelectric sensors use emitters and receivers to detect the presence, absence, or distance of target objects.
Photoelectric Sensors: Learn more
| Product Name | Notes |
|---|---|
| (1608315), PHOTOELECTRIC SENSOR, 15MM RANGE, 10-30VDC, 200MA,. FREE 2 YEAR RADWELL WARRANTY | |
| (17104) PHOTOELECTRIC SWITCH, PLASTIC HOUSING, RETRO WITH POLARIZED FILTER, 4M, PNP, CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| (BAM00T6) BRACKET, 2 ADJUSTABLE AXES, FOR PHOTOELECTRIC SENSORS BOS 2K. FREE 2 YEAR RADWELL WARRANTY | |
| (BAM00WL) REFLECTOR BOS, CUBE CORNER 4 MM, SENSING SURFACE=22.6 CM², FOR PHOTOELECTRIC RETROREFLECTIVE SENSORS. FREE 2 YEAR RADWELL WARRANTY | |
| (BOD0001) PHOTOELECTRIC DISTANCE SENSOR BOD, LIGHT EMITTER=LASER, CONNECTION TYPE=CABLE, RANGE MAX.=85 MM. FREE 2 YEAR RADWELL WARRANTY | |
| (BOS000J) PHOTOELECTRIC SENSOR, 10-30VDC, 200MA. FREE 2 YEAR RADWELL WARRANTY | |
| (BOS002R) PHOTOELECTRIC SENSOR, CONNECTION TYPE=CABLE, SWITCHING OUTPUT=THYRISTOR + DIODE BRIDGE NORMALLY OPEN (NO), RANGE MAX.=200 MM. FREE 2 YEAR RADWELL WARRANTY | |
| (BOS0043) PHOTOELECTRIC SENSOR, LIGHT EMITTER=LED, CONNECTION TYPE=CONNECTOR, SWITCHING OUTPUT=PNP NORMALLY OPEN (NO) (PIN 4), RANGE MAX.=200 MM. FREE 2 YEAR RADWELL WARRANTY | |
| (BOS005P)BMO A - MINIATURE PHOTOELECTRIC SENSORS. FREE 2 YEAR RADWELL WARRANTY | |
| (BOS005T)BMO A - MINIATURE PHOTOELECTRIC SENSORS. FREE 2 YEAR RADWELL WARRANTY | |
| (BOS005Z)BMO A - MINIATURE PHOTOELECTRIC SENSORS. FREE 2 YEAR RADWELL WARRANTY | |
| (BOS0062)BMO A - MINIATURE PHOTOELECTRIC SENSORS. FREE 2 YEAR RADWELL WARRANTY | |
| (BOS00CH) PHOTOELECTRIC SENSOR, LIGHT EMITTER=LASER, CONNECTION TYPE=CONNECTOR, SWITCHING OUTPUT=PNP NORMALLY CLOSED (NC);PNP NORMALLY OPEN (NO) (PINS 4-2), RANGE MAX.=60 M. FREE 2 YEAR RADWELL WARRANTY | |
| (BOS00CK) PHOTOELECTRIC SENSOR, CONNECTION TYPE=CONNECTOR, SWITCHING OUTPUT=PNP NORMALLY CLOSED (NC);PNP NORMALLY OPEN (NO) (PINS 4-2), RANGE MAX.=20 M. FREE 2 YEAR RADWELL WARRANTY | |
| (BOS00E4) PHOTOELECTRIC SENSOR, CONNECTION TYPE=SCREW TERMINAL, SWITCHING OUTPUT=RELAY NORMALLY OPEN/NORMALLY CLOSED (NO/NC) (CHANGE-OVER CONTACT), RANGE MAX.=50 M. FREE 2 YEAR RADWELL WARRANTY | |
| (BOS00EL) PHOTOELECTRIC SENSOR, LIGHT EMITTER=LASER, CONNECTION TYPE=CABLE, RANGE MAX.=60 M. FREE 2 YEAR RADWELL WARRANTY | |
| (BOS00F4) PHOTOELECTRIC SENSOR, CONNECTION TYPE=SCREW TERMINAL, RANGE MAX.=50 M. FREE 2 YEAR RADWELL WARRANTY | |
| (BOS00JM) PHOTOELECTRIC SENSOR, BACKGROUND SUPPRESSION, LIGHT EMITTER=LED, CONNECTION TYPE=CONNECTOR, SWITCHING OUTPUT=2X PNP NORMALLY OPEN/NORMALLY CLOSED (NO/NC), RANGE MAX.=100 MM. FREE 2 YEAR RADWELL WARRANTY | |
| (BOS00JP) PHOTOELECTRIC SENSOR, LIGHT EMITTER=LASER, CONNECTION TYPE=CONNECTOR, SWITCHING OUTPUT=PNP NORMALLY CLOSED (NC);PNP NORMALLY OPEN (NO) (PINS 4-2), RANGE MAX.=350 MM. FREE 2 YEAR RADWELL WARRANTY | |
| (BOS00L8) PHOTOELECTRIC SENSOR, LIGHT EMITTER=LED, CONNECTION TYPE=CONNECTOR, SWITCHING OUTPUT=NPN NORMALLY CLOSED (NC);NPN NORMALLY OPEN (NO) (PINS 4-2), RANGE MAX.=3 M. FREE 2 YEAR RADWELL WARRANTY | |
| (BOS00LC) PHOTOELECTRIC SENSOR, CONNECTION TYPE=CABLE, SWITCHING OUTPUT=NPN NORMALLY CLOSED (NC);NPN NORMALLY OPEN (NO), RANGE MAX.=80 MM. FREE 2 YEAR RADWELL WARRANTY | |
| (BOS00LH) PHOTOELECTRIC SENSOR, BACKGROUND SUPPRESSION, LIGHT EMITTER=LED, CONNECTION TYPE=CONNECTOR, SWITCHING OUTPUT=2X PNP NORMALLY OPEN/NORMALLY CLOSED (NO/NC), RANGE MAX.=100 MM. FREE 2 YEAR RADWELL WARRANTY | |
| (BOS00TU) PHOTOELECTRIC SENSOR, COAXIAL OPTICS; TRANSPARENCY DETECTION, LIGHT EMITTER=LED, CONNECTION TYPE=CONNECTOR, SWITCHING OUTPUT=PNP NORMALLY CLOSED (NC);PNP NORMALLY OPEN (NO) (PINS 4-2), RANGE MAX.=2 M. FREE 2 YEAR RADWELL WARRANTY | |
| (BOS00WJ) PHOTOELECTRIC SENSOR, LIGHT EMITTER=LASER, CONNECTION TYPE=CONNECTOR, RANGE MAX.=30 M. FREE 2 YEAR RADWELL WARRANTY | |
| (BOS011L) PHOTOELECTRIC SENSOR, CONNECTION TYPE=CONNECTOR, SWITCHING OUTPUT=PNP NORMALLY CLOSED (NC) (PIN 2), RANGE MAX.=900 MM. FREE 2 YEAR RADWELL WARRANTY | |
| (BOS012Z) PHOTOELECTRIC SENSOR, CONNECTION TYPE=CABLE, SWITCHING OUTPUT=PNP NORMALLY CLOSED (NC);PNP NORMALLY OPEN (NO), RANGE MAX.=6.5 M. FREE 2 YEAR RADWELL WARRANTY | |
| (BOS0175) PHOTOELECTRIC SENSOR, LIGHT EMITTER=LASER, CONNECTION TYPE=CONNECTOR, SWITCHING OUTPUT=PNP NORMALLY OPEN/NORMALLY CLOSED (NO/NC), RANGE MAX.=1200 MM. FREE 2 YEAR RADWELL WARRANTY | |
| (BOS017H) PHOTOELECTRIC SENSOR, BACKGROUND SUPPRESSION, LIGHT EMITTER=LASER, CONNECTION TYPE=CONNECTOR, SWITCHING OUTPUT=PNP NORMALLY OPEN/NORMALLY CLOSED (NO/NC), RANGE MAX.=800 MM. FREE 2 YEAR RADWELL WARRANTY | |
| (BOS01F9) PHOTOELECTRIC SENSOR, LIGHT EMITTER=LED, CONNECTION TYPE=CONNECTOR, SWITCHING OUTPUT=PNP NORMALLY CLOSED (NC) (PIN 2), RANGE MAX.=4 M. FREE 2 YEAR RADWELL WARRANTY | |
| (BOS01KZ) PHOTOELECTRIC SENSOR, BACKGROUND SUPPRESSION, LIGHT EMITTER=LED, CONNECTION TYPE=CONNECTOR, SWITCHING OUTPUT=NPN NORMALLY OPEN/NORMALLY CLOSED (NO/NC), RANGE MAX.=200 MM. FREE 2 YEAR RADWELL WARRANTY | |
| (BOS01TU) PHOTOELECTRIC SENSOR, LIGHT EMITTER=LED, CONNECTION TYPE=CONNECTOR, SWITCHING OUTPUT=PNP NORMALLY OPEN (NO) (PIN 4), RANGE MAX.=200 MM. FREE 2 YEAR RADWELL WARRANTY | |
| (BOS01UW) PHOTOELECTRIC SENSOR, BACKGROUND SUPPRESSION, LIGHT EMITTER=LASER, CONNECTION TYPE=CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| (BOS020M) PHOTOELECTRIC SENSOR, BACKGROUND SUPPRESSION, LIGHT EMITTER=LED, CONNECTION TYPE=CABLE WITH CONNECTOR, SWITCHING OUTPUT=PNP NORMALLY OPEN (NO), RANGE MAX.=30 MM. FREE 2 YEAR RADWELL WARRANTY | |
| ANALOG PHOTO SENSOR 12-24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| AUTOMATIONDIRECT PHOTOELECTRIC SENSOR, RECTANGULAR, POLARIZED RETROREFLECTIVE, VISIBLE RED LIGHT EMISSION, 2M SENSING DISTANCE, DARK-ON, NPN, POTENTIOMETER, 3-WIRE, PIGTAIL.. FREE 2 YEAR RADWELL WARRANTY | |
| AUTONICS Sensors & Switches BX700-DFR-T | |
| BALLUFF ,BOS 5K-PO-IX10-S75-S ,BOS5KPOIX10S75S ,BOS011T,PHOTOELECTR IC SENSOR, CONNECTION TYPE=CONNECTOR, SWITCHING OUTPUT=PNP NORMALLY CLOSED (NC) (PIN 4), RANGE MAX.=20 M. FREE 2 YEAR RADWELL WARRANTY | |
| BALLUFF Sensors & Switches BLE 18KF-PA-1PP-S4-C | |
| BALLUFF Sensors & Switches BLS 18KF-XX-1P-S4-L | |
| BALLUFF Sensors & Switches BOS 18KF-PA-1QD-S4-C | |
| BALLUFF Sensors & Switches BOS 18KW-PA-1QC-S4-C | |
| BALLUFF Sensors & Switches BOS 21M-PA-PT10-S4 | |
| BALLUFF, PHOTOELECTRIC SENSOR, PHOTO EYE, THROUGH-BEAM EMITTER, STRIGHT OPTICS, 12M SENSING RANGE, INFRARED, 2M PVC CABLE,. FREE 2 YEAR RADWELL WARRANTY | |
| BANNER ENGINEERING Sensors & Switches D12SP6FVQ | |
| BANNER ENGINEERING Sensors & Switches DS18VP6LPQ5 | |
| BOS00AU, PHOTOELECTRIC SENSOR,LASER LIGHT EMITTER, CONNECTOR, 50M MAX RANGE, 10/30VDC. FREE 2 YEAR RADWELL WARRANTY | |
| BOS00EP, PHOTOELECTRIC SENSOR, CONNECTION TYPE=CONNECTOR, RANGE MAX.=20 M. FREE 2 YEAR RADWELL WARRANTY | |
| BOS0118, PHOTOELECTRIC SENSOR, CONNECTION TYPE=CABLE, SWITCHING OUTPUT=NPN NORMALLY OPEN (NO), RANGE MAX.=20 M. FREE 2 YEAR RADWELL WARRANTY | |
| BOS0142,PHOTOELECTRI C SENSOR, LIGHT EMITTER/LASER, CONNECTION TYPE/CONNECTOR, SWITCHING OUTPUT/PNP NORMALLY CLOSED (NC), PNP NORMALLY OPEN (NO), PINS 4-2, RANGE MAX/250 MM. FREE 2 YEAR RADWELL WARRANTY | |
| BOS018P, PHOTOELECTRIC SENSOR, BACKGROUND SUPPRESSION, LIGHT EMITTER=LED, CONNECTION TYPE=CONNECTOR, SWITCHING OUTPUT=PNP NORMALLY CLOSED (NC);PNP NORMALLY OPEN (NO) (PINS 4-2), RANGE MAX.=2000MM, (BOS018P). FREE 2 YEAR RADWELL WARRANTY | |
| BOS01NE, PHOTOELECTRIC SENSOR, LIGHT EMITTER=LASER, CONNECTION TYPE=CONNECTOR, SWITCHING OUTPUT=PNP NORMALLY CLOSED (NC), PNP NORMALLY OPEN (NO) (PINS 4-2), RANGE MAX.=16 M. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT PHOTOELECTRIC SENSOR, CX-400 SERIES, BUILT-IN AMPLIFIER, RETRO-REFLECTIVE, POLARIZING FILTERS, 3M SENSING RANGE, NPN OUTPUT, LIGHT-ON / DARK-ON, RED LED. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT PHOTOELECTRIC SENSOR, CX-400, THRU-BEAM, 10 METER SENSING RANGE, RED LED 680NM, PNP OPEN-COLLECTOR TRANSISTOR, SWITCHABLE LIGHT-ON / DARK-ON OPERATION, 12-24 VDC SUPPLY, STATUS LEDS, 2 METER CABLE. FREE 2... | |
| COMPACT PHOTOELECTRIC SENSOR, DIFFUSE-LONGINFRARED LED, 800MM CABLE LENGTH/2M, 12-24VDC NPN, 3 WIRES. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT PHOTOELECTRIC SENSOR, VISIBLE LED LIGHT, CYLINDRICAL, STRAIGHT TYPE, METAL HOUSING, DIFFUSE-REFLECTIVE, NPN OUTPUT, M12 4-PIN CONNECTOR, , EMITTER AND RECEIVER SET, CONNECTOR TYPE,. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT PHOTOELECTRIC SENSOR, VISIBLE LED LIGHT, CYLINDRICAL, STRAIGHT TYPE, METAL HOUSING, DIFFUSE-REFLECTIVE, PNP OUTPUT, M12 4-PIN CONNECTOR, , EMITTER AND RECEIVER SET, CONNECTOR TYPE,. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT PHOTOELECTRIC SENSOR, VISIBLE LED LIGHT, CYLINDRICAL, STRAIGHT TYPE, METAL HOUSING, RETRO-REFLECTIVE WITH MSR FUNCTION, PNP OUTPUT, M12 4-PIN CONNECTOR, , EMITTER AND RECEIVER SET, CONNECTOR TYPE,. FREE 2 YEAR... | |
| Compact Photoelectric sensor, visible LED light, Cylindrical, straight type, metal housing, Transparent detected with P-opaquing function, NPN output, M12 4-pin connector, , Emitter and Receiver Set, connector type,. FREE 2... | |
| COMPACT PHOTOELECTRIC SENSOR, VISIBLE LED LIGHT, CYLINDRICAL, STRAIGHT TYPE, PLASTIC HOUSING, BACKGROUND SUPPRESSION, PNP OUTPUT, M12 4-PIN CONNECTOR, , EMITTER AND RECEIVER SET, CONNECTOR TYPE,. FREE 2 YEAR RADWELL WARRANTY... | |
| COMPACT PHOTOELECTRIC SENSOR, VISIBLE LED LIGHT, CYLINDRICAL, STRAIGHT TYPE, PLASTIC HOUSING, DIFFUSE-REFLECTIVE, NPN OUTPUT, CABLE, , EMITTER AND RECEIVER SET, 2 METER CABLE,. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT PHOTOELECTRIC SENSOR, VISIBLE LED LIGHT, CYLINDRICAL, STRAIGHT TYPE, PLASTIC HOUSING, DIFFUSE-REFLECTIVE, PNP OUTPUT, CABLE, , EMITTER AND RECEIVER SET, 2 METER CABLE,. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT PHOTOELECTRIC SENSOR, VISIBLE LED LIGHT, CYLINDRICAL, STRAIGHT TYPE, PLASTIC HOUSING, DIFFUSE-REFLECTIVE, PNP OUTPUT, M12 4-PIN CONNECTOR, EMITTER AND RECEIVER SET, CONNECTOR TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| Compact Photoelectric sensor, visible LED light, Cylindrical, straight type, plastic housing, Retro-reflective with MSR function, PNP output, M12 4-pin connector, , Emitter and Receiver Set, connector type,. FREE 2 YEAR... | |
| DIACONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, THROUGH BEAM, 3M RANGE, 200MA, 24-240VAC, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER , PHOTOELECTRIC DIFFUSE, 70CM RANGE, 3AMP, 12-240VDC, 24-240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, (BAE00AK), MINIATURE PHOTOELECTRIC SENSOR, STANDARD AMPLIFIER, DISCRETE OUTPUT, PNP, NORMALLY OPEN, 10-30 VDC SUPPLY, 1 MS RESPONSE, 500 HZ SWITCHING FREQ, TEACH-IN/MANUAL ADJUSTMENT, 2 METER CABLE. FREE... | |
| DISCONTINUED BY MANUFACTURER, (BOS013M) PHOTOELECTRIC SENSOR, LIGHT EMITTER=LASER, CONNECTION TYPE=CONNECTOR, SWITCHING OUTPUT=PNP NORMALLY CLOSED (NC);PNP NORMALLY OPEN (NO) (PINS 4-2), RANGE MAX.=16 M. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, (BOS01AH), PHOTOELECTRIC SENSOR, LIGHT EMITTER=LED, CONNECTION TYPE=CONNECTOR, SWITCHING OUTPUT=PNP/NPN NORMALLY OPEN/NORMALLY CLOSED (NO/NC), RANGE MAX.=3 M. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BACKGROUND SUPPRESSION PHOTOELECTRIC SENSOR, CUSTOM MADE BACKGROUND SUPPRESSION SENSORS (DARK ON) (DISCONTINUED). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BASE / AMPLIFIER, PHOTOELECTRIC, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CYLINDRICAL PHOTOELECTRIC SENSOR, 10 TO 30 V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CYLINDRICAL PHOTOELECTRIC, RADWELL VERIFIED SUBSTITUTES ARE AVAILABLE, PHOTOELECTRIC 10-30VDC 5METERS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CYLINDRICAL PHOTOELECTRIC, RADWELL VERIFIED SUBSTITUTES ARE AVAILABLE, PHOTOELECTRIC PNP, 10/30VDC, 30CM W/ADJUSTMENT ,2M. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CYLINDRICAL PHOTOELECTRIC, RADWELL VERIFIED SUBSTITUTES ARE AVAILABLE, PHOTOELECTRIC SENSOR, DIFFUSE, 300MM, DC, 3-WIRE, PNP, M18, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CYLINDRICAL PHOTOELECTRIC, RADWELL VERIFIED SUBSTITUTES ARE AVAILABLE, PHOTOELECTRIC SENSOR, NICKEL-BRASS, DIFFUSE, 300MM, DC, 3-WIRE, PNP, M18, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DATALOGIC SENSOR, PHOTOELECTRIC, TUBULAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANFACTURER, PHOTOELECTRIC SENSOR, CONNECTION TYPE=CABLE, SWITCHING OUTPUT=PNP/NPN NORMALLY OPEN/NORMALLY CLOSED (NO/NC), RANGE MAX.=100 MM, (BOS00FC), REPLACED BY BOS 5K-PS-RD11-02. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GENERAL PURPOSE PHOTOELECTIC SENSOR, 0-12 VDC, NO DISPLAY, OEM FLASH MEMORY, (71148). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HIGH-SPEED PHOTOELECTRIC AMPLIFIER, OPTICAL FIBER BASE UNIT, 100MA, 10-30VDC, 5KHZ SWITCHING FREQUENCY, PNP/NO OUTPUT CONTACT FORM, 3-WIRE LEADS, LED STATUS INDICATORS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, LONG-DISTANCE PHOTOELECTRIC SENSOR , MSR: MIRROR SURFACE REFLECTION , RETROREFLECTIVE , TERMINAL BLOCK CONNECTION METHOD , 10 M SENSING DISTANCE WITH POLARIZED LIGHT TO DETECT SHINY OBJECTS... | |
| DISCONTINUED BY MANUFACTURER, MULTI-FUNCTION SENSOR, PHOTOELECTRIC, POLARIZED RETROFLEX, PNP / NPN, RELAY OUT, LIGHT-ON / DARK-ON, 16-240 VAC/DC, 3.5 METER OPERATING DISTANCE, 0.6-165 TIME DELAY RANGE. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, PHOTO ELECTRIC SWITCH, 50/60HZ, 90-250VAC, OUTPUT: 200MA MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTO SENSOR, POLARIZED RETRO SENSOR,PNP OUTPUT, 18MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTERIC, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTIC SENSOR, DIFFUSE TYPE, 10-30 VDC, 100 MA, 1000 HZ, 20-300 MILLIMETER SENSING RANGE, LED RED LIGHT, PNP, NORMALLY OPEN / NORMALLY CLOSED, M8 / 4 PIN... | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC 10-30VDC 4PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC 12/240VDC 24/240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC 24-240VAC 2WIRE 6FT CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC BARCODE SCANNER, 10-30VDC, 6W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC CONTROL UNIT , 12 VDC, 200 MA OUT , SP/DT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC CONVERGENT, 200 MM NPN CABLE, 24 VDC , LIGHT ON / DARK ON. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC CONVERGENT, 50MM, 24V, NPN, CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC DIFFUSE RELECTIVE TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC DIFFUSE SENSOR, SERIES 65K, 50-2000 MM RANGE, PNP/NPN, NO/NC, INFRARED, M12 CONNECTION, LIGHT SCANNER, ENERGETIC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC EMITTER COMPONENT OF E3C-S20W. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC EMITTER, E3F2 SERIES, INFRARED LIGHT SOURCE, THROUGH-BEAM, 10/30 VDC, 7 M RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC EMITTER, FOR E3A2-10M4, 24/240 VAC, 12/240 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC INFRA RED LED W CONNECTOR, SUNX LTD , INFRARED PHOTOELECTRIC SWITCH VDC . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC LIMIT SWITCH, PROXIMITY, PICK UP ON LIGHT, 90-264 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC LIMIT SWITCH, REFLEX, PICK UP ON DARK, 10-30 VDC, NPN (SINK). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC LIMIT SWITCH, SENSOR, PICK UP ON DARK, 10-30 VDC, PNP (SOURCE). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC LUMINESCENCE SENSOR, 9/18 MM, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC REFLEX SENSOR, 10-30 VDC, 200 MA, 2 KHZ SWITCHING FREQUENCY, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR 10-30VDC 2M. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR 5M RANGE TIMER 0-5SEC 12-240VDC 24-240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR FIBER OPTIC, LOCKING APERTURE, 11-30VDC 100MA, .2M CABLE, M8 CONNECTOR, 3PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR SWITCH, DC 3-36V, 3 WIRE DIFUSE, TYPE NPN, NO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, 0-200MM RANGE, 10-30VDC, PNP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, 0-6 M SENSING RANGE, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, 10 CM DIFFUSE, 5 M, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, 10-27VDC, 150MM, 3WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, 10-30 VDC, 100 MA OUTPUT, AUTO SET BUTTON. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, 10-30 VDC, 30 MA MAX, 2 V MAX, 500 HZ, M12 CONNECTOR, THROUGH BEAM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, 10-30 VDC, 30 MA, 500 HZ, 1 MS DELAY TIME, M12X1 CONNECTOR, 4 POLE, IP67, (BOS01AM). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, 10-30 VDC, THROUGH BEAM, M18, 453178. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, 10-30VDC, 7M RANGE, 4 PIN MALE CONNECTION, PLASTIC HOUSING, THREADED BARREL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, 10-30VDC, M18, PNP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, 100 MM SENSING RANGE, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, 100 MM, 400 MA, 20-132 VAC, DIFF LO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, 12-24 V DC, 100 MA OUTPUT, 0.1-2M SENSING DISTANCE, RETRO-REFLECTIVE, PNP, NO/NC SWITCHING OUTPUT, 2M PVC CABLE, IP54-IP67. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, 12-24 VD, HOUSING MATERIAL: HEAT-RESISTANT ABS, 2 M LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, 20 M SENSING RANGE, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, 20-260V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, 20-260VAC, 12-260VDC, 50/60HZ, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, 200 MA, 10-30 VDC OPERATING VOLTAGE, 24 VDC RATED OPERATING VOLTAGE, 250 VAC RATED INSULATION VOLTAGE, 4-PIN CONNECTOR / M12X1-MALE. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, 22-250 VAC, 100 MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, 300 MM SENSING RANGE, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, 4 PIN, 10-30 VDC, 2M CABLE, HOUSING STYLE: DIN RAIL, HOUSING MATERIAL: THERMOPLASTIC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, 6 M SENSING RANGE, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, AMPLIFIER UNIT, DIGITAL RGB, 24 VDC SUPPLY, PNP OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, BACKGROUND SUPPRESSION, LIGHT EMITTER:LED, CONNECTION TYPE:CONNECTOR, SWITCHING OUTPUT:PNP NORMALLY CLOSED (NC),PNP NORMALLY OPEN (NO) (PINS 4-2), RANGE MAX.:120 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, BOS0012, LIGHT EMITTER=LED, 4PIN CONNECTOR, SWITCHING OUTPUT=PNP, NORMALLY OPEN, RANGE MAX.=100 MM, RECOMMENDED ALTERNATIVE PER BALLUFF: BOS 12M-PS-RD11-S4 (BOS01TN). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, BOS0106, DIFFUSE, BLOCK STYLE, LED LIGHT SOURCE, 30 MM DETECTION RANGE, 30 VDC, 50 MA, 3 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, BUILT-IN AMPLIFIER, M18 PLASTIC BARREL, RETROREFLECTIVE, NON-POLARIZING, 2 METER CABLE, 10-30 VDC SUPPLY, NPN OUTPUT, DARK-ON/LIGHT-ON, INFRARED, (E3F2-R2C4-2M). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, CAPACITIVE, 25MM NON-FLUSH, PNP, NO/NC, M12, 6020477. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, CGPS-UG SERIES, 6 M, RETROREFLECTIVE, PNP, 10 V TO 30 V, PRE-WIRED, 2M. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, COLOR MARK 2, 12-24 VDC, PVP/NPN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, CONNECTION TYPE=CABLE, SWITCHING OUTPUT=PNP/NPN NORMALLY OPEN/NORMALLY CLOSED (NO/NC), RANGE MAX.=500 MM, (BOS00FF). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, CYLINDRICAL, LIGHT-ON, THROUGH-BEAM SENSING, 700 MM SENSING DISTANCE, 12-24 VDC, 2 METER CABLE LENGTH, CONTAINS E3HF-1L EMITTER / E3HF-1DE1 RECEIVER. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, CYLINDRICAL, STRAIGHT, THROUGH BEAM, 20 METER SENSING DISTANCE, D+L, 10 TO 30 VDC, PRE-WIRED 10 M CABLE, PNP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, DIFFUSE REFLECTIVE, OPTEX, 40 CM SENSING RANGE, PNP, 10-30 VDC, 2 METER CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, DIFFUSE SENSOR, 08M SERIES, 10....30 VDC, DIMENSION: 8 X 57.5 MM, PNP NORMALLY OPEN (NO), LED, RED LIGHT, RANGE: 0...55 MM, CONNECTION: CONNECTOR M8X1 MALE... | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, DIFFUSE, 100MM, 3-WIRE, 10-30 VDC, PNP, M18, 2 METER CABLE, (SAME AS E3F2-DS10B4-N-2M). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, DIFFUSE, ARMORED, W/ 3FT CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, DIFFUSE, PNP NO PNP NC, INFRARED, 10-450 MM RANGE, 4-PIN M12 CONNECTOR, 10-30 VDC, (BOS012P). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, DIFFUSE-REFLECTIVE, SENSING DISTANCE WHITE PAPER 300 X 300 MM: 1 M, LIGHT-ON/DARK-ON SELECTABLE, NPN, PRE-WIRED MODELS (2 M), INFRARED LED (860 NM). FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, E3F2 SERIES, PLASTIC, RETROREFLECTIVE, 2M, SCR, 24-240VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, E3FS SERIES, DIFFUSE REFLECTIVE, PRE-WAIRED, 200MA, 24-240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, EMITTER FOR E3HT-1E1, CYLINDRICAL, THROUGH-BEAM, 1M SENSING DISTANCE, INFRARED, LIGHT-ON, 12-24 VDC, WORKS WITH RECEIVER E3HT-1DE1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, LED LIGHT EMITTER, PNP NORMALLY CLOSED (NC) (PIN 2), 1.5 M RANGE MAX, DIVERGENT BEAM CHARACTERISTIC, 4-PIN M12 X 1-MALE CONNECTOR, 10-30 VC, RECOMMENDED ALTERNATIVE:... | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, LIGHT EMITTER=LED, CONNECTION TYPE=CABLE, PNP NORMALLY OPEN/NORMALLY CLOSED (NO/NC), 10-30 VDC, 500 HZ SWITCHING FREQUENCY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, LIGHT EMITTER=LED, CONNECTION TYPE=CONNECTOR, SWITCHING OUTPUT=PNP NORMALLY OPEN/NORMALLY CLOSED (NO/NC), RANGE MAX.=6 M, (BOS007J). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, LIGHT SOURCE AND RECEIVER, THROUGH BEAM, 3 M RANGE, 10-30 VDC, PNP, TRANSISTOR INPUT, LIGHT ON/DARK ON MODE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, M18 BARREL, PLASTIC HOUSING, DIFFUSE-REFLECTIVE, 0.1 METER SENSING DISTANCE, FIXED WIDE-BEAM, PNP OUTPUT, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, MINIATURE, THREADED BODY, M3X8 HEAD, (BOS0063). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, NICKEL-BRASS, DIFFUSE, 100MM, 3-WIRE, PNP, M18, 2 METER CABLE, 10-30VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, NICKEL-BRASS, DIFFUSE, 300MM, DC, 3-WIRE, NPN, M18, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, PHOTOELECTRIC MARK SENSOR, 3-0.5CM RANGE, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, PLASTIC CASE MATERIAL, DIFFUSE REFLECTIVE, NPN-2-WIRE TYPE OUTPUT, 90-250 VAC, 50/60 HZ, 300 MA MAX OUTPUT, 10 CM SENSING DISTANCE, NO + NC OPERATION MODE. | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, PLASTIC FIBER OPTIC, 11 MM WIDTH, DIN MOUNT, TEACH MODE, INPUT: 10-30V DC, OUTPUT: SPST-NPN, QUICK-DISCONNECT CONNECTOR, 44273. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, PLASTIC HOUSING, RADIAL OPTIICS, M12 CONNECTOR, FIXED SETTIINGS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, POLARIZED RETRO, LIGHT OPERATE, NEMA 4, 6P, 1 METER LENGTH, 13.5-30 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, POLARIZED, RETROREFLECTIVE, 0-3 METER, M18. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, POLARIZED, RETROREFLECTIVE, 0-6 METER, M18. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, REFLECTIVE, 100-240 V AC, CABLE CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, RETRO REFLECTIVE, 0.1 AMP, 12/24 VDC, 4 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, RETRO, RANGE:3 M, W/O TIMER, 12/240 V AC/DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, RETRO-REFLECTIVE, 0.1-2M RANGE, NPN, DARK-ON/LIGHT-ON, 100 MA, 400 HS SWITCHING, M18 THREADED HOUSING, 4-PIN M12 CONNECTOR, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, RETROREFLECTIVE TYPE, 10-30 VDC, 100 MA, 0.1 -1 METER SENSING RANGE, LASER LIGHT, PNP, NORMALLY OPEN / NORMALLY CLOSED, M8 / 4 PIN CONNECTOR, RED... | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, RETROREFLECTIVE, 0.1-2M RANGE, 10-30 VDC, 100MA, 400 HZ SWITCHING FREQUENCY, 3-WIRE, PNP, M18, 2M CABLE, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, RETROREFLEX, 10-30VDC, S2-5-B3. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, SENSING RANGE300MM, OUTPUT CURRENT150MA, SENSOR OUTPUTNPN, SUPPLY VOLTAGE RANGE 10-30VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, T-BEAM, 10 M, 12-240 VDC, 24-240 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, T-BEAM, THROUGH BEAM, 12/240 VDC, 24/240 VAC, 10 M SENSING DISTANCE, SCREW TERMINALS, RECTANGULAR . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, THROUGH BEAM, 700MM RANGE, 2M CABLES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, THROUGH-BEAM, 3-4 M RANGE, 10-30 VDC, NPN, TRANSISTOR OUTPUT, LIGHT ON/DARK ON MODE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, THROUGH-BEAM, 7 M RANGE, 10-30 VDC, 3-WIRE, PNP, M18 CONNECTION, TRANSMITTER/RECEIVER OPERATION, 2M CABLE LENGTH, -25 TO +55 DEGREES C, IP67. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, THROUH-BEAM, 10-36 VDC, 4PIN, LED, RED LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, THRU-BEAM, INFRARED, 10M RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, TRANSMITTER/RECEIVER , CONNECTOR; M8X1-MALE, 4 PINS, 10-30VDC, RANGE MAX.=20 M, REPLACEMENT:BOS-02-A R. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, TUBULAR, THREADED, STAINLESS STEEL HOUSING, THROUGH-BEAM EMITTER, INFRARED LIGHT EMISSION, 250MM SENSING DISTANCE, 3-WIRE, 3-PIN M8 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, ULTRA THIN 7MM WIDTH, LIGHT-ON, DIFFUSE-REFLECTIVE, 50 MM SENSING DISTANCE, INFRARED LED, NPN OUTPUT, 2 METER CABLE, 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR,DIFFUSED MODE,20-260VAC,12-26 0VDC,INFARED LED,3WIRE,2M. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSORS, 10-30 VDC OPERATING VOLTAGE, 200 MA, 200 MM SENSING RANGE, 3 METER CABLE, REPLACED BY: 18M-NA-ID20-S4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSORS, BOS 15K SERIES, VOLTAGE 10-30 VDC, CABLE, 2.00 M, PVC, SWITCHING FREQUENCY 500 HZ, FIBER OPTIC DEVICE, SELECTABLE PNP/NPN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SUPPLY, DIFFUSE REFLECTIVE, 70 CM DISTANCE, W/ TIMER, ON-DELAY/OFF-DELAY/O NE-SHOT EQUAL, 0.1-5 SECONDS, 3 AMP/250 VAC RELAY OUTPUT, 24-240 VAC, 12-24 VDC, SIDE SURFACE MOUNT W/... | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SWITCH, 1 AMP, 24/240 VAC, 12/240 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SWITCH, 100MA, 10-30VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SWITCH, 12-24VDC, RED/BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SWITCH, 90-250VAC, 200MA MAX LOAD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SWITCH, E3F2 SERIES, 24-240 VAC, 2 METER, 25 MA MAX, DIFFUSE-REFLECTIVE, WIDE BEAM, IP67, M18. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SWITCH, INFRARED LED, 10-30VDC, 18MM, SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SWITCH, PILOT DUTY, 120-240 VAC, 50/60 HZ, 180 VA, 14 AWG SOLID. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC W/INDICATOR LIGHT, IMPROVED DEGREE OF PROTECTION, RETROREFLECTIVE POLARIZED TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC W/POTTED CABLE, 10-30 VDC, 100 MA, CABLE LENGTH 5MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC, 11-30VDC, 100MA, MAX 4PIN, M, QD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC, 12-24 V, 1MS RESPONSE TIME, NPN, -25 TO +55°C, IP66 . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC, 12-24 VDC, 10 0MA, 18 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC, 4 CONDUCTOR CABLE, 13.5 - 30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC, CP18 SERIES, 10-30 VDC, 150MA MAX, CLASS 2 WIRING, RED LED INDICATOR, IP67 SEALING, 10-500 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC, LONG DISTANCE LASER, 18-30 VDC, 500 M SENSING RANGE, 1015921. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC, RETROREFLECTIVE SENSOR WITH FIXED CABLE, 10-30VDC, 150MA, 4 M RANGE, IRED 880 NM LIGHT SOURCE, 500 HZ SWITCHING FREQ, REPLACED BY GLV18-6/115/120. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC, SENSOR, SERIAL OUTPUT ONLY,DUAL DISCRETE PNP OUTPUT, 10MUIC WILL COLLECT A SAMPLE OF DATA EVERY 200 MICROSECONDS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POTTED CABLE, PHOTOELECTRIC, PERMAPROX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, PHOTOELECTRIC, NPN, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, PHOTOELECTRIC, 90-240V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, PHOTOELECTRIC, DATASENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SENSOR / PHOTOELECTRIC, TUBULAR, THREADED, 18 MM, METAL HOUSING, THROUGH-BEAM EMITTER, RIGHT ANGLE LENS, OPTIC Q/D. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SENSOR PROBE, CROSS-BEAM DIFFUSE REFLECTIVE, PHOTOELECTRIC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SENSOR, AC/DC, RELAY, DIFFUSE MODE SENSING MODE, PHOTOELECTRIC, 70 CM, DIFFUSE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SENSOR, PHOTOELECTRIC DIFFUSE BGS, MINI, RED LIGHT, 30 MM, PNP, LO, CABLE, SEE DIRECT REPLACEMENT BOS-R020K-PS-RF11-02 , (BOS0108). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SENSOR, PHOTOELECTRIC, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SENSOR, PHOTOELECTRIC, 12-24 VDC, 100 MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SENSOR, PHOTOELECTRIC, SMARTEYE, 12-24 VOLT DC, 1/10 RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,PHOTOEL ECTRIC CONTROL, 115VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,PHOTOEL ECTRIC SENSOR, 8 MM BARREL, E3HT SERIES, DIFFUSE, 35 MM, NPN, 12 TO 24VDC, STANDARD CABLE LENGTH 2M . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,PHOTOEL ECTRIC SWITCH,90-250 VAC, 50/60HZ, 200MA MAX, 24VAC/DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCOUNTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR,. FREE 2 YEAR RADWELL WARRANTY | |
| EMITTER/RECEIVER, FLAT EDGE SENSING, 2 METER, PHOTOELECTRIC. FREE 2 YEAR RADWELL WARRANTY | |
| HONEYWELL Sensors & Switches CCS1000 | |
| KEYENCE CORP Sensors & Switches CU-21A | |
| KEYENCE CORP Sensors & Switches CZ-H32 | |
| KEYENCE CORP Sensors & Switches CZ-H35S | |
| KEYENCE CORP Sensors & Switches CZ-V21A | |
| LASER, PHOTOELECTRIC, LONG DISTANCE,18-30VDC. FREE 2 YEAR RADWELL WARRANTY | |
| MATSUSHITA ELECTRIC/SUNX LTD, CY-21P-PN-J, CY21PPNJ, PHOTOELECTRIC SENSOR . FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE PHOTOELECTRIC SENSOR, 3MM THREADED TUBULAR, INFRARED 880NM, VISIBLE RED 660NM, 1 METER CABLE WITH AMPLIFIER CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| OMRON Sensors & Switches E3C-1 | |
| OMRON Sensors & Switches E3C-VS7R | |
| OMRON Sensors & Switches E3F-DS10C4 | |
| OMRON Sensors & Switches E3F2-7L-P1 | |
| OMRON Sensors & Switches E3FA-DN22 | |
| OMRON Sensors & Switches E3FA-DP22 | |
| OMRON Sensors & Switches E3FA-DP25 | |
| OMRON Sensors & Switches E3FA-LP21 | |
| OMRON Sensors & Switches E3FA-RP21 | |
| OMRON Sensors & Switches E3FB-RP21 | |
| OMRON Sensors & Switches E3G-MR19 | |
| OMRON Sensors & Switches E3HT-DS3E1 | |
| OPTIMATION INC Sensors & Switches C18D-0P-1E | |
| OPTIMATION INC Sensors & Switches DM3-0P-1H | |
| OPTIMATION INC Sensors & Switches DM7-0P-1H | |
| PHOTO SENSOR, W/ BUILT IN AMPLIFIER, 12 - 24 VDC, 3 WIRE, DISTANCE CONVERGENT BEAM, NPN OPEN COLLECTOR, RED LED LIGHT, MOUNTING BRACKET, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY | |
| PHOTO-ELECTRIC SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOCELL SENSOR, 2IN LENS, MOUNT RECT SENSOR, SLIDING REMOVABLE GLASS WINDOW. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTIRC SWITCH, FIBER OPTIC, SIDE VIEW, PAIR, PHOTOMICROSENSORS. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC 10-30VDC 500MM 250HZ. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC 10-30VDC 85MA / 03401-1035-000-02. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC 103-132VAC. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC 103/132VAC. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC 12 TO 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC 12-24VDC 3WIRE 5FT CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC 12-24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC 2000WATTS 8.3AMP 208VAC. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC 200MA 10-30VDC PNP/NPN. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC 24-240VAC / 12-240VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC 24-240VAC 200MA MAX 6FT CORD. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC 4M RANGE 12-24V. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC 90-250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC AMPLIFIER, SEPARATE, 12-24 VDC, 2 METRE. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC BASE W/POLARIZED REFLEX HEAD. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC COLOR SENSOR, 1 PNP, STATIC 1-POINT TEACH-IN, 60 MM FOCUS, 5 PIN, 10 - 30 V DC, (1028225). FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC COLORMARK II 12-24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC COMPACT PNP DUFFUSE REFLECT QD. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC DIFFUSE SENSOR, 0-350 MM RANGE, 10-30 VDC, PNP, N/O, M12 MALE 4 PIN CONNECTOR, LASER RED LIGHT, ABS HOUSING MATERIAL, PMMA SENSING SURFACE, BOS00H7. FREE 2 YEAR RADWELL WARRANTY... | |
| PHOTOELECTRIC DIFFUSE SENSOR, 1-400 MM RANGE, 10-30 VDC, PNP, N/O, M12 4 PIN MALE CONNECTOR, DIVERGENT BEAM, -5 TO +55 DEGREE C, IP67, BOS01Y2. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC DIFFUSE. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC DISTANCE SENSOR, 20-500 MM ADJUSTABLE RANGE, LASER RED LIGHT, 10-30 VDC, PNP/NPN, NO/NC, PUSH-PULL, (BOD000N). FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC DISTANCE SENSOR, 200-50000 MM MEASURING RANGE, 1 MM RESOLUTION, 10-30 VDC, 20 MA, PNP OUTPUT, 5 PIN M12 MALE CONNECTOR, -30 TO +65 DEGREES C, IP65, (1047361). FREE 2... | |
| PHOTOELECTRIC DISTANCE SENSOR, BOD SERIES, LASER EMITTER, W/ CONNECTOR, PNP/NPN SWITCHING, NORMALLY OPEN/NORMALLY CLOSED (NO/NC) (PUSH-PULL), 2000 MM MAX RANGE, (BOD001F). FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC DISTANCE SENSOR, MID RANGE, 50-12000 MM MEASURING RANGE, 12-30 VDC, 1.7 W, PNP/NPN, M12 MALE 5 PIN CONNECTOR, LED INDICATORS, -40 TO +75 DEGREES C, (1057656), REPLACEMENT FOR DS30-N1241. | |
| PHOTOELECTRIC EMITTER W/FLOUROPOLYMER HOUSING. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC EMITTER/RECEIVER 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC FIBER OPTIC SENSER, CONVERGENT REFLECTIVE, 2 METER. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC PLASTIC NPN 10CM DIFFUSE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC POWER MODULE, 250MA MAX SINK/SOURCE, 5CONDUCTO, 4PIN, 10-30VDC, NPN/PNP, INTEGRAL CABLE 6FEET. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC RECEIVER 20-132VAC 400MA MAX. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC RETRO REFLECTIVE SENSOR POLARIZED. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC RETRO-REFLECTIVE 60MA 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC RIGHT ANGLE LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SCANNER. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR - M18, AC, DIFFUSE 500MM RANGE, ADJUSTABLE W/ POTEN., DARK ON, PLASTIC BODY, 2M (WIRE COLOR CODES DIFFER FROM BALLUFF). FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR 0-400MM RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR ASSEMBLY, MAGNETIC ACTUATOR, WITH 5-METER CABLE, 101179284. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR BASE W/HEAD. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR DETECTOR, THRU-BEAM, 12M RANGE, 10-30VDC, OUTPUT PNP OPEN COLLECTOR TRANSISTOR, 6IN PIGTAIL, 4PIN. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR M12 300 MM DIFF. NPN L/D WITH ADJ. CONN.M12. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR MEASUREMENT LIGHT GRIDS H150 MM - RANGE 5M - BEAM SEP. 7 MM - RS485/ANALOGUE /1 PNP - M12 4P / M12 8P. FREE 2 YEAR RADWELL WARRANTY... | |
| PHOTOELECTRIC SENSOR MEASUREMENT LIGHT GRIDS H600 MM - RANGE 5M - BEAM SEP. 7 MM - ETHERNET/ANALOGUE /1 PNP - M12 4P / M12 8P. FREE 2 YEAR RADWELL WARRANTY... | |
| PHOTOELECTRIC SENSOR OPTICAL FIBRE, DIFFUSE, GLOSS DETECTION, 20MM, 1M CABLE (REQUIRES E3X-NL AMPLIFIER). FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR REFLECTIVE LIGHT ON/DARK ON PNP 0.05M, 2-50MM, 2%HYS. BGS/FGS, REFLECTIVE LIGHT ON/DARK ON PNP 0.05M, M8 QD.. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR RETRO-REFLECTIVE LIGHT ON/DARK ON NPN 3M. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, 0-6 METER, NPN, NO, M18, THROUGH-BEAM. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, 0.1M TO 2M, NPN; SENSING RANGE:0.1M TO 2M; OUTPUT CURRENT:100MA; SENSOR OUTPUT:NPN; SUPPLY VOLTAGE RANGE DC:12V TO 24V; SENSING. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, 0.2 TO 1M RANGE, NIR LED BACKGROUND SUPP, 12-24 VDC, INPUT TO PNP/NPN, OUTPUT TO 100MA, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, 100MM RANGE, INFRARED LED 950NM, 20 M MIN. AT 500 VDC, 500 VAC AT 50/60 HZ FOR 1 MINUTE, IP64, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, 12 M SERIES, 10-30 VDC, PNP, NO/NC, 30 MM SENSING RANGE, M12 MALE 4 PIN CONNECTOR, LASER RED LIGHT, BRASS NICKEL PLATED, BOS00WF. FREE 2 YEAR RADWELL WARRANTY... | |
| PHOTOELECTRIC SENSOR, 12-24VDC, RS-232C/RS-422, 44 X 84 X 130.3MM. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, 12M SERIES, PNP NORMALLY OPEN, THROUGH-BEAM SENSOR, LED RED LIGHT, 0-8 M RANGE, M12X1-MALE CONNECTOR, 4 PIN, BRASS/NICKEL PLATED HOUSING. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, 12M SERIES, THROUGH-BEAM, LASER RED LIGHT, 0 TO 3 METER RANGE, 10-30 VDC, M12 4 PIN CONNECTOR, (BOS00WL). FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, 18 MM THREADED BODY STYLE, 90 DEG OPTICS, THRU-BEAM, PNP/NPN NO/NC LIGHT/DARK, 8 M RECEIVER, EMITTER LIGHT SOURCE: INFRARED 880 NM/VISIBLE RED 660 NM POLARIZED, LED INDICATORS, 500... | |
| PHOTOELECTRIC SENSOR, 18M SERIES, 30-300 MM RANGE, 10-30 VDC OPERATING, PNP, NORMALLY OPEN / NORMALLY CLOSED, BACKGROUND SUPPRESSION, LED RED LIGHT, M12 4 PIN MALE CONNECTION, (BOS014W). FREE 2 YEAR... | |
| PHOTOELECTRIC SENSOR, 2 M POLAR, PNP WITH ADJ, CABLE 2M AXIAL. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, 2 M POLAR. PNP WITH ADJ. CONN.M12. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, 2M CABLE, SENSOR HOUSING BARREL, SENSOR INPUT FIBER OPTIC, 300MM RANGE, E32 SERIES, GENERAL PURPOSE, IP67 PROTECTION RATING. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, 3-8 MM SENSING RANGE, FLUSH, NPN, COMPLEMENTARY OUTPUTS, M12 4-PIN MALE CONNECTOR, (6058147). FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, 30MA MAX, NPN/PNP OUTPUT SELECTABLE, 30 VDC MAX, INDICATORS; OUTPUT LED (RED)/STABILITY LED(GREEN)/POWER ON LED (RED). FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, AMPLIFIER BUILT IN, 20-300 MM, PNP, M8 QD.. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, AMPLIFIER/ALARM, 12-24 VDC, 2M CABLE, NPN, 50 MA, -10-55 DEGREE C, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, BACKGROUND SUPPRESSION, LIGHT EMITTER LASER, CONNECTOR M12 X 1 MALE 4 PIN, SWITCHING OUTPUT PNP NORMALLY OPEN/NORMALLY CLOSED, 12/30 VDC, 100 MA, RANGE MA 800 MM. FREE 2... | |
| PHOTOELECTRIC SENSOR, BACKGROUND SUPPRESSION, LIGHT EMITTER LED, CONNECTION TYPE CONNECTOR, SWITCHING OUTPUT PNP NORMALLY CLOSED (NC),PNP NORMALLY OPEN (NO), (PINS 4-2), RANGE MAX 800 MM,(BOS01FL). FREE 2 YEAR RADWELL WARRANTY... | |
| PHOTOELECTRIC SENSOR, BACKGROUND SUPPRESSION, LIGHT EMITTER/LED, CONNECTION TYPE/CONNECTOR, SWITCHING OUTPUT/PNP NORMALLY CLOSED (NC),PNP NORMALLY OPEN (NO) (PINS 4-2), RANGE MAX/300MM,24 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, BACKGROUND SUPPRESSION, LIGHT EMITTER=LED, CONNECTION TYPE=CONNECTOR, SWITCHING OUTPUT=PNP NORMALLY OPEN (NO), RANGE MAX.=150 MM, (BOS01J2). FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, BOS00JZ, DIFFUSE TYPE, LED, M12X1 CONNECTOR, MALE, 4 PIN, PNP, N.O. / N.C., 10/30 VDC, 400 MM SENSING RANGE . FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, BOS00TR SERIES, 1000 HZ, 200 MS, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, BOS00UE, LIGHT EMITTER:LED, CONNECTION TYPE:CONNECTOR, SWITCHING OUTPUT:PNP NORMALLY CLOSED (NC), PNP NORMALLY OPEN (NO), M12X1, MALE, 4-PIN, 10/30 VDC, RANGE MAX:5 M. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, BOS0156, BACKGROUND SUPPRESSION, LIGHT EMITTER:LED, CONNECTION TYPE:CONNECTOR, SWITCHING OUTPUT:PNP NORMALLY OPEN (NO), 10/30 VDC, 100 MA, RANGE MAX: 2000 MM. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, BOS0178, BACKGROUND SUPPRESSION, LIGHT EMITTER:LED, CONNECTION TYPE:CONNECTOR, SWITCHING OUTPUT:PNP NORMALLY OPEN/NORMALLY CLOSED (NO/NC), 10/30 VDC, 100 MA, RANGE MAX: 800 MM. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, BOS020T, LIGHT EMITTER: LED, CONNECTION TYPE: CABLE WITH CONNECTOR, SWITCHING OUTPUT: PNP NORMALLY OPEN (NO), 10/30 VDC, 50 MA, RANGE MAX: 3 M. FREE 2 YEAR RADWELL WARRANTY... | |
| PHOTOELECTRIC SENSOR, C2 SERIES, DIFFUSE REFLECTIVE, 11CM SENSING DISTANCE, PNP CONNECTION, 100MA MAX/30 VDC, INFRARED LIGHT SOURCE, SINGLE TURN POTENTIOMETER, EPOXY FILLED HOUSING, M12 QD TYPE . FREE 2 YEAR... | |
| PHOTOELECTRIC SENSOR, CABLE CONNECTION, PNP NORMALLY CLOSED, RANGE MAX 100 MM, BOS00K8. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, COMPACT HEAD AMPLIFIER SEPERATED, EMITTER AND RECEIVER THROUGH-BEAM, 1 METER SENSING DISTANCE, INFRARED LED, 2 METER CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, COMPACT, 300 MM MEASUREMENT RANGE, 10-30 VDC, VISIBLE LED LIGHT, CYLINDRICAL, STRAIGHT TYPE, PLASTIC HOUSING, DIFFUSE/REFLECTIVE, NPN OUTPUT, M12 4-PIN CONNECTOR, CONNECTOR TYPE. FREE 2 YEAR RADWELL WARRANTY... | |
| PHOTOELECTRIC SENSOR, COMPACT, VISIBLE LED LIGHT, CYLINDRICAL, STRAIGHT TYPE, PLASTIC HOUSING, DIFFUSE-REFLECTIVE, PNP OUTPUT, 10-30 VDC, M12 4-PIN CONNECTOR, EMITTER AND RECEIVER SET, CONNECTOR TYPE. FREE 2 YEAR RADWELL WARRANTY... | |
| PHOTOELECTRIC SENSOR, CONNECTION TYPE=CONNECTOR, SWITCHING OUTPUT=PNP NORMALLY OPEN (NO) (PIN 4), RANGE MAX.=20 M, BOS0126. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, CONNECTION TYPE=CONNECTOR, SWITCHING OUTPUT=PNP NORMALLY OPEN (NO), RANGE MAX.=900 MM, (BOS015J). FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, CONNECTOR, PNP NORMALLY CLOSED (NC), PNP NORMALLY OPEN (NO), PINS 4-2, RANGE MAX 700 MM. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, CYLINDRICAL, E32 SERIES, 2MM DIAMETER, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, D12 SERIES, GLASS FIBER OPTIC, RANGE DEPENDS ON FIBER, INPUT 10-30 V DC, OUTPUT BIPOLAR 1 NPN, 1 PNP, 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL... | |
| PHOTOELECTRIC SENSOR, D12 SERIES, GLASS FIBER OPTIC, RANGE: DEPENDS ON FIBER, INPUT: 10-30 VDC, OUTPUT: COMPLEMENTARY PNP, 6 IN PIGTAIL QUICK-DISCONNECT CONNECTOR, (33715). FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, D12 SERIES, THERMOPLASTIC, PLASTIC FIBER OPTIC, RANGE DEPENDS ON FIBER, INPUT 10-30 VDC, COMPLEMENTARY PNP OUTPUT, SINGLE DISCRETE OUTPUT, 4 PINS, CABLE CONNECTION, NO QUICK DISCONNECT, 2 METERS/6.5... | |
| PHOTOELECTRIC SENSOR, DIFFUSE, BACKGROUND SUPPRESSION, SN=15 MM, (BOS0105). FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, DIFFUSE, LONG, RED, PINPOINT INFRARED, SHORT WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, DIFFUSE-SHORT INFRARED LED, 300 MM, 2-METER, 12-24 VDC, PNP. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, DIGITAL RGB SENSOR, 24 VDC, 2 M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, DISTANCE SETTING, TEACH, 50-200MM, DC, PNP, 3-WIRE, M8 PLUG-IN. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, DIVERGENT, POLARIZED NO/NC, RETROREFLECTIVE, 5M RANGE, 22-250VDC/VAC, 100MA MAX. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, DK20 SERIES, TYPE: CONTRAST SENSORS, 10-30 VDC, 25MM MEASUREMENT RANGE, PUSH-PULL OUT, LIGHT/DARK-ON. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, DS18 SERIES, WIDE BEAM, BARREL-MOUNT, 4-PIN M12, 0.15M CABLE, RED LED, 10-30 VDC, PNP, (76557). FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, E32 SERIES, CYLINDER, SCREW THREAD, DIAMETER SENSOR: 5.2 MM, NORMAL OPERATING DISTANCE: 520 MM, IP67, (182523). FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, E3C SERIES, BEAM BREAK, 1M CABLE, PULSE MODULATED INFRARED LED. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, E3C SERIES, COMPACT HEAD, AMPLIFIER-SEPARATED, DIFFUSE-REFLECTIVE, SLIM TYPE, 50 MM SENSING DISTANCE, INFRARED LED, 2 METER CABLE, 12-24 VDC, (E3C-DS5W 2M). FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, E3C SERIES, REFLECTIVE, W/O AMP, 2 M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, E3C SERIES, THROUGH BEAM, 500 MM (19.685 INCH) RANGE, INFRARED LIGHT SOURCE, CABLE CONNECTION, IP64 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, EMITTER ONLY, 10M SENSING RANGE, NPN, 12-24VDC, 2M CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, FIBER-OPTIC, D10 EXPERT, RED BEAM PLASTIC FIBER, FIBEROPTIC SENSING MODE, INPUT: 12-24 V DC, OUTPUT: 2 NPN, QUICK DISCONNECT CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, HIGH FLEX DIFFUSE, 3 MM DIAMETER HEAD, REFLECTIVE, IP67. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, HIGH PERFORMANCE, FIBER OPTIC SENSING, PNP, 6-PINS, 12-24 VDC, 2 MM CABLE LENGTH, IP50, (62383). FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, INCLUDES BOTH THE SENDER (EMITTER) & RECEIVER, THRU-BEAM, METAL HOUSING, 20M RANGE, PNP, M12 CONNECTOR, 17133. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, LED EMITTER, CONNECTOR, 8 METER RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, LED EMITTER, WITH CONNECTOR, PNP NORMALLY CLOSED (NC), PNP NORMALLY OPEN (NO) (PINS 4-2), 600 MM MAX RANGE, (BOS01CF). FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, LED, PNP NORMALLY CLOSED (NC), PNP NORMALLY OPEN (NO) (PINS 4-2), 7 M MAX RANGE, (BOS01CE). FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, LED, RED LIGHT, CONNECTOR: M12X1-MALE; 4-PIN, NPN NORMALLY CLOSED (NC), RANGE MAX.=7 M, 10...30 VDC, (BOS01E2). FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, LIGHT EMITTER LASER, CONNECTION TYPE CONNECTOR, RANGE MAX 3 M, BOS018K. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, LIGHT EMITTER LASER, CONNECTOR MOUNT, SWITCHING OUTPUT PNP, NORMALLY OPEN, 4PIN, MAX RANGE 12M, (BOS00H8). FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, LIGHT EMITTER LASER, PNP NORMALLY CLOSED (NC);PNP NORMALLY OPEN (NO) (PINS 4-2), 350MM RANGE MAX, BOS013H. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, LIGHT EMITTER,LED, CONNECTION TYPE,CABLE, SWITCHING OUTPUT,PNP NORMALLY OPEN (NO), RANGE MAX. 2 M. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, LIGHT EMITTER=LASER, CONNECTION TYPE=CONNECTOR, SWITCHING OUTPUT=PNP NORMALLY CLOSED (NC);PNP NORMALLY OPEN (NO) (PINS 4-2), RANGE MAX.=9 M, (BOS0146). FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, LIGHT EMITTER=LED, CONNECTION TYPE=CABLE, SWITCHING OUTPUT=PNP NORMALLY OPEN (NO), RANGE MAX.=200 MM, REPLACES BOS 15K-R-C10-02. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, M18, CYLINDRICAL, METAL HOUSING, ANGLED, RED LED, THROUGH-BEAM, 20 METER SENSING RANGE, PNP, M12 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, PHOTO MARK SENSOR, E3C SERIES, REFLECTIVE, SENSING DISTANCE: 10MM, 2M. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, PLASTIC CASE, SLOT STYLE, FIXED SENSITIVITY, LIGHT/DARK ON, NPN OUTPUT, 18-35 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, RECTANGULAR (20X30MM), LED (RED 630 NM), 10-5000MM SENSING RANGE, LIGHT ON/ DARK ON, NPN, 4-WIRE, 2M PRE-WIRED CABLE, KEY DIFFERENCE: LONGER RANGE, DIFFERENT WIRING. FREE 2 YEAR RADWELL... | |
| PHOTOELECTRIC SENSOR, RECTANGULAR (20X30MM), LED (RED 630 NM), 10-5000MM SENSING RANGE, LIGHT ON/ DARK ON, PNP, IO LINK, 4-PIN M8 QD, KEY DIFFERENCE: LONGER RANGE, DIFFERENT WIRING. FREE 2 YEAR... | |
| PHOTOELECTRIC SENSOR, RECTANGULAR (20X30MM), LED (RED 630 NM), 10-5000MM SENSING RANGE, LIGHT ON/ DARK ON, PNP, IO LINK, 4-WIRE, 2M PRE-WIRED CABLE, KEY DIFFERENCE: LONGER RANGE, DIFFERENT WIRING. FREE 2... | |
| PHOTOELECTRIC SENSOR, RECTANGULAR (20X30MM), LED (RED 630 NM), 20-8000MM SENSING RANGE, LIGHT ON/ DARK ON, PNP, IO LINK, 4-PIN M8 QD, KEY DIFFERENCE: 3M LONGER RANGE, DIFFERENT WIRING. FREE 2... | |
| PHOTOELECTRIC SENSOR, RECTANGULAR (20X30MM), LED (RED 630 NM), 20-8000MM SENSING RANGE, LIGHT ON/ DARK ON, PNP, IO LINK, 4-WIRE, 2M PRE-WIRED CABLE, KEY DIFFERENCE: 3M LONGER RANGE, DIFFERENT WIRING. FREE... | |
| PHOTOELECTRIC SENSOR, RECTANGULAR (20X30MM), LED (RED 630 NM), 3-1500MM SENSING RANGE, LIGHT ON/DARK ON, NPN, M8 4-PIN QD, KEY DIFFERENCE: 700MM LONGER RANGE, DIFFERENT WIRING. FREE 2 YEAR RADWELL WARRANTY... | |
| PHOTOELECTRIC SENSOR, RECTANGULAR (20X30MM), LED (RED 630 NM), 3-1500MM SENSING RANGE, LIGHT ON/DARK ON, PNP, 2M PRE-WIRED CABLE, KEY DIFFERENCE: 700MM LONGER RANGE, DIFFERENT WIRING. FREE 2 YEAR RADWELL WARRANTY... | |
| PHOTOELECTRIC SENSOR, RECTANGULAR (20X30MM), PINPOINT LED (RED 640 NM), 10-300MM SENSING RANGE, LIGHT ON/ DARK ON, NPN, 0.2M PIGTAIL W/ 4-PIN M12 QD, KEY DIFFERENCE: LONGER RANGE, DIFFERENT WIRING. FREE... | |
| PHOTOELECTRIC SENSOR, RECTANGULAR (20X30MM), PINPOINT LED (RED 640 NM), 10-300MM SENSING RANGE, LIGHT ON/ DARK ON, NPN, 4-PIN M8 QD, KEY DIFFERENCE: DIFFERENT WIRING. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, RECTANGULAR, DIFFUSE, INFRARED LIGHT EMISSION, 600MM SENSING DISTANCE, 10-36 VDC, LIGHT-ON, NPN, POTENTIOMETER, 1 KHZ SWITCHING FREQUENCY, PLASTIC HOUSING, 6.5FT/2M CABLE LENGTH, PIGTAIL CONNECTION, 26 AWG. FREE 2... | |
| PHOTOELECTRIC SENSOR, REFLECTIVE SENSOR HEAD, VARIABLE SPOT, RED LED, 50-95 MM DETECTING AREA, 2 METER CORD LENGTH, -10 TO +55 DEGREE C (NO FREEZING), IP40. FREE 2 YEAR RADWELL WARRANTY... | |
| PHOTOELECTRIC SENSOR, REFLECTIVE SENSOR HEAD, WITH SHINE CANCELLATION, RED LED, 28 TO 52 MM DETECTING AREA, 2 M CABLE, -10 TO +55 DEGREE C, IP40. FREE 2 YEAR RADWELL WARRANTY... | |
| PHOTOELECTRIC SENSOR, REFLECTIVE, DEFINITE, 35MM RANGE, 2M CABLE, -10 TO 70 DEGREE C, NPN. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, RETROREFLECTIVE, 0-3 M RANGE, 10-30 VDC, PNP, N/O, M12 MALE 4 PIN CONNECTOR, DIVERGENT BEAM, LED RED LIGHT, BRASS, NICKEL-PLATED, (BOS01Y1). FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, RETROREFLECTIVE, 10-30 VDC, PNP, NO/NC, 0-3 M SENSING RANGE, M12 MALE 4 PIN CONNECTOR, LED LIGHT SOURCE, -25 TO +55 DEGREE C, IP67, BOS00LW. FREE 2 YEAR RADWELL... | |
| PHOTOELECTRIC SENSOR, RETROREFLECTIVE, 3.5 METER MEASUREMENT RANGE, 10-30 VDC SUPPLY, PNP OUTPUT, RECTANGULAR HOUSING, 18MM BARREL DIAMETER, M18 THREAD MOUNT, WITH VISIBLE RED LED INDICATOR, 2 METER CABLE LENGTH, IP67... | |
| PHOTOELECTRIC SENSOR, RETROREFLECTIVE, LIGHT EMITTER LED, PNP, NO / NC, 0.4.5 M RANGE, 10-30VDC, 100 MA, 2 M PVC CABLE, (BOS00K2). FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, RETROREFLECTIVE, PNP SWITCHING OUTPUT, NC/NO (PINS 4-2), 0 - 4.5 M SENSING RANGE, RED LED, 660 NM WAVELENGTH, 10-30 VDC SUPPLY, (BOS00K3). FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, RIGHT ANGLE LENS, VISABEL RED LIGHT EMIISSION, 600 MM SENSING DISTANCE, COMPLEMANTARY LIGHIT-ON/DARK-ON, PNP ADJUSTABLE, 4-WIRE, 4-PN M12 QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, SMARTEYE COLOR MARK 2, 12-24 V DC, POLARITY PROTECTED, 85 MA, RED LED, NO PULSE STRETCHER, FIBEROPTIC. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, SMARTEYE COLORMARK II, 12-24 V DC, POLARITY PROTECTED, 85 MA, GREEN LED, 10 MS PULSE STRETCHER, FIBEROPTIC, 1/4-3/8 INCH PROXIMITY / 1/2-3 INCH OPPOSED. FREE 2 YEAR RADWELL... | |
| PHOTOELECTRIC SENSOR, SMARTEYE COLORMARK II, 12-24 V DC, POLARITY PROTECTED, 85 MA, WHITE LED, 10 MS PULSE STRETCHER, FIBEROPTIC - 1/4"-3/8" PROXIMITY / 1/2"-3" OPPOSED. FREE 2 YEAR RADWELL WARRANTY... | |
| PHOTOELECTRIC SENSOR, SMARTEYE COLORMARK II, 12-24 V DC, POLARITY PROTECTED, 85 MA, WHITE LED, NO PULSE STRETCHER, 1/4 - 3/8 INCH PROXIMITY MODE RANGE, 1/2 - 3 INCH OPPOSED MODE... | |
| PHOTOELECTRIC SENSOR, SMARTEYE COLORMARK II, 12-24 VDC, POLARITY PROTECTED, 85 MA, GREEN LED, NO PULSE STRETCHER, 4-PIN M12 CONNECTOR, 1/4 - 3/8 INCH PROXIMITY MODE, 1/2 - 3 INCH OPPOSED... | |
| PHOTOELECTRIC SENSOR, SMARTEYE COLORMARK II, 12-24 VDC, POLARITY PROTECTED, 85 MA, NPN / PNP OUTPUT, RED LED, 10 MS PULSE STRETCHER, 1/4 - 3/8 INCH PROXIMITY MODE RANGE, 1/2 -... | |
| PHOTOELECTRIC SENSOR, SWITCHING OUTPUT NPN NORMALLY OPEN/NORMALLY CLOSED, PNP NORMALLY OPEN/NORMALLY CLOSED, RANGE MAX 2000 M, 10-30VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, THRU-BEAM, INFRARED LED, 15M SENSING RANGE, 2M CABLE, PNP OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, TIME OF FLIGHT, DISTANCE SETTABLE, PBT BODY, PNP OUTPUT, COM3 (230.4 KBPS), M8 CONNECTOR, 50-1500 MM SENSING DISTANCE, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, TUBULAR, THREADED, DIFFUSE WITH BACKGROUND SUPPRESSION, VISIBLE RED LIGHT EMISSION, 10-120MM SENSING DISTANCE, LIGHT-ON, PNP, ADJUSTABLE, 3-WIRE, 4-PIN M12 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, TUBULAR, THREADED, DIFFUSE, INFRARED LIGHT EMISSION, 100MM SENSING DISTANCE, SELECTABLE LIGHT-ON/DARK-ON, PNP, ADJUSTABLE, 4-WIRE, 4-PIN M12 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, TUBULAR, THREADED, DIFFUSE, INFRARED LIGHT EMISSION, 300MM SENSING DISTANCE, SELECTABLE LIGHT-ON/DARK-ON, PNP, ADJUSTABLE WITH TEACH-IN BUTTON, 4-WIRE, 4-PIN M12 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, TUBULAR, THREADED, DIFFUSE, INFRARED LIGHT EMISSION, 50MM SENSING DISTANCE, LIGHT-ON, NPN, 3-WIRE, PIGTAIL.. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, TUBULAR, THREADED, DIFFUSE, VISIBLE RED LIGHT EMISSION, 600MM SENSING DISTANCE, COMPLEMENTARY LIGHT-ON/DARK-ON, NPN, ADJUSTABLE, 4-WIRE, 4-PIN M12 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, TUBULAR, THREADED, DIFFUSE, VISIBLE RED LIGHT EMISSION, 600MM SENSING DISTANCE, COMPLEMENTARY LIGHT-ON/DARK-ON, PNP, ADJUSTABLE, 4-WIRE, 4-PIN M12 QUICK-DISCONNECT, SUGGESTED REPLACEMENT FOR C18D-AP-1E. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, TUBULAR, THREADED, METAL HOUSING, THROUGH-BEAM RECEIVER, 4M SENSING DISTANCE, SELECTABLE LIGHT-ON/DARK-ON, PNP, 4-WIRE, 4-PIN M12 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, TUBULAR, THREADED, POLARIZED RETROREFLECTIVE, RIGHT-ANGLE LENS, VISIBLE RED LIGHT EMISSION, 2M SENSING DISTANCE, DARK-ON, PNP, 3-WIRE, 4-PIN M12 QUICK-DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR, TUBULAR, THREADED, POLARIZED RETROREFLECTIVE, SUPPLY VOLTAGE 10-30VDC, VISIBLE RED LIGHT EMISSION, 2M SENSING DISTANCE, SELECTABLE LIGHT-ON/DARK-ON, PNP, OUTPUT SELECTABLE N.O AND N.C CONTACT, 2 METER AXIAL CABLE. FREE... | |
| PHOTOELECTRIC SENSOR, TUBULAR, THREADED, POLARIZED RETROREFLECTIVE, SUPPLY VOLTAGE 10-30VDC, VISIBLE RED LIGHT EMISSION, 2M SENSING DISTANCE, SELECTABLE LIGHT-ON/DARK-ON, PNP, OUTPUT SELECTABLE N.O AND N.C CONTACT, 4-PIN M12 QUICK-DISCONNECT. FREE 2... | |
| PHOTOELECTRIC SENSOR, TUBULAR, THREADED, POLARIZED RETROREFLECTIVE, VISIBLE RED LIGHT EMISSION, 2M SENSING DISTANCE, DARK-ON, PNP, 3-WIRE, 4-PIN M12 QUICK-DISCONNECT.. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR,RETROFLECTIVE ,18MM CYLINDRICAL,10-30VDC ,PNPNPN,4M DISTANCE,LIGHT OPERAYE. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SLIT 0.5-1-2MM. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SWITCH, 2M, SENSOR THROUGH-BEAM 100MM, IEC IP64. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SWITCH, DIFFUSE REFLECTIVE, INFRARED LED, 24 TO 240 VAC, 50/60HZ, 12 TO 240 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC SWITCH, PLASTIC HOUSING, RETRO WITH POLARIZED FILTER, 4M, NPN, CABLE CONNECTION, (17102). FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC THRU-BEAM 12M RANGE 10-30VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC THRU-BEAM 90-132VAC. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC THRU-BEAM PNP 10-30VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC THRU-BEAM SWITCH 12 TO 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC TRANSDUCER SENSOR 10-30VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC W/BASE. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC, 30FEET DETECTION DISTANCE, INFRA RED, RETROREFLECTIVE. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC, DIFFUSE SENSORS, 18 M SERIES, 1-800 MM RANGE, 10-30 VDC, PNP, NO/NC, M12 MALE 4 PIN CONNECTOR, INFRARED LED, BRASS, NICKEL-PLATED, BOS01EY. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC, MULTI-FUNCTION, 10-30VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC, NEEDLE PROBE, 2MM RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC, RETROREFLECTIVE, 4M, 10-30VDC, 150MA. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC, SWITCH FIBER, 2M LONG. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRIC. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELECTRICSENSOR - RECTANGULAR BLOCK-STYLE BACKGROUND SUPPRESSION 30-350MM PNP, M12 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELETRIC SENSOR D.C. EYE 12-24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PHOTOELETRIC SENSOR, W/ BLOCK SENSOR, PHOTO SEPARATE AMP, 2M CABLE, DETECTION RANGE 200MM MAX., INFRARED LED (950 NM), 20 M MIN. AT 500 VDC, 500 VAC AT 50/60 HZ FOR... | |
| PHOTOIELECTRIC SENSOR, POLARIZED, RETROREFLECTIVE, 10-30VDC, RED LED LIGHT SOURCE, 3.5 M SENSING RANGE, PNP OUTPUT, 4 PIN, PN 78111. FREE 2 YEAR RADWELL WARRANTY | |
| PLC DIRECT Sensors & Switches C18P-AP-2E | |
| PLC DIRECT Sensors & Switches DMP-0P-1H | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches BOS 18M-PA-1PD-E5-C-S4-S UB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches BOS-12M-PS-1YA-S4-C- SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches CX-411-P-Z-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches E3F2-DS10Z2-N-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches E3F2-DS30C4-P1-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches E3F2-R2B4-P1-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches E3F2-R4B4-P1-SUB | |
| RADWELL VERIFIED SUBSTITUTE Sensors & Switches E3FA-RP21-SUB | |
| REPLACEMENT FOR BALLUFF BLS 18M-PS-1P-E5-C-S4-, PHOTOELECTRIC SENSOR KIT, INCLUDES BOTH EMITTER & RECEIVER, METAL, THRUBEAM, 20M, PNP, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF BALLUFF BOS 18M-PA-1PD-E5-C-S4, PHOTOELECTRIC SENSOR, M18 DIFFUSE, 500MM SENSING RANGE, PNP, BRASS BODY HOUSING, COMPLIMENTARY OUTPUTS (LO/DO), M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF BALLUFF BOS 26K-NA-1HC-S4-C, PHOTOELECTRICSENSOR - RECTANGULAR BLOCK-STYLE BACKGROUND SUPPRESSION 30-350MM PNP, M12 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT OF BALLUFF BOS-18K-1-C30-10-02, PHOTOELECTRIC SENSOR - M18, AC, DIFFUSE 500MM RANGE, ADJUSTABLE W/ POTEN., DARK ON, PLASTIC BODY, 2M (WIRE COLOR CODES DIFFER FROM BALLUFF). FREE 2 YEAR RADWELL... | |
| REPLACEMENT OF OMRON E3F2-DS10B4-P1, PHOTOELECTRIC SENSOR, RETRO-REFLECTIVE, PLASTIC, CYLINDRICAL, 3M RANGE, PNP, 4-PIN, DC MICRO QD, (OMRON VERSION HAS 4M SENSING RANGE, RADWELL VERSION HAS 3M SENSING RANGE). FREE 2... | |
| SENSOR, COMPACT HEAD, AMPLIFIER-SEPARATED, PHOTOELECTRIC SENSOR, E3C, CONVERGENT- REFLECTIVE, SMALL TYPE, 2M. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, FIBER-OPTIC, PHOTOELECTRIC, 10-30 V DC, GLASS FIBEROPTIC SENSING MODE, PNP, VISIBLE, 2 M (6.5 FT) CABLE, 33711. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, PHOTO BEAM BREAK, 2 METER. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, PHOTO, DIFFUSE REFLECTIVE, LIGHT & DARK ON, NPN & PNP OUTPUT, 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, PHOTO, DIFFUSE REFLECTIVE, LIGHT & DARK ON, RELAY OUTPUT, 24-240 VAC & VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, PHOTO, DIFFUSE REFLECTIVE, LIGHT & DARK ON, RELAY OUTPUT, TIMER, 24-240 VAC & VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, PHOTO, DIFFUSE REFLECTIVE, LIGHT ON, 30MM SENSING, TIMER, NPN OUTPUT, 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, PHOTO, DIFFUSE REFLECTIVE, NARROW BEAM, 18MM ROUND BRASS, 200 MM RANGE, LIGHT & DARK ON, NPN OUTPUT, 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, PHOTO, DIFFUSE REFLECTIVE, NARROW BEAM, 18MM ROUND BRASS, 200 MM RANGE, LIGHT & DARK ON, PNP OUTPUT, 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, PHOTO, DIFFUSE, 100MM SENSING DISTANCE, CONNECTOR TYPE, LIGHT & DARK ON, NPN OUTPUT, 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, PHOTO, DIFFUSE, 100MM SENSING DISTANCE, CONNECTOR TYPE, LIGHT & DARK ON, PNP OUTPUT, 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, PHOTO, DIFFUSE, 300MM SENSING DISTANCE, CONNECTOR TYPE, LIGHT & DARK ON, NPN OUTPUT, 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, PHOTO, DIFFUSE, 300MM SENSING DISTANCE, CONNECTOR TYPE, LIGHT & DARK ON, PNP OUTPUT, 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, PHOTO, DIFFUSE, 50MM SENSING DISTANCE, NARROW SPOT BEAM FOR 0.2MM TARGET, LIGHT & DARK ON, NPN OUTPUT, 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, PHOTO, DIFFUSE, 50MM SENSING DISTANCE, NARROW SPOT BEAM FOR 0.2MM TARGET, LIGHT & DARK ON, PNP OPEN COLLECTOR OUTPUT, 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, PHOTO, PLASTIC CASE, SLOT STYLE, FIXED SENSITIVITY, LIGHT & DARK ON, NPN OUTPUT, 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, PHOTO, POLARIZED RETRO REFLECTIVE, 3M SENSING DISTANCE , CONNECTOR TYPE, LIGHT & DARK ON, PNP OUTPUT, 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, PHOTO, RETROREFLECTIVE, LIGHT & DARK ON, NPN & PNP OUTPUT, 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, PHOTO, THROUGH BEAM, 7M SENSING DISTANCE, LIGHT & DARK ON, NPN OUTPUT, 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, PHOTO, THROUGH BEAM, 7M SENSING DISTANCE, LIGHT & DARK ON, PNP OUTPUT, 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, PHOTO, THROUGH BEAM, DARK ON, NPN OUTPUT, 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, PHOTO, THROUGH BEAM, LIGHT & DARK ON, PNP, OUTPUT, 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, PHOTOELECTRIC TYPE, BACKGROUND SUPPRESSION, LIGHT EMITTER, LED,4 PIN MALE CONNECTOR, SWITCHING OUTPUT/PNP, NORMALLY OPEN, 10-30 VDC, (BOS010J). FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, PHOTOELECTRIC, 0.2 TO 1 M RANGE, RED LED, BACKGROUND SUPPRESSION, 12-24 VDC INPUT TO NPN AND PNP, OUTPUT 100 MA MAX. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, PHOTOELECTRIC, 20-300MM SENSING RANGE, BGS/FGS FUNCTION, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SENSOR, PHOTOELECTRIC, CONNECTION TYPE=CONNECTOR, SWITCHING OUTPUT=NPN NORMALLY CLOSED (NC);NPN NORMALLY OPEN (NO) (PINS 4-2), RANGE MAX.=400 MM, (BOS00L6). FREE 2 YEAR RADWELL WARRANTY | |
| SICK Sensors & Switches DS35-B15821 | |
| SUBSTITUTE FOR BALLUFF BLS-18M-XX-1P-E5-L-S -4, PHOTOELECTRIC SENSOR KIT, INCLUDES BOTH EMITTER & RECEIVER, METAL, THRUBEAM, 20M, PNP, M12 QD, BLS18M-XX-1P-E5-L-S4 -SUB +BLS18M-PS-1P-E5-C-S 4-SUB-KIT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BALLUFF BOS 12M-NS-1YA-S4-C, PHOTOELECTRIC SENSOR, CYLINDRICAL, M12, 100MM SENSING RANGE, NPN, 4-PIN, M12 QD . FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BALLUFF BOS 12M-PS-1YA-S4-C, PHOTOELECTRIC SENSOR, M12, DIFFUSE, 100MM RANGE TEACH ADJUST, PNP, LIGHT ON/DARK ON SELECTABLE, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BALLUFF BOS 18KF-PA-1QD-S4-C, PHOTOELECTRIC SENSOR, RETROREFLECTIVE, CYLINDRIAL (FULL CYLINDER SHAPE NOT SHAVED LIKE BALLUFF UNIT) DC-COMPLIMENTARY LO/DO OUPUTS, 4M SENSING RANGE (ADJUSTABLE), 4-PIN, M12 QD. FREE 2 YEAR... | |
| SUBSTITUTE FOR BALLUFF BOS 21M-PA-PK10-S4, PHOTOELECTRIC SENSOR, REFLEX, POLARIZED, METAL AXIAL, PNP, NO/NC, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BALLUFF BOS-18M-PS-1XB-E5-C- S4, PHOTOELECTRIC SENSOR - M18 DIFFUSE, 150 MM RANGE, NP BRASS BODY, M18 CYLINDRICAL, PNP, W/ M12 CONNECT, (NO PUSH BUTTON). FREE 2 YEAR RADWELL WARRANTY... | |
| SUBSTITUTE FOR BALLUFF BOS-S50-PR-5-C01-PP, PHOTOELECTRIC SENSOR, M18, PLASTIC CYLINDRICAL BODY, DIFFUSE , 500MM SENSING RANGE, PNP, LIGHT ON/DARK ON, PNP, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR BALLUFF BOS6K-NU-RD10-S75 (BOS01LM), PHOTOELECTRIC SENSOR, DIFFUSE, SMALL RECTANGULAR, NPN, 0 TO 1M, M8 4-PIN QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MATSUSHITA ELECTRIC CX-442, PHOTOELECTRIC SENSOR, RECTANGULAR (20X30MM), PINPOINT LED (RED 640 NM), 10-300MM SENSING RANGE, LIGHT ON/ DARK ON, NPN, 4-WIRE, 2M PRE-WIRED CABLE, KEY DIFFERENCE: DIFFERENT WIRING. | |
| SUBSTITUTE FOR MATSUSHITA ELECTRIC CX-442-P-Z, PHOTOELECTRIC SENSOR, BACKGROUND SUPPRESSION, 50 TO 300MM, PNP, M8 4-PIN QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR MATSUSHITA ELECTRIC CX-481, PHOTOELECTRIC SENSOR, RECTANGULAR (20X30MM), LED (RED 630 NM), 10-5000MM SENSING RANGE, LIGHT ON/ DARK ON, NPN, 4-WIRE, 2M PRE-WIRED CABLE, KEY DIFFERENCE: LONGER RANGE, DIFFERENT... | |
| SUBSTITUTE FOR MATSUSHITA ELECTRIC CX-482-P, PHOTOELECTRIC SENSOR, RECTANGULAR (20X30MM), LED (RED 630 NM), 10-5000MM SENSING RANGE, LIGHT ON/ DARK ON, PNP, IO LINK, 4-PIN M8 QD, KEY DIFFERENCE: LONGER RANGE,... | |
| SUBSTITUTE FOR MATSUSHITA ELECTRIC CX-493, PHOTOELECTRIC SENSOR, RECTANGULAR (20X30MM), LED (RED 630 NM), 20-8000MM SENSING RANGE, LIGHT ON/ DARK ON, NPN, 4-WIRE, 2M PRE-WIRED CABLE, KEY DIFFERENCE: 3M LONGER RANGE,... | |
| SUBSTITUTE FOR MATSUSHITA ELECTRIC CY-21-PN, PHOTOELECTRIC SENSOR KIT, INCLUDES BOTH EMITTER & RECEIVER, METAL, THRUBEAM, 20M, PNP, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E3A2-DS70M4, PHOTOELECTRIC SENSOR, LONG RANGE, DIFFUSE, TERMINAL, 12-240V DC/ 24-240V AC, RELAY NO, TIMING DELAY, 4 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E3F1RP21, PHOTOELECTRIC SENSOR, CYLINDRICAL, M18 REFLECTIVE, PNP, LIGHT ON (IO LINK)/ DARK ON, 4-WIRE, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E3F2-7B4-M1-S, PHOTOELECTRIC SENSOR KIT, INCLUDES BOTH EMITTER & RECEIVER, METAL, THRUBEAM, 20M, PNP, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E3F2-7B4-P1, PHOTOELECTRIC SENSOR KIT, (INCLUDES EMITTER & RECEIVER), PLASTIC HOUSING, THRU-BEAM 20 METER, PNP, M12 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E3F2-D1B4, PHOTOELECTRIC SENSOR, PLASTIC HOUSING, DIFFUSE, 80CM, PNP, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E3F2-D1B4-M, PHOTOELECTRIC SENSOR - LONG RANGE DIFFUSE, INFARED LED, 10-30 VDC, PNP, L.O./D.O., 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E3F2-D1B4-P1, PHOTOELECTRIC SENSOR, PLASTIC HOUSING, DIFFUSE, 80CM, PNP, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E3F2-D1C4-P1, PHOTOELECTRIC SENSOR, PLASTIC HOUSING, DIFFUSE, 80CM, NPN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E3F2-D1C42M, PHOTOELECTRIC SENSOR, PLASTIC HOUSING, DIFFUSE, 80CM, NPN, CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E3F2-DS10Z1-N, PHOTOELECTRIC SENSOR, M18, CYLINDRICAL, DIFFUSE, 150MM RANGE WITH ADJUSTMENT, AC, LIGHT ON, 2M CABLE, WIRING DIFFERS FROM OEM VERSION, SEE INSTRUCTIONS INCLUDED WITH SENSOR. FREE 2... | |
| SUBSTITUTE FOR OMRON E3F2-DS10Z2-N, PHOTOELECTRIC SENSOR, DIFFUSE, M18 CYLINDRICAL, M18 CYLINDRICAL, PLASTIC BODY STYLE, 150MM RANGE, NPN, DARK ON, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E3F2-DS30-B4, PHOTOELECTRIC SENSOR, PLASTIC HOUSING, DIFFUSE, 80CM, PNP, 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E3F2-DS30B4-M, PHOTOELECTRIC SENSOR - LONG RANGE DIFFUSE, INFARED LED, 10-30 VDC, PNP, L.O./D.O., 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E3F2-DS30B4-M-2M, PHOTOELECTRIC SENSOR - LONG RANGE DIFFUSE, INFARED LED, 10-30 VDC, PNP, L.O./D.O., 2M CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E3F2-DS30B4-M1-M, PHOTOELECTRIC SENSOR, M18, CYLINDRICAL DIFFUSE - 500MM SENSING RANGE, PNP, LIGHT ON/DARK ON, PNP, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E3F2-DS30B4-P1, PHOTOELECTRIC SENSOR, PLASTIC HOUSING, DIFFUSE, 80 CM, PNP, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E3F2-DS30B41-P1, PHOTOELECTRIC SENSOR, SIDE, PLASTIC HOUSING, DIFFUSE, 80CM, PNP, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E3F2-DS30C4, PHOTOELECTRIC SENSOR, PLASTIC HOUSING, DIFFUSE, 80CM, NPN, CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E3F2-DS30C4-P1, PHOTOELECTRIC SENSOR, PLASTIC HOUSING, DIFFUSE, 80CM, NPN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E3F2-LS10C4-P1, PHOTOELECTRIC SENSOR, PLASTIC HOUSING, DIFFUSE, 40CM, PNP, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E3F2-R2B4-P1, PHOTOELECTRIC SENSOR, PLASTIC HOUSING, RETRO WITH POLARIZED FILTER, 4M, PNP, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E3F2-R2C4, PHOTOELECTRIC SENSOR, PLASTIC HOUSING, RETRO WITH POLARIZED FILTER, 4M, NPN, CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E3F2-R2C4-P1, PHOTOELECTRIC SENSOR, PLASTIC HOUSING, RETRO WITH POLARIZED FILTER, 4M, NPN, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E3F2-R2Z-2 2M, PHOTOELECTRIC SENSOR, NON-POLARIZING RETRO-REFLECTIVE, PLASTIC, 2M SENSING RANGE, AC, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E3F2-R2Z2, PHOTOELECTRIC SENSOR, NON-POLARIZING RETRO-REFLECTIVE, PLASTIC, 2M SENSING RANGE, AC, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E3F2-R4B4-M1-M, PHOTOELECTRIC SENSOR, M18,RETROREFLECTIVE, PLASTIC BODY, 4M RANGE, SENSITIVITY ADJUSTMENT, PNP, LIGHT ON/DARK ON, M12 QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E3F2-R4B4-P1, PHOTOELECTRIC SENSOR, M18, RETROREFLECTIVE, PLASTIC BODY, 4M RANGE, SENSITIVITY ADJUSTMENT, PNP, LIGHT ON/DARK ON, M12 QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E3FA-DP21, PHOTOELECTRIC SENSOR, M18 DIFFUSE PHOTOELECTRIC, 150 MM RANGE, PLASTIC BODY, M18 CYLINDRICAL, PNP; WITH M12 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E3FA-RN11 2M, PHOTOELECTRIC SENSOR, 2M PRE-WIRED. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E3FA-RN21, PHOTOELECTRIC SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E3FA-RP21, PHOTOELECTRIC SENSOR, M18; RETROREFLECTIVE, PNP; 4M RANGE, LIGHT ON/DARK ON, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OMRON E3FB-DP22, PHOTOELECTRIC SENSOR, M18, CYLINDRICAL DIFFUSE - 500MM SENSING RANGE, PNP, LIGHT ON/DARK ON, PNP, M12 QD. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR OPTEX BGS-Z30N, PHOTOELECTRIC SENSOR, RECTANGULAR (20X30MM), PINPOINT LED (RED 640 NM), 10-300MM SENSING RANGE, LIGHT ON/ DARK ON, NPN, 4-WIRE, 2M PRE-WIRED CABLE, KEY DIFFERENCE: DIFFERENT WIRING. FREE... | |
| SUBSTITUTE FOR PANASONIC CX-411-P-Z, COMPACT PHOTOELECTRIC SENSOR, CX-400, THRU-BEAM, 10 M SENSING RANGE, RED LED 680NM, PNP OPEN-COLLECTOR TRANSISTOR, SWITCHABLE LIGHT-ON / DARK-ON OPERATION, 12-24 VDC SUPPLY, 2 METER CABLE,... | |
| SUBSTITUTE FOR PANASONIC CX-421-P, PHOTOELECTRIC SENSOR. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR PANASONIC CX-441, PHOTOELECTRIC SENSOR, REFLECTIVE, 2MM-50MM RANGE, NPN, NORMALLY OPEN, 2M PRE-WIRED CABLE. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE METAL BODY VERSION FOR BALLUFF BOS-S50-PR-5-C01-PP, PHOTOELECTRIC SENSOR, M18, METAL CYLINDRICAL BODY, DIFFUSE , 500MM SENSING RANGE, PNP, LIGHT ON/DARK ON, PNP, M12 QD. FREE 2 YEAR RADWELL WARRANTY... | |
| SUNX LTD, CY-22, CY22, PHOTOELECTRIC SENSOR, 0MM TO 120MM, NPN, SENSING RANGE:0-120MM, OUTPUT CURRENT 100MA, 10-30VDC,. FREE 2 YEAR RADWELL WARRANTY | |
| SWITCH, PHOTOELECTRIC, 2 METER,THROUGH-BEAM SENSING METHOD, 300MM SENSING DISTANCE, INFRARED. FREE 2 YEAR RADWELL WARRANTY | |
| TRI-TRONICS Sensors & Switches CMS-1BF1 | |
| TRI-TRONICS Sensors & Switches CMS-2BF1 |
| << Prev | Next >> |