Tri-Tronics Company, Inc. COLORMARK™ II, No Pulse Stretcher, White LED, F1 Optical Block CMSWL-2BF1

Description
For documentation and other COLORMARK™ II models, please see our COLORMARK™ II Marketing Page. Technical Features Model Specific Adjustment Type: Knob Connection Type: Connector, 4-pin M12 Housing Type: Rectangular Optical Block: Type F1, Fiberoptic Adapter Adapts a sensor to any standard fiber optic light guide with .187" O.D. tips. The light guide is inserted and held in place with a slide-action snap. LED Light Source White - Broadband Spectrum Sensing Range: 1/4" to 3/8" Proximity Mode 1/2" to 3" Opposed Mode Pulse Stretcher: None Family Specific Supply Voltage: 12 to 24 VDC Polarity Protected Current Requirements: 85mA (exclusive of load) Output Transistors: (1) NPN and (1) PNP output transistor NPN: Sink up to 150mA PNP: Source up to 150mA Momentary short circuit protected Output transistors turn “ON” when mark is in view Anti-pulsing on power-up Response Time Minimum duration of input event Light state response: 50 microseconds Dark state response: 140 microseconds Leading edge variation: less than 20 microseconds Hysteresis: Less than 400 millivolts for maximum sensitivity and resolution OFFSET/EDR® Clutch Knob Adjustment Sets initial level on Contrast Indicator in relation to mid-scale switch point of 5 – functions as sensitivity adjustment Controls Enhanced Dynamic Range circuit (EDR®) which functions to avoid glare effect LIGHT/DARK Switch: Dark position for dark mark; Light position for light mark Indicators: OUTPUT INDICATOR - Red LED illuminates when output transistors are “ON” EDR INDICATOR – Intensity of Green LED provides indication of where in the dynamic operating range the offset / EDR adjustment has been set FULLY LIT: Operating near saturation OFF: Operating near maximum sensing range CONTRAST INDICATOR –Displays returned contrasting light levels (background vs. mark) Light Immunity: Pulse modulated to provide extremely high immunity to ambient light Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof, ratings: NEMA 4X, 6P and IP67 Epoxy encapsulated for mechanical strength
Datasheet
Description
For documentation and other COLORMARK™ II models, please see our COLORMARK™ II Marketing Page. Technical Features Model Specific Adjustment Type: Knob Connection Type: Connector, 4-pin M12 Housing Type: Rectangular Optical Block: Type F1, Fiberoptic Adapter Adapts a sensor to any standard fiber optic light guide with .187" O.D. tips. The light guide is inserted and held in place with a slide-action snap. LED Light Source White - Broadband Spectrum Sensing Range: 1/4" to 3/8" Proximity Mode 1/2" to 3" Opposed Mode Pulse Stretcher: None Family Specific Supply Voltage: 12 to 24 VDC Polarity Protected Current Requirements: 85mA (exclusive of load) Output Transistors: (1) NPN and (1) PNP output transistor NPN: Sink up to 150mA PNP: Source up to 150mA Momentary short circuit protected Output transistors turn “ON” when mark is in view Anti-pulsing on power-up Response Time Minimum duration of input event Light state response: 50 microseconds Dark state response: 140 microseconds Leading edge variation: less than 20 microseconds Hysteresis: Less than 400 millivolts for maximum sensitivity and resolution OFFSET/EDR® Clutch Knob Adjustment Sets initial level on Contrast Indicator in relation to mid-scale switch point of 5 – functions as sensitivity adjustment Controls Enhanced Dynamic Range circuit (EDR®) which functions to avoid glare effect LIGHT/DARK Switch: Dark position for dark mark; Light position for light mark Indicators: OUTPUT INDICATOR - Red LED illuminates when output transistors are “ON” EDR INDICATOR – Intensity of Green LED provides indication of where in the dynamic operating range the offset / EDR adjustment has been set FULLY LIT: Operating near saturation OFF: Operating near maximum sensing range CONTRAST INDICATOR –Displays returned contrasting light levels (background vs. mark) Light Immunity: Pulse modulated to provide extremely high immunity to ambient light Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof, ratings: NEMA 4X, 6P and IP67 Epoxy encapsulated for mechanical strength
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COLORMARK™ II, No Pulse Stretcher, White LED, F1 Optical Block - CMSWL-2BF1 - Tri-Tronics Company, Inc.
Tampa, FL, United States
COLORMARK™ II, No Pulse Stretcher, White LED, F1 Optical Block
CMSWL-2BF1
COLORMARK™ II, No Pulse Stretcher, White LED, F1 Optical Block CMSWL-2BF1
For documentation and other COLORMARK™ II models, please see our COLORMARK™ II Marketing Page. Technical Features Model Specific Adjustment Type: Knob Connection Type: Connector, 4-pin M12 Housing Type: Rectangular Optical Block: Type F1, Fiberoptic Adapter Adapts a sensor to any standard fiber optic light guide with .187" O.D. tips. The light guide is inserted and held in place with a slide-action snap. LED Light Source White - Broadband Spectrum Sensing Range: 1/4" to 3/8" Proximity Mode 1/2" to 3" Opposed Mode Pulse Stretcher: None Family Specific Supply Voltage: 12 to 24 VDC Polarity Protected Current Requirements: 85mA (exclusive of load) Output Transistors: (1) NPN and (1) PNP output transistor NPN: Sink up to 150mA PNP: Source up to 150mA Momentary short circuit protected Output transistors turn “ON” when mark is in view Anti-pulsing on power-up Response Time Minimum duration of input event Light state response: 50 microseconds Dark state response: 140 microseconds Leading edge variation: less than 20 microseconds Hysteresis: Less than 400 millivolts for maximum sensitivity and resolution OFFSET/EDR® Clutch Knob Adjustment Sets initial level on Contrast Indicator in relation to mid-scale switch point of 5 – functions as sensitivity adjustment Controls Enhanced Dynamic Range circuit (EDR®) which functions to avoid glare effect LIGHT/DARK Switch: Dark position for dark mark; Light position for light mark Indicators: OUTPUT INDICATOR - Red LED illuminates when output transistors are “ON” EDR INDICATOR – Intensity of Green LED provides indication of where in the dynamic operating range the offset / EDR adjustment has been set FULLY LIT: Operating near saturation OFF: Operating near maximum sensing range CONTRAST INDICATOR –Displays returned contrasting light levels (background vs. mark) Light Immunity: Pulse modulated to provide extremely high immunity to ambient light Ambient Temperature: -40°C to 70°C (-40°F to158°F) Rugged Construction: Chemical resistant, high-impact polycarbonate housing Waterproof, ratings: NEMA 4X, 6P and IP67 Epoxy encapsulated for mechanical strength

For documentation and other COLORMARK™ II models, please see our COLORMARK™ II Marketing Page.

Technical Features

Model Specific

Adjustment Type:

  • Knob

Connection Type:

  • Connector, 4-pin M12

Housing Type:

  • Rectangular

Optical Block:

  • Type F1, Fiberoptic Adapter
    Adapts a sensor to any standard fiber optic light guide with .187" O.D. tips. The light guide is inserted and held in place with a slide-action snap.

LED Light Source

  • White - Broadband Spectrum

Sensing Range:

  • 1/4" to 3/8" Proximity Mode
  • 1/2" to 3" Opposed Mode

Pulse Stretcher:

  • None

Family Specific

Supply Voltage:

  • 12 to 24 VDC
  • Polarity Protected

Current Requirements:

  • 85mA (exclusive of load)

Output Transistors:

  • (1) NPN and (1) PNP output transistor
  • NPN: Sink up to 150mA
  • PNP: Source up to 150mA
  • Momentary short circuit protected
  • Output transistors turn “ON” when mark is in view
  • Anti-pulsing on power-up

Response Time
Minimum duration of input event

  • Light state response: 50 microseconds
  • Dark state response: 140 microseconds
  • Leading edge variation: less than 20 microseconds

Hysteresis:

  • Less than 400 millivolts for maximum sensitivity and resolution

OFFSET/EDR® Clutch Knob Adjustment

  • Sets initial level on Contrast Indicator in relation to mid-scale switch point of 5 – functions as sensitivity adjustment
  • Controls Enhanced Dynamic Range circuit (EDR®) which functions to avoid glare effect

LIGHT/DARK Switch:

  • Dark position for dark mark; Light position for light mark

Indicators:

  • OUTPUT INDICATOR - Red LED illuminates when output transistors are “ON”
  • EDR INDICATOR – Intensity of Green LED provides indication of where in the dynamic operating range the offset / EDR adjustment has been set FULLY LIT: Operating near saturation OFF: Operating near maximum sensing range
  • CONTRAST INDICATOR –Displays returned contrasting light levels (background vs. mark)

Light Immunity:

  • Pulse modulated to provide extremely high immunity to ambient light

Ambient Temperature:

  • -40°C to 70°C (-40°F to158°F)

Rugged Construction:

  • Chemical resistant, high-impact polycarbonate housing
  • Waterproof, ratings: NEMA 4X, 6P and IP67
  • Epoxy encapsulated for mechanical strength
Supplier's Site Datasheet
Photoelectric - 239230 - Radwell International
Willingboro, NJ, United States
Photoelectric
239230
Photoelectric 239230
PHOTOELECTRIC SENSOR, SMARTEYE COLORMARK II, 12-24 V DC, POLARITY PROTECTED, 85 MA, WHITE LED, NO PULSE STRETCHER, 1/4 - 3/8 INCH PROXIMITY MODE RANGE, 1/2 - 3 INCH OPPOSED MODE RANGE, M12 CONNECTOR, 4 PIN, NPN / PNP OUTPUT. FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR, SMARTEYE COLORMARK II, 12-24 V DC, POLARITY PROTECTED, 85 MA, WHITE LED, NO PULSE STRETCHER, 1/4 - 3/8 INCH PROXIMITY MODE RANGE, 1/2 - 3 INCH OPPOSED MODE RANGE, M12 CONNECTOR, 4 PIN, NPN / PNP OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Tri-Tronics Company, Inc. Radwell International
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number CMSWL-2BF1 239230
Product Name COLORMARK™ II, No Pulse Stretcher, White LED, F1 Optical Block Photoelectric
Body Shape Rectangular
Operation Distance 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
Operating Temperature -40 to 158 F (-40 to 70 C)
Mode Light/Dark Programmable
Unlock Full Specs
to access all available technical data