COMPACT PHOTOELECTRIC SENSOR, CX-400 SERIES, BUILT-IN AMPLIFIER, RETRO-REFLECTIVE, POLARIZING FILTERS, 3M SENSING RANGE, NPN OUTPUT, LIGHT-ON / DARK-ON, RED LED. FREE 2 YEAR RADWELL WARRANTY
The CX-400 series of photoelectric sensors is a wide-ranging lineup of 116 different models. Whatever your application entails, Panasonic has covered it with this series. Built to IP-67 standards, the CX-400 series is designed for the most demanding environments.
There are also models that are specifically design for resistance to oil, coolant, or ethanol. Couple this with high electrical noise resistance and a built in interference prevention function, and you have one of the most robust sensors on the market.
Features:
PHOTOELECTRIC SENSOR, 0M TO 3M, NPN; Sensing Range Max:3m; Sensor Output:NPN; Product Range:CX-400 Series; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Sensing Mode:Retroreflective
| Radwell International | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 24166010 | 70036145 | 96H2350 |
| Product Name | Photoelectric | SENSOR,PHOTOELECTRIC,COMPACT,POLARIZED RETRO,LO/DO,3000MM | Photoelectric Sensor, 0M To 3M, Npn; Sensing Range Max Panasonic |
| Operation Distance | 118 inch (3000 mm) | 118 inch (3000 mm) |