Banner Engineering Corp. Photoelectric, Industrial D12SP6FP

Description
Fiber Optic Optical Sensor PNP
Request a Quote Datasheet
Description
Fiber Optic Optical Sensor PNP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-D12SP6FP-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-D12SP6FP-ND
Photoelectric, Industrial 2170-D12SP6FP-ND
Fiber Optic Optical Sensor PNP

Fiber Optic Optical Sensor PNP

Buy Now Datasheet
Photoelectric - 13504 - Radwell International
Willingboro, NJ, United States
Photoelectric
13504
Photoelectric 13504
PHOTOELECTRIC SENSOR, D12 SERIES, THERMOPLASTIC, PLASTIC FIBER OPTIC, RANGE DEPENDS ON FIBER, INPUT 10-30 VDC, COMPLEMENTARY PNP OUTPUT, SINGLE DISCRETE OUTPUT, 4 PINS, CABLE CONNECTION, NO QUICK DISCONNECT, 2 METERS/6.5 FEET CABLE, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR, D12 SERIES, THERMOPLASTIC, PLASTIC FIBER OPTIC, RANGE DEPENDS ON FIBER, INPUT 10-30 VDC, COMPLEMENTARY PNP OUTPUT, SINGLE DISCRETE OUTPUT, 4 PINS, CABLE CONNECTION, NO QUICK DISCONNECT, 2 METERS/6.5 FEET CABLE, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sensor, Fiber-Optic; Photoelectric; Plastic Fiberoptic Sensing Mode; PNP; LED - 70168159 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor, Fiber-Optic; Photoelectric; Plastic Fiberoptic Sensing Mode; PNP; LED
70168159
Sensor, Fiber-Optic; Photoelectric; Plastic Fiberoptic Sensing Mode; PNP; LED 70168159
Features: 35 mm DIN Rail Mountable Fiber Optic Amplifier for Glass or Plastic Fibers Visible Red Sensing Beam LED Bargraph for Signal Strength, Programming Status and Diagnostic Warning Indication 10 to 30 VDC Supply Voltage Range Varies By Fiber Optic Used 2 m Integral Cable Models Listed (Pico-Style QD Available) Accessories Available: Cordsets and Fiber Optic Cable

Features:

  • 35 mm DIN Rail Mountable Fiber Optic Amplifier for Glass or Plastic Fibers
  • Visible Red Sensing Beam
  • LED Bargraph for Signal Strength, Programming Status and Diagnostic Warning Indication
  • 10 to 30 VDC Supply Voltage
  • Range Varies By Fiber Optic Used
  • 2 m Integral Cable Models Listed (Pico-Style QD Available)
  • Accessories Available: Cordsets and Fiber Optic Cable
Supplier's Site

Technical Specifications

  DigiKey Radwell International Allied Electronics, Inc.
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number 2170-D12SP6FP-ND 13504 70168159
Product Name Photoelectric, Industrial Photoelectric Sensor, Fiber-Optic; Photoelectric; Plastic Fiberoptic Sensing Mode; PNP; LED
Operating Temperature -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Fork Shape DC Photoelectric Sensor - S4392 - Fargo Controls, Inc.
Specs
Body Shape Slot
Operation Distance 0.5118 inch (13 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Proximity Sensors - Industrial - Z5611-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.1000 kHz
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
3 suppliers
Photoelectric, Industrial - 1882-1059534-ND - DigiKey
Specs
Operating Temperature -13 to 131 F (-25 to 55 C)
Optical Technology Type Retroreflective
Beam Type Visible
View Details
2 suppliers
Miniature Rectangular Photoelectric Sensors - Cubic Series 4040 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 5.91 to 591 inch (150 to 15000 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details