Balluff, Inc. Photoelectric BOS 5K-PO-IX10-S75-S

Description
BALLUFF ,BOS 5K-PO-IX10-S75-S ,BOS5KPOIX10S75S ,BOS011T,PHOTOELECTR IC SENSOR, CONNECTION TYPE=CONNECTOR, SWITCHING OUTPUT=PNP NORMALLY CLOSED (NC) (PIN 4), RANGE MAX.=20 M. FREE 2 YEAR RADWELL WARRANTY
Description
BALLUFF ,BOS 5K-PO-IX10-S75-S ,BOS5KPOIX10S75S ,BOS011T,PHOTOELECTR IC SENSOR, CONNECTION TYPE=CONNECTOR, SWITCHING OUTPUT=PNP NORMALLY CLOSED (NC) (PIN 4), RANGE MAX.=20 M. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 5681120 - Radwell International
Willingboro, NJ, United States
Photoelectric
5681120
Photoelectric 5681120
BALLUFF ,BOS 5K-PO-IX10-S75-S ,BOS5KPOIX10S75S ,BOS011T,PHOTOELECTR IC SENSOR, CONNECTION TYPE=CONNECTOR, SWITCHING OUTPUT=PNP NORMALLY CLOSED (NC) (PIN 4), RANGE MAX.=20 M. FREE 2 YEAR RADWELL WARRANTY

BALLUFF ,BOS 5K-PO-IX10-S75-S ,BOS5KPOIX10S75S ,BOS011T,PHOTOELECTRIC SENSOR, CONNECTION TYPE=CONNECTOR, SWITCHING OUTPUT=PNP NORMALLY CLOSED (NC) (PIN 4), RANGE MAX.=20 M. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Photoelectric Sensors
Product Number 5681120
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2054927 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Rectangular
Operation Distance 236 inch (6000 mm)
Optical Technology Type Retroreflective
View Details
Series 9000 Photoelectric Sensor - 42GRP-9040-QD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operation Distance 120 inch (3040 mm)
Mode Light-on (optional feature); Dark-on (optional feature)
Electrical Output Voltage
View Details
Receiver - SOEG-E-M18-PA-K-2L - Festo Corporation
Specs
Operating Temperature -13 to 131 F (-25 to 55 C)
Electrical Output Current; Switched / Alarm
Output Load 3-Wire PNP
View Details
2 suppliers
18 mm Plastic DC Photoelectric Sensor - S4346 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 39.37 inch (1000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details