"Retroreflective, Polarized Optical Sensor 137.795"" (3.5m) PNP - Dark-ON/Light-ON"
PHOTOELECTRIC SENSOR, RETROREFLECTIVE, 3.5 METER MEASUREMENT RANGE, 10-30 VDC SUPPLY, PNP OUTPUT, RECTANGULAR HOUSING, 18MM BARREL DIAMETER, M18 THREAD MOUNT, WITH VISIBLE RED LED INDICATOR, 2 METER CABLE LENGTH, IP67 ENCLOSURE PROTECTION, (76551). FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 2170-DS18VP6LP-ND | 6904917 |
| Product Name | Photoelectric, Industrial | Photoelectric |
| Operating Temperature | -4 to 158 F (-20 to 70 C) |