M18 sensor diffuse 1m NPN M12
"Reflective, Diffuse Optical Sensor 39.37"" (1m) NPN - Dark-ON/Light-ON - Selectable"
Photoelectric Sensors Brass M18 Diff1m AxNPNConn
SENSOR, 1M, DIFFUSE-REFLECTIVE, NPN, M12; Sensing Range Max:1m; Sensing Method:Diffuse Reflective; Sensor Output:NPN; Product Range:E3FA Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
COMPACT PHOTOELECTRIC SENSOR, VISIBLE LED LIGHT, CYLINDRICAL, STRAIGHT TYPE, METAL HOUSING, DIFFUSE-REFLECTIVE, NPN OUTPUT, M12 4-PIN CONNECTOR, , EMITTER AND RECEIVER SET, CONNECTOR TYPE,. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 7754274 | Z3737-ND | E3FB-DN23 | 86W6663 | 42031559 |
| Product Name | Photoelectric Sensors | Photoelectric, Industrial | Photoelectric Sensors | Sensor, 1M, Diffuse-Reflective, Npn, M12; Sensing Range Max Omron Industrial Automation | Photoelectric |
| Body Shape | Cylindrical; Other; Barrel | ||||
| Operation Distance | 39.37 inch (1000 mm) | 39.37 inch (1000 mm) | |||
| Optical Technology Type | Diffuse | Diffuse | |||
| Power Requirements | DC Powered | DC Powered |