Panasonic Photoelectric CX-441-P-Z

Description
PHOTOELECTRIC SENSOR REFLECTIVE LIGHT ON/DARK ON PNP 0.05M, 2-50MM, 2%HYS. BGS/FGS, REFLECTIVE LIGHT ON/DARK ON PNP 0.05M, M8 QD.. FREE 2 YEAR RADWELL WARRANTY
Description
PHOTOELECTRIC SENSOR REFLECTIVE LIGHT ON/DARK ON PNP 0.05M, 2-50MM, 2%HYS. BGS/FGS, REFLECTIVE LIGHT ON/DARK ON PNP 0.05M, M8 QD.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 24381551 - Radwell International
Willingboro, NJ, United States
Photoelectric
24381551
Photoelectric 24381551
PHOTOELECTRIC SENSOR REFLECTIVE LIGHT ON/DARK ON PNP 0.05M, 2-50MM, 2%HYS. BGS/FGS, REFLECTIVE LIGHT ON/DARK ON PNP 0.05M, M8 QD.. FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR REFLECTIVE LIGHT ON/DARK ON PNP 0.05M, 2-50MM, 2%HYS. BGS/FGS, REFLECTIVE LIGHT ON/DARK ON PNP 0.05M, M8 QD.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photo Sensor, 50Mm, Pnp, 0.1A Rohs Compliant Panasonic - 34AK4688 - Newark, An Avnet Company
Chicago, IL, United States
Photo Sensor, 50Mm, Pnp, 0.1A Rohs Compliant Panasonic
34AK4688
Photo Sensor, 50Mm, Pnp, 0.1A Rohs Compliant Panasonic 34AK4688
PHOTO SENSOR, 50MM, PNP, 0.1A ROHS COMPLIANT: YES

PHOTO SENSOR, 50MM, PNP, 0.1A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 24381551 34AK4688
Product Name Photoelectric Photo Sensor, 50Mm, Pnp, 0.1A Rohs Compliant Panasonic
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Plastic AC Photoelectric Sensor - S4241 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 7.87 inch (200 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
EE-SV3 Photomicrosensor (Transmissive) - EE-SV3-B - Aratas America LLC
Specs
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers
Photoelectric Sensors - 2103928 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Block
Operation Distance 0.1575 to 19.69 inch (4 to 500 mm)
Operating Temperature 60 F (15.56 C)
View Details
Miniature Rectangular Photoelectric Sensors - Cubic Series 3030 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 4.72 to 472 inch (120 to 12000 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details