"Reflective Optical Sensor 3.937"" (100mm) PNP - Dark-ON/Light-ON - Selectable"
Omron E3FA-DP21 Photoelectric Sensor
SENSOR, PHOTOELECTRIC, 100MM, PNP; Sensor Output:PNP; Sensing Range Max:100mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:E3FA Series RoHS Compliant: Yes
SENSOR, PHOTOELECTRIC, 100MM, PNP; Sensor Output:PNP; Sensing Range Max:100mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:E3FA Series; Sensing Range:0mm to 100mm; Supply Voltage Range RoHS Compliant: Yes
Photoelectric Sensors Diffuse M12 Conn PNP Straight 100mm
PHOTOELECTRIC SENSOR, COMPACT, VISIBLE LED LIGHT, CYLINDRICAL, STRAIGHT TYPE, PLASTIC HOUSING, DIFFUSE-REFLECTIVE, PNP OUTPUT, 10-30 VDC, M12 4-PIN CONNECTOR, EMITTER AND RECEIVER SET, CONNECTOR TYPE. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | SW1763-ND | 7685917 | 46X9611 | E3FA-DP21 | 40323900 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensors | Sensor, Photoelectric, 100Mm, Pnp; Sensor Output Omron Industrial Automation | Photoelectric Sensors | Photoelectric |
| Operating Temperature | -13 to 131 F (-25 to 55 C) | ||||
| Beam Type | Visible | ||||
| Body Shape | Cylindrical; Other; Barrel | ||||
| Operation Distance | 3.94 inch (100 mm) | 3.94 inch (100 mm) |