BRASS M18,RETRO 4M,AX,PNP E3FBRP21
Omron E3FB-RP21 Photoelectric Sensor
"Retroreflective Optical Sensor 3.937"" ~ 157.48"" (100mm ~ 4m) PNP - Dark-ON/Light-ON - Selectable"
COMPACT PHOTOELECTRIC SENSOR, VISIBLE LED LIGHT, CYLINDRICAL, STRAIGHT TYPE, METAL HOUSING, RETRO-REFLECTIVE WITH MSR FUNCTION, PNP OUTPUT, M12 4-PIN CONNECTOR, , EMITTER AND RECEIVER SET, CONNECTOR TYPE,. FREE 2 YEAR RADWELL WARRANTY
OMRON Sensors & Switches E3FB-RP21
SENSOR, PHOTOELECTRIC, 4M, PNP; Sensor Output:PNP; Sensing Range Max:4m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:E3FB Series RoHS Compliant: Yes
Photoelectric Sensors Brass M18 Retro 4mAxPNPConn
| Heilind Electronics, Inc. | RS Components, Ltd. | DigiKey | Radwell International | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Proximity Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | E3FB-RP21 | 7754228 | SW1816-ND | 42031644 | 46X9661 | E3FB-RP21 |
| Product Name | BRASS M18,RETRO 4M,AX,PNP E3FBRP21 | Photoelectric Sensors | Photoelectric, Industrial | Photoelectric | Sensor, Photoelectric, 4M, Pnp; Sensor Output Omron Industrial Automation | Photoelectric Sensors |
| Body Shape | Cylindrical; Other; Barrel | |||||
| Operation Distance | 3.94 to 157 inch (100 to 4000 mm) | 157 inch (4000 mm) | ||||
| Optical Technology Type | Retroreflective | Retroreflective | ||||
| Power Requirements | DC Powered | DC Powered |