DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, BUILT-IN AMPLIFIER, M18 PLASTIC BARREL, RETROREFLECTIVE, NON-POLARIZING, 2 METER CABLE, 10-30 VDC SUPPLY, NPN OUTPUT, DARK-ON/LIGHT-ON, INFRARED, (E3F2-R2C4-2M). FREE 2 YEAR RADWELL WARRANTY
Sensors with Built-in Amplifier for Uses
18 mm cylindrical photoelectric sensor, wide operating voltage 10-30 VDC or 24-240 VAC, Light-ON/Dark-ON operation, NPN or PNP models, plastic (ABS) housing — rugged stainless steel or nickel-plated brass versions available, 2 m prewired cable.
Threaded cylindrical photoelectric sensors with built-in amplifier for use as an optical proximity switch.
| Radwell International | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 492127 | 70180061 |
| Product Name | Photoelectric | Sensor; NPN; Photoelectric; 0.1 to 2 m;Infrared LED; 10 to 30 VDC; Panel Mount |
| Body Shape | Cylindrical |