Banner Engineering Corp. Photoelectric, Industrial D12SP6FVQ

Description
D12 SERIES: GLASS FIBER OPTIC; R
Request a Quote Datasheet
Description
D12 SERIES: GLASS FIBER OPTIC; R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-D12SP6FVQ-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-D12SP6FVQ-ND
Photoelectric, Industrial 2170-D12SP6FVQ-ND
D12 SERIES: GLASS FIBER OPTIC; R

D12 SERIES: GLASS FIBER OPTIC; R

Buy Now Datasheet
Photoelectric - 13522 - Radwell International
Willingboro, NJ, United States
Photoelectric
13522
Photoelectric 13522
PHOTOELECTRIC SENSOR, D12 SERIES, GLASS FIBER OPTIC, RANGE: DEPENDS ON FIBER, INPUT: 10-30 VDC, OUTPUT: COMPLEMENTARY PNP, 6 IN PIGTAIL QUICK-DISCONNECT CONNECTOR, (33715). FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR, D12 SERIES, GLASS FIBER OPTIC, RANGE: DEPENDS ON FIBER, INPUT: 10-30 VDC, OUTPUT: COMPLEMENTARY PNP, 6 IN PIGTAIL QUICK-DISCONNECT CONNECTOR, (33715). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
BANNER ENGINEERING Sensors & Switches D12SP6FVQ

BANNER ENGINEERING Sensors & Switches D12SP6FVQ

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 2170-D12SP6FVQ-ND 13522
Product Name Photoelectric, Industrial Photoelectric
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Plastic DC Photoelectric Sensor - S4301 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 3.94 inch (100 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Series 9000 Photoelectric Sensors - 42GRF-9103 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Mode Light-on (optional feature); Dark-on (optional feature)
Electrical Output Voltage
Electrical Connection 2m (6.5ft) 300V cable
View Details
Photoelectric Sensor with Sensitivity Adjustment-E3Z-F - IMS.PE.E3Z-F - Intellisense Microelectronics Ltd.
Specs
Body Shape Cylindrical; Rectangular
Operation Distance 39.37 inch (1000 mm)
Optical Technology Type Retroreflective; Diffuse
View Details
Diffuse scan - SOOD-BS-L-PN-50 - Festo Corporation
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
Electrical Output Current; Switched / Alarm
View Details
2 suppliers