Banner Engineering Corp. Photoelectric D10MUIC-70300

Description
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC, SENSOR, SERIAL OUTPUT ONLY,DUAL DISCRETE PNP OUTPUT, 10MUIC WILL COLLECT A SAMPLE OF DATA EVERY 200 MICROSECONDS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC, SENSOR, SERIAL OUTPUT ONLY,DUAL DISCRETE PNP OUTPUT, 10MUIC WILL COLLECT A SAMPLE OF DATA EVERY 200 MICROSECONDS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 69619711 - Radwell International
Willingboro, NJ, United States
Photoelectric
69619711
Photoelectric 69619711
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC, SENSOR, SERIAL OUTPUT ONLY,DUAL DISCRETE PNP OUTPUT, 10MUIC WILL COLLECT A SAMPLE OF DATA EVERY 200 MICROSECONDS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC, SENSOR, SERIAL OUTPUT ONLY,DUAL DISCRETE PNP OUTPUT, 10MUIC WILL COLLECT A SAMPLE OF DATA EVERY 200 MICROSECONDS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Photoelectric Sensors
Product Number 69619711
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

12mm Diffused Photoelectric Sensor - PD12M1NOC - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 3.94 inch (100 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Series 9000 Photoelectric Sensor - 42GRP-92L2-QD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operation Distance 31.5 inch (800 mm)
Electrical Connection Mini Quick-Disconnect
Width 2.44 inch (61.98 mm)
View Details
Photoelectric, Industrial - 1882-1026579-ND - DigiKey
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
Beam Type Visible
View Details