PHOTOELECTRIC SENSOR, 0M TO 10M, PNP; Sensing Range Max:10m; Sensor Output:PNP; Product Range:CX-400 Series; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Sensing Mode:Through-Beam RoHS Compliant: Yes
PHOTOELECTRIC SENSOR, 0M TO 10M, PNP ROHS COMPLIANT: YES
COMPACT PHOTOELECTRIC SENSOR, CX-400, THRU-BEAM, 10 METER SENSING RANGE, RED LED 680NM, PNP OPEN-COLLECTOR TRANSISTOR, SWITCHABLE LIGHT-ON / DARK-ON OPERATION, 12-24 VDC SUPPLY, STATUS LEDS, 2 METER CABLE. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 4805017 | 96H2297 | 34AK1781 | 24377085 |
| Product Name | Photoelectric Sensors | Photoelectric Sensor, 0M To 10M, Pnp; Sensing Range Max Panasonic | Photoelectric Sensor, 0M To 10M, Pnp Rohs Compliant Panasonic | Photoelectric |
| Body Shape | Rectangular; Other; Block | |||
| Operation Distance | 394 inch (10000 mm) | 394 inch (10000 mm) | ||
| Optical Technology Type | Through Beam |