Panasonic Photoelectric CX-412-P

Description
PHOTOELECTRIC SENSOR, THRU-BEAM, INFRARED LED, 15M SENSING RANGE, 2M CABLE, PNP OUTPUT. FREE 2 YEAR RADWELL WARRANTY
Description
PHOTOELECTRIC SENSOR, THRU-BEAM, INFRARED LED, 15M SENSING RANGE, 2M CABLE, PNP OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 24377025 - Radwell International
Willingboro, NJ, United States
Photoelectric
24377025
Photoelectric 24377025
PHOTOELECTRIC SENSOR, THRU-BEAM, INFRARED LED, 15M SENSING RANGE, 2M CABLE, PNP OUTPUT. FREE 2 YEAR RADWELL WARRANTY

PHOTOELECTRIC SENSOR, THRU-BEAM, INFRARED LED, 15M SENSING RANGE, 2M CABLE, PNP OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photo Sensor, 15M, Through Beam, 24V Rohs Compliant Panasonic - 59AK7231 - Newark, An Avnet Company
Chicago, IL, United States
Photo Sensor, 15M, Through Beam, 24V Rohs Compliant Panasonic
59AK7231
Photo Sensor, 15M, Through Beam, 24V Rohs Compliant Panasonic 59AK7231
PHOTO SENSOR, 15M, THROUGH BEAM, 24V ROHS COMPLIANT: YES

PHOTO SENSOR, 15M, THROUGH BEAM, 24V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 24377025 59AK7231
Product Name Photoelectric Photo Sensor, 15M, Through Beam, 24V Rohs Compliant Panasonic
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Plastic AC Photoelectric Sensor - S4242 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 15.75 inch (400 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Photoelectric, Industrial - 1882-1026583-ND - DigiKey
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
Beam Type Visible
View Details
Retro-reflective sensor - OG0044 - ifm efector inc.
Specs
Body Shape Cylindrical; Threaded Barrel
Operating Temperature -13 to 176 F (-25 to 80 C)
Optical Technology Type Retroreflective
View Details
2 suppliers
Cubic Miniature Photoelectric Proximity Sensors - C12 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 118 inch (3000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details