PHOTOELECTRIC SENSOR, 0.1M TO 2M, NPN; Sensing Range Max:2m; Sensor Output:NPN; Product Range:CX-400 Series; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Sensing Mode:Retroreflective
PHOTOELECTRIC SENSOR, 0.1M TO 2M, NPN; SENSING RANGE:0.1M TO 2M; OUTPUT CURRENT:100MA; SENSOR OUTPUT:NPN; SUPPLY VOLTAGE RANGE DC:12V TO 24V; SENSING. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 73K7701 | 24381444 |
| Product Name | Photoelectric Sensor, 0.1M To 2M, Npn; Sensing Range Max Panasonic | Photoelectric |
| Operation Distance | 78.74 inch (2000 mm) |