DigiKey Datasheets for RF and Microwave Connectors

RF and microwave connectors are used to connect the ends of cables in systems that operate in the radio frequency (RF) or microwave spectrum. They include threaded or bayonet-style couplings that snap, screw, or push into place.
RF and Microwave Connectors: Learn more

Page: 1 10 20 30 40 50 51 52 53 54 55 56 57 58 59 60
Product Name Notes
1.85mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch Compression
1.85mm Connector Jack, Female Socket 50Ohm Free Hanging (In-Line)
1.85mm Connector Jack, Female Socket 50Ohm Panel Mount Compression
1.85mm Connector Jack, Female Socket 50Ohm Panel Mount Solder
1.85mm Connector Jack, Female Socket 50Ohm Panel Mount, Threaded Compression
1.85mm Connector Jack, Female Socket 50Ohm Surface Mount Compression
1.85mm Connector Plug, Male Pin 50Ohm Board Edge, End Launch Compression
1.85mm Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
1.85mm Connector Plug, Male Pin 50Ohm Free Hanging (In-Line)
1.85mm Connector Plug, Male Pin 50Ohm Surface Mount Compression
2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Board Edge, End Launch Compression
2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Free Hanging (In-Line)
2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Panel Mount Compression
2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Panel Mount Solder
2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Panel Mount, Threaded Compression
2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Surface Mount Compression
2.4mm (APC-2.4, OS-50) Connector Plug, Male Pin 50Ohm Board Edge, End Launch Compression
2.4mm (APC-2.4, OS-50) Connector Plug, Male Pin 50Ohm Free Hanging (In-Line)
2.4mm (APC-2.4, OS-50) Connector Plug, Male Pin 50Ohm Surface Mount Compression
2.92mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch Compression
2.92mm Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
2.92mm Connector Jack, Female Socket 50Ohm Free Hanging (In-Line)
2.92mm Connector Jack, Female Socket 50Ohm Panel Mount Compression
2.92mm Connector Jack, Female Socket 50Ohm Panel Mount Solder
2.92mm Connector Jack, Female Socket 50Ohm Panel Mount, Threaded Compression
2.92mm Connector Jack, Female Socket 50Ohm Surface Mount Compression
2.92mm Connector Plug, Male Pin 50Ohm Board Edge, End Launch Compression
2.92mm Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
2.92mm Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
2.92mm Connector Plug, Male Pin 50Ohm Free Hanging (In-Line)
2.92mm Connector Plug, Male Pin 50Ohm Surface Mount Compression
ADAPT JACK-JACK SMB 1.3 VSWR
ADAPT JACK-PLUG UHF
ADAPT PLUG-JACK MINI UHF
ADAPT PLUG-PLUG SMB 1.3 VSWR
Adapter Coaxial Connector 1.85mm Jack, Female Socket To 1.85mm Jack, Female Socket 50Ohm
Adapter Coaxial Connector 1.85mm Jack, Female Socket To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50Ohm
Adapter Coaxial Connector 1.85mm Jack, Female Socket To 2.4mm (APC-2.4, OS-50) Plug, Male Pin 50Ohm
Adapter Coaxial Connector 1.85mm Jack, Female Socket To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm
Adapter Coaxial Connector 1.85mm Jack, Female Socket To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm
Adapter Coaxial Connector 1.85mm Plug, Male Pin To 1.85mm Jack, Female Socket 50Ohm
Adapter Coaxial Connector 1.85mm Plug, Male Pin To 1.85mm Plug, Male Pin 50Ohm
Adapter Coaxial Connector 1.85mm Plug, Male Pin To 2.4mm (APC-2.4, OS-50) Plug, Male Pin 50Ohm
Adapter Coaxial Connector 1.85mm Plug, Male Pin To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm
Adapter Coaxial Connector 1.85mm Plug, Male Pin To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 1.85mm Plug, Male Pin 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To SMPM Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To SMPM Plug, Male Pin 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To SMPS Plug, Male Pin 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To 2.4mm (APC-2.4, OS-50) Plug, Male Pin 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To SMPS Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To SMPS Plug, Male Pin 50Ohm
Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To SMPM Plug, Male Pin 50Ohm
Adapter Coaxial Connector 2.92mm (OS-2.9) Plug, Male Pin To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.92mm (OS-2.9) Plug, Male Pin To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm
Adapter Coaxial Connector BMA Jack, Female Socket To SMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector BMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector BMMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector BMMA Jack, Female Socket To SMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector BMMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector BMMA Plug, Male Pin To SMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector BZ Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector BZ Jack, Female Socket To SMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector BZ Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector BZ Plug, Male Pin To SMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector PN Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector PTNC Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector PTNC Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector PTNC Plug, Male Pin To SMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To BMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To BMZ Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To BMZ Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To PN Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To PTNC Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To SMP Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To SMPM Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To ZMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To ZMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To BMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To BMZ Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To BMZ Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To PTNC Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To SMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To SMP Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To SMP Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To SMPM Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMP Jack, Female Socket To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMP Plug, Male Pin To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMP Plug, Male Pin To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMP Plug, Male Pin To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMP Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMPM Jack, Female Socket To 1.85mm Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMPM Jack, Female Socket To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMPM Plug, Male Pin To 1.85mm Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMPM Plug, Male Pin To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMPM Plug, Male Pin To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMPM Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMPM Plug, Male Pin To SMPM Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMPS Jack, Female Socket To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMPS Jack, Female Socket To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMPS Plug, Male Pin To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMPS Plug, Male Pin To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMPS Plug, Male Pin To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMPS Plug, Male Pin To SMPS Plug, Male Pin 50Ohm
Adapter Coaxial Connector SVK Jack, Female Socket To SVK Jack, Female Socket 50Ohm
Adapter Coaxial Connector SVK Jack, Female Socket To SVK Plug, Male Pin 50Ohm
Adapter Coaxial Connector TNC Jack, Female Socket To TNC Jack, Female Socket 50Ohm
BMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
BMA Connector Plug, Male Pin 50Ohm Panel Mount Solder
BMA Connector Receptacle, Male Pin 50Ohm Panel Mount Compression
BMZ Connector Jack, Female Socket 50Ohm Panel Mount Solder
BMZ Connector Plug, Male Pin 50Ohm Panel Mount Solder
BZ Connector Jack, Female Socket 50Ohm Panel Mount Solder
BZ Connector Plug, Male Pin 50Ohm Panel Mount Solder
COAX ADAPT 10/32 TO 10/32
COAX ADAPT BNC TO 10/32
COAX ADAPT BNC TO SMA
COAX ADAPT BNC TO SSMB
COAX ADAPT BNC TO UHF, MINI
COAX ADAPT BNC TO UHF
COAX ADAPT MCX TO MCX, DUAL
COAX ADAPT N TO UHF, MINI
COAX ADAPT N TO UHF
COAX ADAPT SMA TO 2.92MM
COAX ADAPT SMA TO 3.5MM
COAX ADAPT SMA TO N
COAX ADAPT SMA TO SMA
COAX ADAPT SMA TO SMB
COAX ADAPT SMA TO SMC
COAX ADAPT SMA TO SSMB
COAX ADAPT SMA TO SSMC
COAX ADAPT SMB TO SMB, DUAL
COAX ADAPT SMB TO SMB
COAX ADAPT SMC TO SMC
COAX ADAPT SSMB TO SSMB
COAX ADAPT SSMC TO SSMC
COAX ADAPT UHF TO UHF, MINI
COAX ADAPT UHF TO UHF
CONN BNC JACK R/A 50 OHM PCB
CONN BNC JACK STR 50 OHM ISO
CONN BNC JACK STR 50 OHM PCB
CONN BNC JACK STR 75 OHM PCB
CONN JACK CLAMP/SOLDER SMC
CONN JACK CLAMP/SOLDER TYPE N
CONN JACK CRIMP/SOLDER (CAPTIVE
CONN JACK CRIMP/SOLDER MCX
CONN JACK CRIMP/SOLDER TNC
CONN JACK CRIMP/SOLDER TYPE N
CONN JACK SOLDER MCX
CONN JACK SOLDER MMCX
CONN JACK SOLDER SMA
CONN JACK SOLDER SMB
CONN JACK SOLDER SMC
CONN JACK SOLDER SSMA
CONN JACK SOLDER TYPE N
CONN JACK SOLDER/SOLDER TYPE N
CONN PLUG CLAMP/SOLDER SMC
CONN PLUG CLAMP/SOLDER TYPE N
CONN PLUG CRIMP/CRIMP TYPE N
CONN PLUG CRIMP/NON-SOLDER CONTA
CONN PLUG CRIMP/SOLDER MCX
CONN PLUG CRIMP/SOLDER MMCX
CONN PLUG CRIMP/SOLDER TYPE N
CONN PLUG SOLDER SMB
CONN PLUG SOLDER TYPE N
CONN PLUG SOLDER/NON-SOLDER CONT
CONN PLUG SOLDER/SOLDER MMCX
CONN PLUG SOLDER/SOLDER TYPE N
CONN SMA JACK STR 50 OHMS
Connector Cap (Cover), Shorting For SMA Jacks
Connector Housing Module For
MCX PLUG (MALE) CONNECTOR FOR RG
MMCX JACK (FEMALE) CONNECTOR FOR
N MALE (PLUG) CONNECTOR FOR RG21
N MALE (PLUG) CONNECTOR FOR RG31
Pin Contact Coax Gold BMA
Pin Contact Coax Gold SMPS
PN Connector Jack, Female Socket 50Ohm Panel Mount Solder
PN Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
PTNC Connector Jack, Female Socket 50Ohm Panel Mount Solder
PTNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
RIGHT ANGLE MCX PLUG (MALE) CONN
RIGHT ANGLE SMB PLUG (MALE) CONN
RIGHT ANGLE SMC PLUG (MALE) CONN
S.FL2 Connector Receptacle, Male Pin 50Ohm Surface Mount Solder
SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Compression
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
SMA Connector Jack, Female Socket 50Ohm Panel Mount, Right Angle Solder Cup
SMA Connector Jack, Female Socket 50Ohm Surface Mount Compression
SMA Connector Plug, Male Pin 50Ohm Board Edge, End Launch Compression
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line)
SMA Connector Plug, Male Pin 50Ohm Surface Mount Compression
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount, Right Angle Solder
SMA FEM TO SMA MALE REV POLARITY
SMB PLUG (MALE) CONNECTOR FOR 0.
SMC PLUG (MALE) CONNECTOR FOR 0.
SMP Connector Jack, Female Socket 50Ohm Surface Mount Compression
SMP Connector Plug, Male Pin 50Ohm Panel Mount Solder
SMP Connector Plug, Male Pin 50Ohm Panel Mount, Threaded Solder
SMP Connector Plug, Male Pin 50Ohm Surface Mount Compression
SMP Connector Plug, Male Pin 50Ohm Through Hole Solder
SMP Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder
SMPM Connector Plug, Male Pin 50Ohm Panel Mount Solder
SMPM Connector Plug, Male Pin 50Ohm Panel Mount, Snap-In Solder
SMPM Connector Plug, Male Pin 50Ohm Panel Mount, Threaded Solder
SMPM Connector Plug, Male Pin 50Ohm Surface Mount Compression
SMPM Connector Plug, Male Pin 50Ohm Through Hole Solder
SMPS Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Socket Contact Coax Gold BMA
Socket Contact Coax Gold SMPS
SSMC PLUG (MALE) CONNECTOR FOR R
Terminator Coax Connector Jack, Female Socket 2.4mm (APC-2.4, OS-50) 50 Ohms
Terminator Coax Connector Plug, Male Pin 2.4mm (APC-2.4, OS-50) 50 Ohms
Terminator Coax Connector Plug, Male Pin 2.92mm 50 Ohms
Terminator Coax Connector Plug, Male Pin BMA 50 Ohms
Terminator Coax Connector Plug, Male Pin SMA 50 Ohms
Terminator Coax Connector Plug, Male Pin SMP 50 Ohms
Terminator Coax Connector Plug, Male Pin SMPM 50 Ohms
Terminator Coax Connector Plug, Male Pin SMPS 50 Ohms
ZMA Connector Jack, Female Socket 50Ohm
ZMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

<< Prev Next >>