DigiKey Datasheets for RF and Microwave Connectors
RF and microwave connectors are used to connect the ends of cables in systems that operate in the radio frequency (RF) or microwave spectrum. They include threaded or bayonet-style couplings that snap, screw, or push into place.
RF and Microwave Connectors: Learn more
| Product Name | Notes |
|---|---|
| 1.0/2.3 Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| 1.85mm Connector Jack, Female Socket 50Ohm Panel Mount Compression | |
| 1.85mm Connector Plug, Male Pin 50Ohm Panel Mount Compression | |
| 2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Board Edge, End Launch Compression | |
| 2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Panel Mount Compression | |
| 2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder | |
| 2.4mm (APC-2.4, OS-50) Connector Plug, Male Pin 50Ohm Board Edge, End Launch Compression | |
| 2.4mm (APC-2.4, OS-50) Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| 2.4mm (APC-2.4, OS-50) Connector Plug, Male Pin 50Ohm Panel Mount Compression | |
| 2.4mm (APC-2.4, OS-50) Connector Plug, Male Pin 50Ohm Panel Mount, Through Hole Solder | |
| 2.4MM F STR BHD SD .085 MICROPOR | |
| 2.4MM F STR BHD SD .085 | |
| 2.4MM F STR NWF SLT | |
| 2.4MM F STR SD .085 MICROPOROUS | |
| 2.4MM F STR SD .085 | |
| 2.4MM F STR SQF SKT0.3 | |
| 2.4MM F THD SKT0.3 | |
| 2.4MM FF STR | |
| 2.4MM M STR SD .085 MICROPORUS | |
| 2.4MM M STR SQF SKT0.3 | |
| 2.4MM MF RA | |
| 2.92mm Connector Jack, Female Socket 50Ohm Panel Mount Compression | |
| 2.92mm Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder | |
| ACC 2 INSULATED WASHERS C100 | |
| ACC GL BD DIA 0.3 LG 1.92 C100 | |
| ACC GREY BOOT PROT DIA 6 C10 | |
| ACC H-SHR DIA 12 C100 BLACK | |
| ACC WHITE BOOT PROT DIA 6 C10 | |
| Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To 2.4mm (APC-2.4, OS-50) Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 75Ohm | |
| Adapter Coaxial Connector NIM-CAMAC CD/N 549 Jack, Female Socket To NIM-CAMAC CD/N 549 Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SHV Jack, Male Pin To SHV Jack, Male Pin 50Ohm | |
| BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| BNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp | |
| BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup | |
| BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| BNC Connector Jack, Female Socket 75Ohm Panel Mount Solder | |
| BNC Connector Jack, Female Socket 75Ohm Through Hole Solder | |
| BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| BNC Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp | |
| BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder | |
| BNC Connector Plug, Male Pin 75Ohm Through Hole, Right Angle Solder | |
| BNC Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup | |
| BR2 / STRAIGHT PLUG CLAMP TYPE F | |
| BR2 Connector Jack, Female Socket 80Ohm Free Hanging (In-Line) Solder | |
| BR2 Connector Jack, Female Socket 80Ohm Panel Mount Solder | |
| BR2 Connector Plug, Male Pin 78Ohm Free Hanging (In-Line) Solder | |
| BR2 Connector Receptacle, Female Socket 50Ohm Through Hole Solder | |
| BR2 Connector Receptacle, Female Socket 80Ohm Panel Mount Solder Cup | |
| COAX ADAPT 1.0/2.3 TO SMA | |
| COAXHD 8 CHANNELS TO 1.85 M-70GH | |
| COAXI M 6COAX RA PCB METAL C25 | |
| COAXIPACK 2 / RIGHT ANGLE FEMALE | |
| COAXIPACK 2 / RIGHT ANGLE MALE H | |
| COAXIPACK 2 / RIGHT ANGLE MALE M | |
| COAXIPACK 2 / STRAIGHT FEMALE HO | |
| COAXIPACK 2 / STRAIGHT MALE HOUS | |
| COAXIPACK 2 / STRAIGHT MALE MODU | |
| CONN UMC RCPT STR 50 OHM SMD | |
| Connector Bead For SMA Connectors | |
| Connector Bead For | |
| Connector Boot For | |
| Connector Cap (Cover) For | |
| Connector For SMA Connectors | |
| Connector Housing Module For MCC2 Jacks | |
| Connector Housing Module For | |
| Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp | |
| Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup | |
| Connector Sleeve For | |
| Connector Washer For | |
| CONNECTOR | |
| GLASS BEAD C100 | |
| GLASS BEAD | |
| HSD®, Fakra, Quadraxial Connector Plug, Male Pin 100Ohm Through Hole Solder | |
| INTERFACE MODULE DB15 FEMALE | |
| INTERFACE MODULE DB25 FEMALE | |
| INTERFACE MODULE DB37 FEMALE | |
| INTERFACE MODULE DB9 FEMALE | |
| INTERFACE MODULE RJ45 JACK | |
| IPEX MHF3 Connector Receptacle, Male Pin 50Ohm Surface Mount Solder | |
| IPEX MHF4 Connector Receptacle, Male Pin 50Ohm Surface Mount Solder | |
| MCC2 Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp | |
| MCC2 Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| MCC2 Connector Jack, Female Socket 75Ohm Free Hanging (In-Line) Crimp | |
| MCC2 Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| MCX Connector Jack, Female Socket 50Ohm Surface Mount, Right Angle Solder | |
| Micro RF Connector Receptacle, Male Pin 50Ohm Surface Mount Solder | |
| MISC CMT STR R-MCX SMT SWITCH | |
| MMCX Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| MMCX Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| MMCX Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| MMCX Connector Plug, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp | |
| MQ HT Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup | |
| MQHV F STR 24030 SQF 5/50 | |
| QRE / NARROW FLANGE RECEPTACLE W | |
| QRE / RECTANGULAR FLANGE RECEPTA | |
| QRE F STR SQFP .085 EMI C100 | |
| QRE F STR THD PIN HERM C100 | |
| QRE M RA SD SHF5MAF-2 C100 | |
| QRE M STR SD .085 | |
| R-MCX / SMT SWITCH REEL OF 900 | |
| R-MCX / SMT SWITCH SMT REEL OF 2 | |
| RP-MCX Connector Receptacle, Male Pin 50Ohm Surface Mount Solder | |
| RP-SMA Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| RP-SMA Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp | |
| SEALED SMA PANEL MOUNT FEEDTHRU | |
| SEALED SMA SEAL KIT, RG316 | |
| SEALED SMA SEAL KIT, RG58 | |
| SEALED SMB PANEL MOUNT FEEDTHRU | |
| SEALED SMB SEAL KIT, RG316 | |
| SEALED SMB SEAL KIT, RG58 | |
| SHV / STRAIGHT FEMALE CLAMP TYPE | |
| SHV Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp | |
| SHV Connector Jack, Male Pin 50Ohm Panel Mount Crimp | |
| SHV Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp | |
| SHV Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup | |
| SHV F BHDP | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Through Hole, Right Angle Solder | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount Crimp | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder Cup | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder | |
| SMA Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| SMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| SMA Connector Jack, Female Sockets 50Ohm Panel Mount, Through Hole Solder | |
| SMA Connector Plug, Male Pin 50Ohm Board Edge, End Launch; Through Hole, Right Angle Solder | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp | |
| SMA Connector Receptacle, Male Pin 50Ohm Panel Mount, Through Hole Solder | |
| TERM BNC M 4GHZ 1W CORD | |
| TERM NEX 10 M 6 GHZ 2W | |
| TERM SMPM F 18 GHZ 1W | |
| TERM SMPM M FD 18 GHZ 1W | |
| TERMINATION: 4.3-10 M SCREW 4 GH | |
| TERMINATION: 7-16 M 4 GHZ 12W | |
| TERMINATION: N F 1.5GHZ 1W 75 | |
| TERMINATION: N F 12GHZ 20W | |
| TERMINATION: N F 18GHZ 2W | |
| TERMINATION: N M 1.5GHZ 1W 75OH | |
| TERMINATION: QN M 4GHZ 1W 50OHMS | |
| TERMINATION: SMA F 18 GHZ 1W | |
| TERMINATION: SMA M 18GHZ 12W | |
| TERMINATION: SMA M 18GHZ 6W | |
| TERMINATION: SMB M 4GHZ 1W 50OHM | |
| TERMINATION: TNC F 18GHZ 2W | |
| TERMINATION: TNC M 18GHZ 12 | |
| TERMINATION: TNC M 18GHZ 20W | |
| Terminator Coax Connector Adapter, Jack to Plug BNC 50 Ohms | |
| Terminator Coax Connector Adapter, Jack to Plug BNC 75 Ohms | |
| Terminator Coax Connector Adapter, Jack to Plug SMA 50 Ohms | |
| Terminator Coax Connector Jack, Female Socket 4.3/10 50 Ohms | |
| Terminator Coax Connector Jack, Female Socket 7/16 DIN 50 Ohms | |
| Terminator Coax Connector Jack, Female Socket BMA 50 Ohms | |
| Terminator Coax Connector Jack, Female Socket BNC 50 Ohms | |
| Terminator Coax Connector Jack, Female Socket BNC 75 Ohms | |
| Terminator Coax Connector Jack, Female Socket N Type 50 Ohms | |
| Terminator Coax Connector Jack, Female Socket SMA 50 Ohms | |
| Terminator Coax Connector Jack, Female Socket SMP 50 Ohms | |
| Terminator Coax Connector Jack, Female Socket TNC 50 Ohms | |
| Terminator Coax Connector Plug, Female Socket SMB 50 Ohms | |
| Terminator Coax Connector Plug, Female Socket SMC 50 Ohms | |
| Terminator Coax Connector Plug, Male Pin 1.0/2.3 50 Ohms | |
| Terminator Coax Connector Plug, Male Pin 1.6/5.6 75 Ohms | |
| Terminator Coax Connector Plug, Male Pin 2.4mm (APC-2.4, OS-50) 50 Ohms | |
| Terminator Coax Connector Plug, Male Pin 4.3/10 50 Ohms | |
| Terminator Coax Connector Plug, Male Pin 7/16 DIN 50 Ohms | |
| Terminator Coax Connector Plug, Male Pin BMA 50 Ohms | |
| Terminator Coax Connector Plug, Male Pin BNC 50 Ohms | |
| Terminator Coax Connector Plug, Male Pin BNC 75 Ohms | |
| Terminator Coax Connector Plug, Male Pin N Type 50 Ohms | |
| Terminator Coax Connector Plug, Male Pin QMA 50 Ohms | |
| Terminator Coax Connector Plug, Male Pin SMA 50 Ohms | |
| Terminator Coax Connector Plug, Male Pin SMP 50 Ohms | |
| Terminator Coax Connector Plug, Male Pin SSMA 50 Ohms | |
| Terminator Coax Connector Plug, Male Pin TNC 50 Ohms | |
| THT20 Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup | |
| THT20 Connector Receptacle, Male Pin 50Ohm Panel Mount Solder Cup | |
| U.FL (UMCC), IPEX MHF1 Connector Receptacle, Male Pin 50Ohm Surface Mount Solder |
| << Prev | Next >> |