DigiKey Datasheets for RF and Microwave Connectors

RF and microwave connectors are used to connect the ends of cables in systems that operate in the radio frequency (RF) or microwave spectrum. They include threaded or bayonet-style couplings that snap, screw, or push into place.
RF and Microwave Connectors: Learn more

Page: 1 10 20 30 40 50 53 54 55 56 57 58 59 60
Product Name Notes
1.85mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch Compression
1.85mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
1.85mm Connector Jack, Female Socket 50Ohm Surface Mount Compression
1.85mm Connector Jack, Female Socket 50Ohm Surface Mount Solder
1.85mm Connector Jack, Female Socket 50Ohm Through Hole Solder
1.85mm Connector Jack, Female Socket Surface Mount Compression
16 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 22-24 AWG
16 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male
2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Board Edge, End Launch Compression
2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Surface Mount Compression
2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Through Hole Solder
2.92mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch Compression
2.92mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
2.92mm Connector Jack, Female Socket 50Ohm Surface Mount Compression
2.92mm Connector Jack, Female Socket 50Ohm Through Hole Solder
3.5mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch Compression
3.5mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
3.5mm Connector Jack, Female Socket 50Ohm Surface Mount Compression
3.5mm Connector Jack, Female Socket 50Ohm Through Hole Solder
32 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male
4.1/9.5 MINI DIN MALE RIGHT ANGL
4.3-10 FEMALE BULKHEAD MOUNT LOW
4.3-10 MALE RIGHT ANGLE LOW PIM
50 OHM TNC PLUG
7/16 DIN Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
7/16 DIN Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder
7/16 DIN Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Push On
7/16 DIN Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
7/16 DIN Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
ADAPT JACK-JACK SMPS 50 OHM .105
Adapter Coaxial Connector 1.85mm Jack, Female Socket To 1.85mm Jack, Female Socket 50Ohm
Adapter Coaxial Connector 1.85mm Jack, Female Socket To 2.4mm (APC-2.4, OS-50) Plug, Male Pin 50Ohm
Adapter Coaxial Connector 1.85mm Jack, Female Socket To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm
Adapter Coaxial Connector 1.85mm Jack, Female Socket To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm
Adapter Coaxial Connector 1.85mm Jack, Female Socket To 3.5mm Jack, Female Socket 50Ohm
Adapter Coaxial Connector 1.85mm Jack, Female Socket To 3.5mm Plug, Male Pin 50Ohm
Adapter Coaxial Connector 1.85mm Plug, Male Pin To 1.85mm Jack, Female Socket 50Ohm
Adapter Coaxial Connector 1.85mm Plug, Male Pin To 1.85mm Plug, Male Pin 50Ohm
Adapter Coaxial Connector 1.85mm Plug, Male Pin To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50Ohm
Adapter Coaxial Connector 1.85mm Plug, Male Pin To 2.4mm (APC-2.4, OS-50) Plug, Male Pin 50Ohm
Adapter Coaxial Connector 1.85mm Plug, Male Pin To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm
Adapter Coaxial Connector 1.85mm Plug, Male Pin To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm
Adapter Coaxial Connector 1.85mm Plug, Male Pin To 3.5mm Jack, Female Socket 50Ohm
Adapter Coaxial Connector 1.85mm Plug, Male Pin To 3.5mm Plug, Male Pin 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 3.5mm Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 3.5mm Plug, Male Pin 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To 2.4mm (APC-2.4, OS-50) Plug, Male Pin 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To 3.5mm Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To 3.5mm Plug, Male Pin 50Ohm
Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To 3.5mm Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To 3.5mm Plug, Male Pin 50Ohm
Adapter Coaxial Connector 2.92mm (OS-2.9) Plug, Male Pin To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.92mm (OS-2.9) Plug, Male Pin To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm
Adapter Coaxial Connector 2.92mm (OS-2.9) Plug, Male Pin To 3.5mm Jack, Female Socket 50Ohm
Adapter Coaxial Connector 2.92mm (OS-2.9) Plug, Male Pin To 3.5mm Plug, Male Pin 50Ohm
Adapter Coaxial Connector 3.5mm Jack, Female Socket To 3.5mm Jack, Female Socket 50Ohm
Adapter Coaxial Connector 3.5mm Plug, Male Pin To 3.5mm Jack, Female Socket 50Ohm
Adapter Coaxial Connector 3.5mm Plug, Male Pin To 3.5mm Plug, Male Pin 50Ohm
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 75Ohm
Adapter Coaxial Connector BNC Jack, Female Socket To BNC Plug, Male Pin 75Ohm
Adapter Coaxial Connector BNC Mini Jack, Female Socket To BNC Mini Jack, Female Socket 75Ohm
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket (2) 50Ohm
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket 50Ohm
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Adapter Coaxial Connector BNC Plug, Male Pin To N Jack, Female Socket 50Ohm
Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket 50Ohm
Adapter Coaxial Connector N Jack, Female Socket To N Plug, Male Pin 50Ohm
Adapter Coaxial Connector N Plug, Male Pin To N Plug, Male Pin 50Ohm
Adapter Coaxial Connector NIM-CAMAC CD/N 549 Jack, Female Socket To NIM-CAMAC CD/N 549 Jack, Female Socket 50Ohm
Adapter Coaxial Connector NIM-CAMAC CD/N 549 Triaxial Jack, Female Socket To NIM-CAMAC CD/N 549 Triaxial Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMP Plug, Male Pin To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm
Adapter Coaxial Connector TNC Jack, Female Socket To U.FL (UMCC) Jack, Male Pin 50Ohm
Adapter Coaxial Connector To
Adapter Coaxial Connector TRB Twinaxial/Triaxial (Concentric ) Plug, Male Pin To TRB Twinaxial/Triaxial (Concentric) Jack, Female Socket (2)
Adapter Coaxial Connector TRB Twinaxial/Triaxial Jack, Female Socket (2) To TRB Twinaxial/Triaxial Jack, Female Socket (2)
Adapter Coaxial Connector TRB Twinaxial/Triaxial Jack, Female Socket (3) To TRB Twinaxial/Triaxial Jack, Female Socket (2)
Adapter Coaxial Connector TRB Twinaxial/Triaxial Jack, Female Socket (4) To TRB Twinaxial/Triaxial Jack, Female Socket (2)
Adapter Coaxial Connector TRB Twinaxial/Triaxial Jack, Female Socket (5) To TRB Twinaxial/Triaxial Jack, Female Socket (2)
Adapter Coaxial Connector TRB Twinaxial/Triaxial Jack, Female Socket (8) To TRB Twinaxial/Triaxial Jack, Female Socket (2)
Adapter Coaxial Connector TRB Twinaxial/Triaxial Jack, Female Socket To TRB Twinaxial/Triaxial Jack, Female Socket (2)
Adapter Coaxial Connector U.FL (UMCC) Plug, Female Socket To ML51 Jack, Female Socket 50Ohm
BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder
BNC Connector Jack, Female Socket 75Ohm Board Edge, End Launch Solder
BNC Connector Jack, Female Socket 75Ohm Board Edge, End Launch; Panel Mount Solder
BNC Connector Jack, Female Socket 75Ohm Free Hanging (In-Line) Crimp
BNC Connector Jack, Female Socket 75Ohm Panel Mount Crimp
BNC Connector Jack, Female Socket 75Ohm Panel Mount Solder Cup
BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Push On
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder
BNC MALE CRIMP STYLE CONNECTOR W
COAX ADAPT SMA TO RP-SMA
COAX ADAPT SMA TO SMA
CONN JACK SOLDER/SOLDER 4.3-10
CONN JACK SOLDER/SOLDER 7/16 DIN
CONN JACK SOLDER/SOLDER TYPE N
CONN PLUG CLAMP/SOLDER BNC
CONN PLUG CRIMP/SOLDER BNC
CONN PLUG CRIMP/SOLDER SMA
CONN PLUG CRIMP/SOLDER TNC
CONN PLUG SOLDER/SOLDER 4.3-10
CONN PLUG SOLDER/SOLDER 7/16 DIN
CONN PLUG SOLDER/SOLDER SMA
CONN PLUG SOLDER/SOLDER TYPE N
CONN TNC JACK 50OHM PCB
CONN U.FL RCPT STR 50 OHM SMD
CONN U.FL RCPT STR SMD
Connector Inspection Adapter For U.FL Plugs
Connector Splice Adapter For 734D/735A Coaxial Cables
Connector Strain Relief For RG-174 Cable
Connector Strain Relief For RG-58 Cable
Connector Strain Relief For RG-59 Cable
Connector
F Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
F Type Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Push On
FAKRA RIGHT ANGLE PLUG PCB CONN
FAKRA VERTICAL PLUG CONN
HN Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
HN Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
INTERCONNECT CIRCULAR
LC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
MCX, MALE, STRAIGHT CONNECTOR; C
MIL-STD-1553B TERMINATOR, 1000 O
MIL-STD-1553B TERMINATOR, 2000 O
MIL-STD-1553B TERMINATOR, 3000 O
MIL-STD-1553B TERMINATOR, 78 OHM
MINI FAKRA PLUG 1X1 PCB CONN. A
MINI FAKRA PLUG 2X2 PCB CONN. A
MW ADAPTER 2.92(F) TO 2.92(F)
MW ADAPTER HC2 TO 1.85(M)
N Male Right Angle Low PIM Conne
N Type Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Push On
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
N-FEMALE BULKHEAD CONNECTOR
NEX10 MALE RIGHT ANGLE LOW PIM C
Pin Contact Coax Crimp TRS
QN Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
RP-N Type Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder
RP-SMA Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder
RP-TNC Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Solder
RP-TNC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder
SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
SMP Connector Plug, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder
SMP Connector Plug, Male Pin 50Ohm Through Hole Solder
SMP Connector Receptacle, Male Pin 50Ohm Surface Mount Solder
SMPM Connector Receptacle, Male Pin 50Ohm Surface Mount, Right Angle Solder
SMPS JACK STR 50 OHM FOR .047 CA
SMPS PLUG STR 50 OHM SMD
Socket Contact Coax Crimp TRS
Socket Contact Coax Gold Crimp TRS
SPACE QUALIFIED TERMINATION, SMA
SPACE QUALIFIED UNIVERSAL 3.5MM/
SQT-0182-M0-SMA-02
SSMP Connector Plug, Male Pin 50Ohm Surface Mount Solder
SSMP TL MALE, SB, PCB SURFACE, N
TERM / TNC / ROHS
TERM JACK 1.0/2.3 1.2 VSWR
TERM JACK 2.4MM SS 1.45 VSWR
TERM JACK 2.92MM SS 1.25 VSWR
TERM JACK 7/16 DIN 1.2 VSWR
TERM JACK 7/16 DIN 1.25 VSWR
TERM JACK 7/16 DIN 1.3 VSWR
TERM JACK BNC 1.15 VSWR
TERM JACK BNC 1.25 VSWR
TERM JACK MCX 1.3 VSWR
TERM JACK MINI SMP 1.35 VSWR
TERM JACK MINI SMP 1.45 VSWR
TERM JACK MINI SMP 1.6 VSWR
TERM JACK MMCX 1.35 VSWR
TERM JACK SMA 1.2 VSWR
TERM JACK SMA 1.25 VSWR
TERM JACK SMA 1.3 VSWR
TERM JACK SMA SS 1.2 VSWR
TERM JACK SMA SS 1.3 VSWR
TERM JACK SMB 1.2 VSWR
TERM JACK SMC 1.35 VSWR
TERM JACK SMP 1.3 VSWR
TERM JACK SMP 1.35 VSWR
TERM JACK SSMC 1.35 VSWR
TERM JACK TNC 1.3 VSWR
TERM JACK TYPE N 1.15 VSWR
TERM JACK TYPE N 1.2 VSWR
TERM JACK TYPE N 1.25 VSWR
TERM JACK TYPE N 1.3 VSWR
TERM JACK TYPE N 1.35 VSWR
TERM PLUG 1.0/2.3 1.2 VSWR
TERM PLUG 1.85MM SS 1.45 VSWR
TERM PLUG 1.85MM SS 1.6 VSWR
TERM PLUG 2.4MM 1.45 VSWR
TERM PLUG 2.4MM SS 1.35 VSWR
TERM PLUG 2.4MM SS 1.45 VSWR
TERM PLUG 2.92MM 1.25 VSWR
TERM PLUG 2.92MM 1.45 VSWR
TERM PLUG 2.92MM SS 1.25 VSWR
TERM PLUG 2.92MM SS 1.35 VSWR
TERM PLUG 3.5MM 1.3 VSWR
TERM PLUG 7/16 DIN 1.2 VSWR
TERM PLUG 7/16 DIN 1.25 VSWR
TERM PLUG 7/16 DIN 1.35 VSWR
TERM PLUG BMA 1.25 VSWR
TERM PLUG BNC 1.15 VSWR
TERM PLUG BNC 1.2 VSWR
TERM PLUG BNC 1.25 VSWR
TERM PLUG BNC 1.3 VSWR
TERM PLUG BNC 1.35 VSWR
TERM PLUG MCX 1.3 VSWR
TERM PLUG MINI SMP 1.5 VSWR
TERM PLUG MMCX 1.35 VSWR
TERM PLUG QMA 1.15 VSWR
TERM PLUG SMA 1.15 VSWR
TERM PLUG SMA 1.2 VSWR
TERM PLUG SMA 1.25 VSWR
TERM PLUG SMA 1.35 VSWR
TERM PLUG SMA 50 WATTS
TERM PLUG SMA SS 1.1 VSWR
TERM PLUG SMA SS 1.15 VSWR
TERM PLUG SMA SS 1.2 VSWR
TERM PLUG SMA SS 1.25 VSWR
TERM PLUG SMA SS 1.3 VSWR
TERM PLUG SMA SS 1.35 VSWR
TERM PLUG SMB 1.2 VSWR
TERM PLUG SMC 1.3 VSWR
TERM PLUG SMP 1.5 VSWR
TERM PLUG SMP SS 1.2 VSWR
TERM PLUG SSMA SS 1.35 VSWR
TERM PLUG SSMC 1.3 VSWR
TERM PLUG TNC 1.2 VSWR
TERM PLUG TNC 1.25 VSWR
TERM PLUG TNC 1.3 VSWR
TERM PLUG TNC 1.35 VSWR
TERM PLUG TNC 1.5 VSWR
TERM PLUG TNC SS 1.25 VSWR
TERM PLUG TYPE N 1.15 VSWR
TERM PLUG TYPE N 1.2 VSWR
TERM PLUG TYPE N 1.25 VSWR
TERM PLUG TYPE N 1.3 VSWR
TERM PLUG TYPE N 1.35 VSWR
TERM PLUG TYPE N 1.4 VSWR
TERM PLUG TYPE N 1.45 VSWR
TERM PLUG TYPE N 1.5 VSWR
TERM PLUG TYPE N 50 WATTS
TERM PLUG TYPE N SS 1.25 VSWR
TERM PLUG UHF 1.3 VSWR
TERM PLUG ZMA 1.25 VSWR
TERM PLUG-JACK 7/16 DIN 1.2 VSWR
TERMINATION 25W, DC - 18 GHZ
TERMINATION 25W, DC 18 GHZ, 50
TERMINATION 50W, DC 18 GHZ, 50
TERMINATION N-M 50W ROHS
TERMINATION, TRB PLUG, 2W, ROHS,
Terminator Coax Connector Jack, Female Socket SMA 50 Ohms
Terminator Coax Connector Jack, Female Socket SMP 50 Ohms
Terminator Coax Connector Jack, Female Socket TRB 0 Ohms
Terminator Coax Connector Jack, Female Socket TRB 78 Ohms
Terminator Coax Connector Jack, Female Socket TRS 78 Ohms
Terminator Coax Connector Jack, Male Pin TNC 124 Ohms
Terminator Coax Connector Plug, Male Pin BNC 3000 Ohms
Terminator Coax Connector Plug, Male Pin BNC 50 Ohms
Terminator Coax Connector Plug, Male Pin BNC 75 Ohms
Terminator Coax Connector Plug, Male Pin BNC 78 Ohms
Terminator Coax Connector Plug, Male Pin N Type 50 Ohms
Terminator Coax Connector Plug, Male Pin SMA 50 Ohms
Terminator Coax Connector Plug, Male Pin SMP 50 Ohms
Terminator Coax Connector Plug, Male Pin TNC 50 Ohms
TFLEX 402, 2.92 MM, MALE, STRAIG
TFLEX 402, TNC, MALE, STRAIGHT,
TFLEX 402, TYPE N, MALE, STRAIGH
TFLEX 405, SMA, MALE, RIGHT ANGL
TFLEX 405, SMP, FEMALE, STRAIGHT
TFLEX 405, TNC, FEMALE, BULKHEAD
TFLEX 405, TNC, MALE, STRAIGHT,
TNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
TNC Connector Plug, Male Pin Free Hanging (In-Line) Crimp
TNC Female Connector Crimp/Non-S
U.FL (UMCC) Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
U.FL (UMCC) Connector Plug, Female Socket 50Ohm Surface Mount Solder
U.FL (UMCC) Connector Receptacle, Male Pin 50Ohm Surface Mount Solder
UHF Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
UHF, Mini Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

<< Prev Next >>