DigiKey Datasheets for RF and Microwave Connectors
RF and microwave connectors are used to connect the ends of cables in systems that operate in the radio frequency (RF) or microwave spectrum. They include threaded or bayonet-style couplings that snap, screw, or push into place.
RF and Microwave Connectors: Learn more
| Product Name | Notes |
|---|---|
| 2.92mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch Compression | |
| 2.92mm Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| 2.92mm Connector Jack, Female Socket 50Ohm Panel Mount Compression | |
| 2.92mm Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder | |
| 2.92mm Connector Plug, Male Pin 50Ohm Board Edge, End Launch Compression | |
| 2.92mm Connector Plug, Male Pin 50Ohm Board Edge, End Launch Solder | |
| 2.92mm Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| 2.92mm Connector Plug, Male Pin 50Ohm Panel Mount Compression | |
| 2.92mm Connector Plug, Male Pin 50Ohm Panel Mount, Through Hole Solder | |
| 4.3/10 Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| 4.3/10 Male R/A; Low PIM | |
| 4.3/10 Male; Low PIM | |
| 7/16 DIN Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| Adapter Coaxial Connector 1.85mm Jack, Female Socket To 1.85mm Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 1.85mm Jack, Female Socket To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 1.85mm Jack, Female Socket To 2.4mm (APC-2.4, OS-50) Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 1.85mm Jack, Female Socket To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 1.85mm Jack, Female Socket To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 1.85mm Jack, Female Socket To 3.5mm Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 1.85mm Jack, Female Socket To 3.5mm Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 1.85mm Plug, Male Pin To 1.85mm Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 1.85mm Plug, Male Pin To 1.85mm Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 1.85mm Plug, Male Pin To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 1.85mm Plug, Male Pin To 2.4mm (APC-2.4, OS-50) Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 1.85mm Plug, Male Pin To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 1.85mm Plug, Male Pin To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 1.85mm Plug, Male Pin To 3.5mm Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 1.85mm Plug, Male Pin To 3.5mm Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 3.5mm Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 3.5mm Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To 2.4mm (APC-2.4, OS-50) Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To 3.5mm Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To 3.5mm Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To 3.5mm Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To 3.5mm Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 2.92mm (OS-2.9) Plug, Male Pin To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 2.92mm (OS-2.9) Plug, Male Pin To 3.5mm Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 2.92mm (OS-2.9) Plug, Male Pin To 3.5mm Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 3.5mm Jack, Female Socket To 3.5mm Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 3.5mm Jack, Female Socket To 3.5mm Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 3.5mm Plug, Male Pin To 3.5mm Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 4.3/10 Jack, Female Socket To 4.3/10 Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 4.3/10 Plug, Male Pin To 4.3/10 Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 4.3/10 Plug, Male Pin To 4.3/10 Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 4.3/10 Plug, Male Pin To 7/16 Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket (2) 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To BNC Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To BNC Plug, Male Pin 75Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To F Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To N Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To SMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To UHF Plug, Male Pin Non-Constant | |
| Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket (2) 50Ohm | |
| Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket (2) 75Ohm | |
| Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector BNC Plug, Male Pin To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector BNC Plug, Male Pin To SMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector BNC Plug, Male Pin To UHF Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To 3.5mm Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To 3.5mm Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To 4.3/10 Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To 4.3/10 Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To APC-7mm, Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To BNC Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To BNC Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket (2) 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To N Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To TNC Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To UHF Jack, Female Socket Non-Constant | |
| Adapter Coaxial Connector N Jack, Female Socket To UHF Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To 3.5mm Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To 3.5mm Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To 4.3/10 Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To 4.3/10 Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To APC-7mm, Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To BNC Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To BNC Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To N Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To N Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To UHF Jack, Female Socket Non-Constant | |
| Adapter Coaxial Connector SMA Jack, Female Socket To BNC Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To N Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To N Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To FME Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To N Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To N Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To SMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector TNC Jack, Female Socket To TNC Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector TNC Jack, Female Socket To TNC Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector TNC Plug, Male Pin To TNC Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector UHF Mini Plug, Male Pin To FME Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector UHF Plug, Male Pin To FME Plug, Male Pin | |
| BNC CAP WITH CHAIN | |
| BNC CAP WITHOUT CHAIN | |
| BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp | |
| BNC Connector Jack, Female Socket 50Ohm Panel Mount Crimp | |
| BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup | |
| BNC Connector Jack, Female Socket 75Ohm Free Hanging (In-Line) Crimp | |
| BNC Connector Jack, Female Socket 75Ohm Panel Mount Solder Cup | |
| BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp | |
| BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp or Solder | |
| BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp | |
| COAX ADAPT SMA TO SMA | |
| Connector Cap (Cover) For TRB Bulkhead Jacks | |
| Connector Cap (Cover) For TRB Jacks | |
| Connector Cap (Cover) For TRS Jacks | |
| Connector Cap (Cover), Dust For N Type Jacks | |
| Connector Cap (Cover), Dust For N Type Plugs | |
| Connector Cap (Cover), Dust For SMA Jacks | |
| Connector Cap (Cover), Dust For TNC Bulkhead Jacks | |
| Connector Cap (Cover), Dust For TNC Jacks | |
| Connector Cap (Cover), Dust For TRB Bulkhead Jacks | |
| Connector Cap (Cover), Dust For TRB Jacks | |
| Connector Cap (Cover), Dust For TRB Plugs | |
| Connector Cap (Cover), Dust For TRS Jacks | |
| Connector Cap (Cover), Dust For TRT Jacks | |
| Connector Cap (Cover), Dust For TTM Jacks | |
| Connector Cap (Cover), Dust For Twinaxial Jacks | |
| F Type Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Compression | |
| FAKRA RIGHT ANGLE PLUG, CH=0.24M | |
| FAKRA RIGHT ANGLE PLUG, CH=0.33M | |
| FAKRA TWIN, RIGHT ANGLE PLUG, CH | |
| FAKRA VERTICAL PLUG, H=15.5MM, P | |
| FAKRA VERTICAL PLUG, PCB | |
| FME Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp | |
| MMCX Connector Jack, Female Socket Board Edge, Cutout; Surface Mount Solder | |
| N Male; Low PIM | |
| N Type Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp or Solder | |
| N Type Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp | |
| N Type Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| N Type Connector Jack, Female Socket 50Ohm Panel Mount Crimp | |
| N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup | |
| N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder | |
| N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp | |
| N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| RP-SMA Connector Jack, Male Pin Through Hole, Right Angle Solder | |
| SMA CAP WITHOUT CHAIN IP67, NICK | |
| SMA Connector Jack, Female Socket Board Edge, End Launch Solder | |
| SMA, Fakra Connector Plug, Male Pin 50Ohm Panel Mount Crimp | |
| SMB Connector Jack, Male Pin 50Ohm Board Edge, End Launch; Through Hole, Right Angle Solder | |
| SMB Connector Jack, Male Pin 50Ohm Panel Mount Crimp | |
| SMB Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| SMB Connector Jack, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Crimp | |
| SMB Connector Plug, Female Socket 50Ohm Through Hole Solder | |
| SMB Connector Plug, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| SMB, Fakra Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| SMB, Fakra Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| SMB, Fakra Connector Plug, Male Pin 50Ohm Panel Mount Crimp | |
| SMB, Fakra Connector Plug, Male Pin 50Ohm Through Hole Solder | |
| SMB, Fakra Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| SMB-CAMERA MODULE BOARD MOUNT FA | |
| SMB-CAMERA MODULE TO FAKRA PLUG | |
| Terminator Coax Connector Plug, Male Pin BNC 50 Ohms | |
| Terminator Coax Connector Plug, Male Pin BNC 75 Ohms |
| << Prev | Next >> |