DigiKey Datasheets for RF and Microwave Connectors
RF and microwave connectors are used to connect the ends of cables in systems that operate in the radio frequency (RF) or microwave spectrum. They include threaded or bayonet-style couplings that snap, screw, or push into place.
RF and Microwave Connectors: Learn more
| Product Name | Notes |
|---|---|
| 1.0-2.3 F MCX M BHD C100 | |
| 2.4mm (APC-2.4, OS-50) Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| 2.4MM F STR SD .085 MICROPOROUS | |
| 2.4MM F STR SD .085 | |
| 2.4MM M STR SD .085 MICROPORUS | |
| 20Z UHDC STR M CR 2.6/75S C20 | |
| 7/16 F-HN M | |
| ACC 2 INSULATED WASHERS C100 | |
| ACC BLACK COVER | |
| ACC GL BD DIA 0.3 LG 1.92 C100 | |
| ACC GREY BOOT PROT DIA 6 C10 | |
| ACC GUIDE PIN COAX M | |
| ACC H-SHR DIA 12 C100 BLACK | |
| ACC REMOV CONT C10 | |
| ACC WHITE BOOT PROT DIA 6 C10 | |
| Adapter Coaxial Connector BNC HD Jack, Female Socket To N Jack, Female Socket 75Ohm | |
| Adapter Coaxial Connector BNC HD Plug, Male Pin To N Plug, Male Pin 75Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To N Plug, Male Pin 75Ohm | |
| Adapter Coaxial Connector BNC Plug, Male Pin To 1.6/5.6 Jack, Female Socket 75Ohm | |
| Adapter Coaxial Connector BNC Plug, Male Pin To N Jack, Female Socket 75Ohm | |
| Adapter Coaxial Connector MMBX Plug, Male Pin To MMBX Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To 7/16 Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To 7/16 Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To HN Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To LC Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To LC Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To QMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To QMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To UHF Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To 7/16 Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To QMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To QN Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector N Plug, Male Pin To UHF Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector QMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector QN Jack, Female Socket To N Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector QN Plug, Male Pin To N Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SHV Jack, Male Pin To SHV Jack, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To QMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To QRE Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To QRE Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To SMP Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To SMP Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To QMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To QMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To RP-MCX Plug, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To SMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To SMP Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To SMP Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMP Jack, Female Socket To SMP Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMPM Jack, Female Socket To SMPM Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMZ (Type 43) Jack, Female Socket To SMZ (Type 43) Jack, Female Socket (2) 75Ohm | |
| BMA F-SMA 3.5F | |
| BMA F-SMA 3.5M | |
| BMA M-SMA 3,5M | |
| BMA M-SMA 3.5F | |
| BMA M-SMP M STR BLKP | |
| BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup | |
| BNC Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| BNC Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup | |
| BNC F-1.6/5.6 M | |
| BNC FEMALE - N FEMALE STRAIGHT A | |
| C F-HN M | |
| C M-HN F | |
| CABLE TERM SMT CR 2.6/50 | |
| CABLE TERM SMT CR 2.6/50D C100 | |
| CABLE TERM SMT SD NMG | |
| COAXHD RECEPTACLE TR250 HWOB500 | |
| COAXIPACK 2 / KIT = GUIDE PIN + | |
| Connector Bead For SMA Connectors | |
| Connector Bead For | |
| Connector Boot For | |
| Connector Cap (Cover) For | |
| Connector For SMA Connectors | |
| Connector For SMP Connectors | |
| Connector Gasket For BNC Connectors | |
| Connector Gasket For N Type Connectors | |
| Connector Gasket For SMA Connectors | |
| Connector Housing For SMPM Plugs | |
| Connector Housing Module For | |
| Connector Insulator For N Type and SMA Connectors | |
| Connector Insulator For SMA Connectors | |
| Connector Insulator For | |
| Connector Jack, Male Pin 50Ohm Surface Mount Solder | |
| Connector Latch For Female Housing Module | |
| Connector Measurement Probe For SMP Plugs | |
| Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp | |
| Connector Receptacle, Female Socket 50Ohm Surface Mount Solder | |
| Connector Sleeve For | |
| Connector Solder Tag For | |
| Connector Washer For | |
| Connector | |
| EMB F C1 BOBINE TR500 | |
| GLASS BEAD C100 | |
| GLASS BEAD | |
| MC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| MC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| MC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp | |
| MC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| MC Connector Receptacle, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| MCC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| MCC12 F STR 38999 SD .085 C100 | |
| MCC12 M STR FLOT 38999 SD .085 C | |
| MCC12 M STR FLOT SD .085 C100 | |
| MCC12 M STR FLOT SD SHF3M C100 | |
| MCC2 Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp | |
| MCC2 Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| MCC2 MM STR 17.8MM C100 | |
| MCC2 MM STR 19MM C100 | |
| MCCF M STR THD C100 | |
| MCX / RIGHT ANGLE JACK RECEPTACL | |
| MCX / STRAIGHT JACK RECEPTACLE F | |
| MCX Connector Jack, Female Socket 75Ohm Free Hanging (In-Line) Crimp | |
| MCX Connector Jack, Female Socket 75Ohm Surface Mount Solder | |
| MCX Connector Jack, Female Socket 75Ohm Through Hole Solder | |
| MCX Connector Jack, Female Socket 75Ohm Through Hole, Right Angle Solder | |
| MCX Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp | |
| MCX Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Crimp | |
| MCX Connector Receptacle, Female Socket 75Ohm Surface Mount, Right Angle Solder | |
| MCX75 F RA PCB C100 | |
| MCX75 M STR SD .085/75 C100 | |
| MISC CMT STR R-MCX SMT SWITCH | |
| MMBX / SMT PLUG RECEPTACLE - REE | |
| MMBX Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| MMBX Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| MMBX Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| MMBX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| MMBX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| MMBX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp | |
| MMBX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| MMBX Connector Plug, Male Pin 50Ohm Surface Mount Solder | |
| MMBX Connector Plug, Male Pin 50Ohm Through Hole Solder | |
| MMBX Connector Receptacle, Female Socket 50Ohm Panel Mount Solder | |
| MMBX Connector Receptacle, Female Socket 50Ohm Through Hole Solder | |
| MMBX F C100 | |
| MMBX F F SMT EDGE TR650 | |
| MMBX F F SMT TR750 | |
| MMBX F SMT C100 | |
| MMBX MM SLID_SNAP CI13.75 C100 | |
| MMBX MM STR B2B 30.5 MM C100 | |
| MMS / STRAIGHT JACK RECEPTACLE F | |
| MMS Connector Receptacle, Female Socket 50Ohm Surface Mount Solder | |
| MMS MM STR ECART SMT 6.4 C100 | |
| MMT Connector Jack, Male Pin 50Ohm Surface Mount Solder | |
| MMT Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Crimp | |
| MMT F STR SMT TR3000 | |
| MOEB M RA CR 2.6/50S C100 | |
| MOEB M STR CR 2.6/50S C100 | |
| MOEB M-SMA F | |
| MOEBIUS Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| MOEBIUS Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp | |
| MOEBIUS Connector Receptacle, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| MQ HT Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup | |
| MQHV F STR 24030 SQF 5/50 | |
| N F-4.1/9.5 M | |
| N M-QMA M | |
| Pin Contact Coax Gold Solder SMA | |
| Pin Contact Coax Gold Solder | |
| PMAX F-F STR C101 | |
| PMAX M STR SNP PCB TR501 | |
| POWER-MAX / SCREW-ON MALE RECEPT | |
| POWER-MAX / STRAIGHT FEMALE-FEMA | |
| POWER-MAX / STRAIGHT MALE RECEPT | |
| QMA F-SMA35 F | |
| QMA F-SMA35 M | |
| QMA M-SMA35 F | |
| QMA M-SMA35 M | |
| QN F-7/16 F | |
| QN F-7/16 M | |
| QN M-7/16 F | |
| QN M-7/16 M | |
| QRE / NARROW FLANGE RECEPTACLE W | |
| QRE / RECTANGULAR FLANGE RECEPTA | |
| QRE F STR SQFP .085 EMI C100 | |
| QRE F STR THD PIN HERM C100 | |
| QRE F-SMA M | |
| QRE M RA SD SHF5MAF-2 C100 | |
| QRE M STR SD .085 | |
| QRE M-SMA35 F | |
| R-MCX / SMT SWITCH REEL OF 900 | |
| R-MCX / SMT SWITCH SMT REEL OF 2 | |
| RP-MCX Connector Receptacle, Male Pin 50Ohm Surface Mount Solder | |
| RP-SMA Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp | |
| SHV / STRAIGHT FEMALE CLAMP TYPE | |
| SHV Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp | |
| SHV Connector Jack, Male Pin 50Ohm Panel Mount Crimp | |
| SHV Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp | |
| SHV Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup | |
| SHV F BHDP | |
| SMA F STR BHDP W CR 2.6/50S C/10 | |
| SMA M-RP MCX M | |
| SMA29 F - SMPM F STR | |
| SMA29 F - SMPM M FD STR | |
| SMA29 F - SMPM M SB STR | |
| SMA29 M - SMPM F STR | |
| SMA29 M - SMPM M SB STR | |
| SMA35 F-MMS F | |
| SMA35 M-MMS F | |
| SMAS F SMPS M FD STR NWF | |
| SMAS F SMPS M FD STR SQF | |
| SMP / BULKHEAD STRAIGHT MALE JAC | |
| SMP / FEMALE - FEMALE ADAPTER LG | |
| SMP / FEMALE - FEMALE SPRING ADA | |
| SMP / STRAIGHT MALE RECEPTACLE P | |
| SMP / STRAIGHT MALE RECEPTACLE S | |
| SMP Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| SMP Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| SMP Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| SMP Connector Jack, Male Pin 50Ohm Panel Mount Compression | |
| SMP Connector Jack, Male Pin 50Ohm Panel Mount Solder | |
| SMP Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp | |
| SMP Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| SMP Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Crimp | |
| SMP Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMP Connector Plug, Female Socket 50Ohm Through Hole Solder | |
| SMP Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMP Connector Receptacle, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| SMP Connector Receptacle, Male Pin 50Ohm Panel Mount, Through Hole Solder | |
| SMP Connector Receptacle, Male Pin 50Ohm Surface Mount Solder | |
| SMP Connector Receptacle, Male Pin 50Ohm Through Hole Solder | |
| SMP Connector Receptacle, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| SMP F RA SD .085MP C100 | |
| SMP F RA SD SHF2.4 EMI | |
| SMP F STR SD .085MP C100 | |
| SMP F STR SD SHF2.4 EMI C100 | |
| SMP F-F LG14.2 C100 | |
| SMP FF LG12.6 C500 | |
| SMP FF STR FLOT LG13 C100 | |
| SMP FF STR LG24.6 C100 | |
| SMP FF STR LG26.9 C100 | |
| SMP FF STR LG36.3 C100 | |
| SMP FF STR W LG6.5 C100 | |
| SMP M BHD LD SD .085 C100 | |
| SMP M BHD SB SD .085 C100 | |
| SMP M CLIP FD SD .085 C100 | |
| SMP M CLIP LD SD .047 C100 | |
| SMP M CLIP SB SD .047 C100 | |
| SMP M CLIP SB SD .085 C100 | |
| SMP M FD-SMP M SB CM STD C101 | |
| SMP M NWF LD NO/CC C100 | |
| SMP M NWF SB NO/CC C100 | |
| SMP M RA LD PCB C100 | |
| SMP M SQF SB C100 | |
| SMP M STR FD NWF SD .047 C100 | |
| SMP M STR FD PRM NO/CC C100 | |
| SMP M STR HERM SDM FD C100 | |
| SMP M STR HERM SDM LD C100 | |
| SMP M STR HERM SDM SB C100 | |
| SMP M STR LD PRM NO/CC C100 | |
| SMP M STR NWF FD NO/CC C100 | |
| SMP M STR PCB LD C100 | |
| SMP M STR SB HERM PIN | |
| SMP M STR SB NWF SD .085 C100 | |
| SMP M STR SB PRM NO/CC C100 | |
| SMP M STR SMT EDGE FD C100 | |
| SMP M STR SMT LD TR500 | |
| SMP M STR SMT SB C100 | |
| SMP M STR SMT SB CM TR500 | |
| SMP M STR THD LD NO/CC C100 | |
| SMP-LOCK / MALE RECEPTACLE FOR P | |
| SMP-LOCK / RIGHT ANGLE JACK PCB | |
| SMP-MAX / STRAIGHT MALE RECEPTAC | |
| SMPCOM F PCB SB TR500 | |
| SMPCOM F RA CR 2.6/50D C100 | |
| SMPCOM F RA CR 2.6/50S C100 | |
| SMPCOM FF 6.45MM C100 | |
| SMPCOM M STR BHD CR 2/50S LD | |
| SMPCOM M STR SMT SB TR500 | |
| SMPL F STR CR 2.6/50 C100 | |
| SMPL F STR SD .085 C100 | |
| SMPL M LD STR NWF PIN C100 | |
| SMPL M LD STR THD C100 | |
| SMPL M STR PCB | |
| SMPL M STR SMT END C100 | |
| SMPM / STRAIGHT MALE RECEPTACLE | |
| SMPM Connector Jack, Male Pin 50Ohm Through Hole Solder | |
| SMPM Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| SMPM Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMPM Connector Plug, Female Socket Free Hanging (In-Line), Right Angle Solder | |
| SMPM Connector Receptacle, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| SMPM Connector Receptacle, Male Pin 50Ohm Surface Mount Solder | |
| SMPM F RA CR 2/50S | |
| SMPM F SB NWF SKT0.3 C100 | |
| SMPM F STR SD .047 C100 | |
| SMPM FF STR LG8.5 C100 HWOB3600 | |
| SMPM M FD SMT TR500 | |
| SMPM M FD STR EDGE 2PORT C500 | |
| SMPM M FD STR HERM SD | |
| SMPM M SB STR EDGE 2PORT C500 HW | |
| SMPM M STR FD HERM SDM C100 | |
| SMPM M THD SB C100 | |
| SMPMAX F RA F CR 2.6/50S C100 | |
| SMPMAX F RA SD.085 C100 | |
| SMPMAX FF STR 11.35MM C100 | |
| SMPMAX FF STR 12.15 C100 | |
| SMPMAX FF STR 16.65 C100 | |
| SMPMAX FF STR 25.3MM C100 | |
| SMPMAX FF STR 45.15MM C100 | |
| SMPMAX FF STR 46.25MM C100 | |
| SMPMAX FF STR 51.15MM C100 | |
| SMPMAX FF STR 67.45MM C100 | |
| SMPMAX M SLD STR SMT TR500 HWOB1 | |
| SMPMAX M SLD STR THD PIN C100 | |
| SMPMAX M SNAP STR PCB TR400 | |
| SMPMAX M SNAP STR PCB TR500 | |
| SMPMAX M STR PCB SLIDE C40 | |
| SMPMAX M STR PCB SLIDE TR400 | |
| SMPMAX M STR PCB SLIDE | |
| SMPMAX M STR PCB SNAP | |
| SMPMAX M STR SNAP THD PIN C100 | |
| SMPMAX M STR THD SD .085 C100 | |
| SMPMAX M STR THD SNAP SD .085 | |
| SMZ (Type 43) Connector Plug, Male Pin 75Ohm Panel Mount Crimp | |
| SMZ (Type 43) Connector Plug, Male Pin 75Ohm Through Hole Solder | |
| SMZ UHDC STR M CR 3.6/75S C20 | |
| Socket Contact Coax Gold Crimp SMA | |
| Socket Contact Coax Gold Solder | |
| SSMB Connector Jack, Male Pin 50Ohm Panel Mount Crimp | |
| SSMB Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| SSMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp | |
| SSMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Crimp | |
| SSMB Connector Plug, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| SSMB Connector Receptacle, Female Socket 50Ohm Panel Mount, Through Hole Solder | |
| SSMB Connector Receptacle, Male Pin 50Ohm Panel Mount Solder | |
| SSMB F RA CR 2.6/50+75 | |
| SSMB F RA CR 2/50 C100 | |
| SSMB F RA CR 2/50S C100 | |
| Terminator Coax Connector 50 Ohms | |
| Terminator Coax Connector MCX 50 Ohms | |
| UHF M-C F |
| << Prev | Next >> |