Pasternack Attenuators PE7089-3

Description
3 DB FIXED ATTENUATOR, 2.4MM MAL
Request a Quote Datasheet
Description
3 DB FIXED ATTENUATOR, 2.4MM MAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7089-3-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7089-3-ND
Attenuators 6099-PE7089-3-ND
3 DB FIXED ATTENUATOR, 2.4MM MAL

3 DB FIXED ATTENUATOR, 2.4MM MAL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7089-3-ND
Product Name Attenuators
Attenuation 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W - UIYCA25AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o20100018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details