Pasternack Attenuators PE7087-20

Description
20 dB Fixed Attenuator, SMA Male
Request a Quote Datasheet
Description
20 dB Fixed Attenuator, SMA Male
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7087-20-ND - DigiKey
Thief River Falls, MN, United States
20 dB Fixed Attenuator, SMA Male

20 dB Fixed Attenuator, SMA Male

Buy Now Datasheet
RF and Wireless - Attenuators - PE7087-20 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
PE7087-20
RF and Wireless - Attenuators PE7087-20
20 dB Fixed Attenuator, SMA Male

20 dB Fixed Attenuator, SMA Male

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7087-20-ND PE7087-20
Product Name Attenuators RF and Wireless - Attenuators
Attenuation 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

ColorConnect Attenuators - AT-292-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuators - 3157-KAT-12+TR-ND - DigiKey
Specs
Attenuation 12 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Coaxial Attenuator - 5o20100265S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 26.5 GHz
VSWR 1.35 :1
View Details