Pasternack Attenuators PE70A8007

Description
TTL Controlled Programmable Atte
Request a Quote Datasheet
Description
TTL Controlled Programmable Atte
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE70A8007-ND - DigiKey
Thief River Falls, MN, United States
TTL Controlled Programmable Atte

TTL Controlled Programmable Atte

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE70A8007-ND
Product Name Attenuators
Attenuation 0.0 to 63 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 50W - UIYCA50AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o202018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
DC-22 GHz (L, S, C, X, Ku, K Band) 2-bit Digital Attenuator - CMD281C3 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 2
Frequency 0.0 to 22 GHz
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details