Pasternack Attenuators PE7094-12

Description
12DB ATTN N 2W 18GHZ
Request a Quote Datasheet
Description
12DB ATTN N 2W 18GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7094-12-ND - DigiKey
Thief River Falls, MN, United States
12DB ATTN N 2W 18GHZ

12DB ATTN N 2W 18GHZ

Buy Now Datasheet
Attenuators - PE7094-12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7094-12
Attenuators PE7094-12
RF Attenuators 12dB 0 Hz ~ 18 GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 12dB 0 Hz ~ 18 GHz 50 Ohms 2W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7094-12-ND PE7094-12
Product Name Attenuators Attenuators
Attenuation 12 dB 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-GAT-3+DKR-ND - DigiKey
Specs
Attenuation 3 dB
Package Type 4-SMD, No Lead
View Details
3 suppliers
Chip Scale Package MMIC DC - 70 GHz 15dB Attenuator - ATN15-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 10W 12.4GHz - UIYCA10AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details