Pasternack Attenuators PE7088-8

Description
8 dB Fixed Attenuator, 2.92mm Ma
Request a Quote Datasheet
Description
8 dB Fixed Attenuator, 2.92mm Ma
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7088-8-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7088-8-ND
Attenuators 6099-PE7088-8-ND
8 dB Fixed Attenuator, 2.92mm Ma

8 dB Fixed Attenuator, 2.92mm Ma

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7088-8-ND
Product Name Attenuators
Attenuation 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 80W 6GHz - UIYCA80AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o2020002 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 4.2 GHz
VSWR 1.4 :1
View Details
DC - 22 GHz (L, S, C, X, Ku, K Band) 2-bit Digital Attenuator - CMD282C3 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 2
Frequency 0.0 to 22 GHz
View Details
2 suppliers
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details