Pasternack Attenuators PE7089-1

Description
RF Attenuators 1dB 0Hz ~ 50GHz 50 Ohms 1W Module
Request a Quote Datasheet
Description
RF Attenuators 1dB 0Hz ~ 50GHz 50 Ohms 1W Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7089-1-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7089-1-ND
Attenuators 6099-PE7089-1-ND
RF Attenuators 1dB 0Hz ~ 50GHz 50 Ohms 1W Module

RF Attenuators 1dB 0Hz ~ 50GHz 50 Ohms 1W Module

Buy Now Datasheet
Attenuators - PE7089-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7089-1
Attenuators PE7089-1
RF Attenuators 1dB 0 Hz ~ 50 GHz 50 Ohms 1W Module

RF Attenuators 1dB 0 Hz ~ 50 GHz 50 Ohms 1W Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7089-1-ND PE7089-1
Product Name Attenuators Attenuators
Attenuation 1 dB 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator 5W 6GHz SMA - UIYCA5AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-SMA-02-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 7123129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Type N; N
View Details