Pasternack Attenuators PE70A1035

Description
10DB MAX ATTN N 100W 3GHZ
Request a Quote Datasheet
Description
10DB MAX ATTN N 100W 3GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE70A1035-ND - DigiKey
Thief River Falls, MN, United States
10DB MAX ATTN N 100W 3GHZ

10DB MAX ATTN N 100W 3GHZ

Buy Now Datasheet
Attenuators - PE70A1035 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE70A1035
Attenuators PE70A1035
RF Attenuators 0dB ~ 10dB 0 Hz ~ 3 GHz 50 Ohms 2W Module, SMA Connectors

RF Attenuators 0dB ~ 10dB 0 Hz ~ 3 GHz 50 Ohms 2W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE70A1035-ND PE70A1035
Product Name Attenuators Attenuators
Attenuation 0.0 to 10 dB 0.0 to 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-BW-S2W5+-ND - DigiKey
Specs
Attenuation 2 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
2 suppliers
ATN06-00110CH, Passive GaAs MMIC Attenuator Family - ATN06-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 5W – N DC-8GHz - UIYCA5AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details