Pasternack Attenuators PE7203-40

Description
40 dB Fixed Attenuator, 7/16 DIN
Request a Quote Datasheet
Description
40 dB Fixed Attenuator, 7/16 DIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7203-40-ND - DigiKey
Thief River Falls, MN, United States
40 dB Fixed Attenuator, 7/16 DIN

40 dB Fixed Attenuator, 7/16 DIN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7203-40-ND
Product Name Attenuators
Attenuation 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 500W 3GHz N - UIYCA500AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o2010018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details