Pasternack Attenuators PE70A1034

Description
100DB MAX ATTN N 100W 3GHZ
Request a Quote Datasheet
Description
100DB MAX ATTN N 100W 3GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE70A1034-ND - DigiKey
Thief River Falls, MN, United States
100DB MAX ATTN N 100W 3GHZ

100DB MAX ATTN N 100W 3GHZ

Buy Now Datasheet
Attenuators - PE70A1034 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE70A1034
Attenuators PE70A1034
RF Attenuators 0dB ~ 100dB 0 Hz ~ 3 GHz 50 Ohms 2W Module, SMA Connectors

RF Attenuators 0dB ~ 100dB 0 Hz ~ 3 GHz 50 Ohms 2W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE70A1034-ND PE70A1034
Product Name Attenuators Attenuators
Attenuation 0.0 to 100 dB 0.0 to 100 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20203N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
RF Attenuators - 7123333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Sma
View Details
75 Ohms Attenuators - N7A0101-1 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.1000 GHz
VSWR 1.15 :1
View Details