Pasternack Attenuators PE7089-4

Description
RF Attenuators 4dB 0Hz ~ 50GHz 50 Ohms 1W Module
Request a Quote Datasheet
Description
RF Attenuators 4dB 0Hz ~ 50GHz 50 Ohms 1W Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7089-4-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7089-4-ND
Attenuators 6099-PE7089-4-ND
RF Attenuators 4dB 0Hz ~ 50GHz 50 Ohms 1W Module

RF Attenuators 4dB 0Hz ~ 50GHz 50 Ohms 1W Module

Buy Now Datasheet
Attenuators - PE7089-4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7089-4
Attenuators PE7089-4
RF Attenuators 4dB 0 Hz ~ 50 GHz 50 Ohms 1W Module

RF Attenuators 4dB 0 Hz ~ 50 GHz 50 Ohms 1W Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7089-4-ND PE7089-4
Product Name Attenuators Attenuators
Attenuation 4 dB 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-HAT-12A+-ND - DigiKey
Specs
Attenuation 12 dB
Package Type BNC In-Line Module
Connectors BNC
View Details
3 suppliers
ATN-67CH-KIT, Passive GaAs MMIC Attenuator Family - ATN-67CH-KIT - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type evaluation-kit
View Details
Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 25W - UIYCA25AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details