Pasternack Attenuators PE7212-6

Description
6 dB Fixed Attenuator, 7/16 DIN
Request a Quote Datasheet
Description
6 dB Fixed Attenuator, 7/16 DIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7212-6-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7212-6-ND
Attenuators 6099-PE7212-6-ND
6 dB Fixed Attenuator, 7/16 DIN

6 dB Fixed Attenuator, 7/16 DIN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7212-6-ND
Product Name Attenuators
Attenuation 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 150W 6GHz - UIYCA150AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o2010008N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Attenuators - 2312-1009895-ND - DigiKey
Specs
Attenuation 10 dB
Package Type Die
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details