Pasternack Attenuators PE7089-8

Description
RF Attenuators 8dB 0Hz ~ 50GHz 50 Ohms 1W Module
Request a Quote Datasheet
Description
RF Attenuators 8dB 0Hz ~ 50GHz 50 Ohms 1W Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7089-8-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7089-8-ND
Attenuators 6099-PE7089-8-ND
RF Attenuators 8dB 0Hz ~ 50GHz 50 Ohms 1W Module

RF Attenuators 8dB 0Hz ~ 50GHz 50 Ohms 1W Module

Buy Now Datasheet
Attenuators - PE7089-8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7089-8
Attenuators PE7089-8
RF Attenuators 8dB 0 Hz ~ 50 GHz 50 Ohms 1W Module

RF Attenuators 8dB 0 Hz ~ 50 GHz 50 Ohms 1W Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7089-8-ND PE7089-8
Product Name Attenuators Attenuators
Attenuation 8 dB 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-LAT-12+CT-ND - DigiKey
Specs
Attenuation 12 dB
Package Type TO-253-4, TO-253AA
View Details
Chip Scale Package MMIC DC - 70 GHz 2dB Attenuator - ATN02-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 300W 3GHz 7/16 - UIYCA300A7163 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details