Pasternack Attenuators PE7089-7

Description
RF Attenuators 7dB 0Hz ~ 50GHz 50 Ohms 1W Module
Request a Quote Datasheet
Description
RF Attenuators 7dB 0Hz ~ 50GHz 50 Ohms 1W Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7089-7-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7089-7-ND
Attenuators 6099-PE7089-7-ND
RF Attenuators 7dB 0Hz ~ 50GHz 50 Ohms 1W Module

RF Attenuators 7dB 0Hz ~ 50GHz 50 Ohms 1W Module

Buy Now Datasheet
Attenuators - PE7089-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7089-7
Attenuators PE7089-7
RF Attenuators 7dB 0 Hz ~ 50 GHz 50 Ohms 1W Module

RF Attenuators 7dB 0 Hz ~ 50 GHz 50 Ohms 1W Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7089-7-ND PE7089-7
Product Name Attenuators Attenuators
Attenuation 7 dB 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-BW-V6-1W54+-ND - DigiKey
Specs
Attenuation 6 dB
Package Type 2.4mm In-Line Module
View Details
ATN-67CH-KIT, Passive GaAs MMIC Attenuator Family - ATN-67CH-KIT - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type evaluation-kit
View Details
Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Coaxial Attenuator 5W - UIYCA5AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details