Pasternack Attenuators PE7087-3

Description
3 DB FIXED ATTENUATOR, SMA MALE
Request a Quote Datasheet
Description
3 DB FIXED ATTENUATOR, SMA MALE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7087-3-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7087-3-ND
Attenuators 6099-PE7087-3-ND
3 DB FIXED ATTENUATOR, SMA MALE

3 DB FIXED ATTENUATOR, SMA MALE

Buy Now Datasheet
RF and Wireless - Attenuators - PE7087-3 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
PE7087-3
RF and Wireless - Attenuators PE7087-3
3 dB Fixed Attenuator, SMA Male

3 dB Fixed Attenuator, SMA Male

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7087-3-ND PE7087-3
Product Name Attenuators RF and Wireless - Attenuators
Attenuation 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o202000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
RF Attenuators - 7123006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Tnc
View Details
Fixed Attenuators - NFA40K1 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.4 :1
View Details