Pasternack Attenuators PE70A1038

Description
100DB MAX ATTN N 100W 3GHZ
Request a Quote Datasheet
Description
100DB MAX ATTN N 100W 3GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE70A1038-ND - DigiKey
Thief River Falls, MN, United States
100DB MAX ATTN N 100W 3GHZ

100DB MAX ATTN N 100W 3GHZ

Buy Now Datasheet
Attenuators - PE70A1038 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE70A1038
Attenuators PE70A1038
RF Attenuators 1.5dB ~ 70dB 0 Hz ~ 3 GHz 50 Ohms 2W Module, SMA Connectors

RF Attenuators 1.5dB ~ 70dB 0 Hz ~ 3 GHz 50 Ohms 2W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE70A1038-ND PE70A1038
Product Name Attenuators Attenuators
Attenuation 1.5 to 70 dB 1.5 to 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-ZX76-31R75PP-S+-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type Module, SMA Connectors
Connectors SMA
View Details
9dB DC-40GHz MMIC Attenuator - ATN09-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 10W 8GHz - UIYCA10AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details