Pasternack Attenuators PE7312-30

Description
30 dB Fixed Attenuator, 7/16 DIN
Request a Quote Datasheet
Description
30 dB Fixed Attenuator, 7/16 DIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7312-30-ND - DigiKey
Thief River Falls, MN, United States
30 dB Fixed Attenuator, 7/16 DIN

30 dB Fixed Attenuator, 7/16 DIN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7312-30-ND
Product Name Attenuators
Attenuation 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 150W 6GHz - UIYCA150AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o20206B - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.5 :1
View Details
50 - 6000 MHz Parallel Controlled Digital Step Attenuator, 2-Bit, 6 dB Steps - QPC3223 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 2
Frequency 0.0500 to 6 GHz
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details