Pasternack Attenuators PE70A1033

Description
100DB MAX ATTN N 100W 3GHZ
Request a Quote Datasheet
Description
100DB MAX ATTN N 100W 3GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE70A1033-ND - DigiKey
Thief River Falls, MN, United States
100DB MAX ATTN N 100W 3GHZ

100DB MAX ATTN N 100W 3GHZ

Buy Now Datasheet
Attenuators - PE70A1033 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE70A1033
Attenuators PE70A1033
RF Attenuators 0dB ~ 100dB 0 Hz ~ 3 GHz 50 Ohms 2W Module

RF Attenuators 0dB ~ 100dB 0 Hz ~ 3 GHz 50 Ohms 2W Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE70A1033-ND PE70A1033
Product Name Attenuators Attenuators
Attenuation 0.0 to 100 dB 0.0 to 100 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 10W 8GHz - UIYCA10AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
ColorConnect Attenuators - AT-292-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2823278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1 GHz
View Details