Pasternack Attenuators PE70A1037

Description
100DB MAX ATTN N 100W 3GHZ
Request a Quote Datasheet
Description
100DB MAX ATTN N 100W 3GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE70A1037-ND - DigiKey
Thief River Falls, MN, United States
100DB MAX ATTN N 100W 3GHZ

100DB MAX ATTN N 100W 3GHZ

Buy Now Datasheet
Attenuators - PE70A1037 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE70A1037
Attenuators PE70A1037
RF Attenuators 1.5dB ~ 30dB 0 Hz ~ 3 GHz 50 Ohms 2W Module, SMA Connectors

RF Attenuators 1.5dB ~ 30dB 0 Hz ~ 3 GHz 50 Ohms 2W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE70A1037-ND PE70A1037
Product Name Attenuators Attenuators
Attenuation 1.5 to 30 dB 1.5 to 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 7123333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Sma
View Details
Programmable Attenuator, 8-Channel, 1 MHz to 8 GHz, 95 dB, 1U, SMA - ZT8DAT-8G95SF - Mini-Circuits
Specs
Frequency 1.00E-3 to 8 GHz
Insertion Loss 4 to 13 dB
Attenuation 0.0 to 95 dB
View Details
Coaxial Attenuator - 5o205000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details