Pasternack Attenuators PE7205-3

Description
3 dB Fixed Attenuator, N Male To
Request a Quote Datasheet
Description
3 dB Fixed Attenuator, N Male To
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7205-3-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7205-3-ND
Attenuators 6099-PE7205-3-ND
3 dB Fixed Attenuator, N Male To

3 dB Fixed Attenuator, N Male To

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7205-3-ND
Product Name Attenuators
Attenuation 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 0.5W 3GHz SMA - UIYCA05AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details
Coaxial Attenuator - 5o203003S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
DC - 22 GHz (L, S, C, X, Ku, K Band) 2-bit Digital Attenuator - CMD282C3 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 2
Frequency 0.0 to 22 GHz
View Details
2 suppliers
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details